Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical.
Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes fro... Read more...
More Product Announcements from Ducon Environmental SystemsDucon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a s... Read more...
More Product Announcements from Ducon Environmental SystemsIn the dynamic world of manufacturing, where efficiency and productivity are king, the health and safety of workers often hinge on the equipment used. Among these, downdraft tables play a pivotal role. Read more...
More Product Announcements from Clean Air IndustriesDucon High-Efficiency Cyclones are used for product recovery in the Oil Refinery and Petro Chemical Industries
Applications
- Fluid Catalytic Cracking (FCC)
- High- Boiling hydrocarbon fractions of petroleum crude oils
- High-molecular weight hydrocarbon fractions of petroleum crude oils
- Spray Drying, Calcining
- Ore Roasting,...
The Defender Downdraft Table Series by Clean Air Industries is your ideal source capture solution for eliminating fugitive airborne contaminants generated from commom manufacturing applications such as welding and metal grinding. Featuring best in-class performance. See it for yourself in our comprehensive new video. Read more...
More Product Announcements from Clean Air IndustriesAir Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. Read more...
More Product Announcements from Air Innovations LLCDucon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering operations. And a single stage Dynamic UvV-4 Scrubber has been selected to provide optimum collection... Read more...
More Product Announcements from Ducon Environmental SystemsIn phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate operations Ducon refractory-lined cyclones and Dynamic, Centrifugal, and Venturi scrubbers are used on... Read more...
More Product Announcements from Ducon Environmental SystemsThe Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more.
Defender Downdraft Tables boast a flexible modular design, available in standard sizes of 4×3, 4×6, and 4×9, along with best-in-class face velocity and airflow. Read more...
More Product Announcements from Clean Air IndustriesDiscover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Read more...
More Product Announcements from Clean Air Industries