Use your mobile device with the intuitive X2 app to measure, store and export water quality data! PTBT3 is designed with high performance features including proprietary sensor design; accuracy of plus or minus 10mV ORP; 3 calibration options with automatic solution recognition; automatic temperature compensation in calibration mode; user-selectable LIVE and HOLD modes; IP67/NEMA6 enclosu... Read more...
More Product Announcements from Myron L CompanyUse your mobile device with the X2 app to measure, store and export water quality data! PTBT1 is designed with high performance features including proprietary cell design; accuracy of plus or minus 1 percent of READING, plus or minus 0.2 percent at calibration point; KCl, NaCl and 442 Natural Water modes; automatic temperature compensation; autoranging capabilities; rugged construction.... Read more...
More Product Announcements from Myron L CompanyThe PT5 is designed with high-performance features including: proprietary sensor design; industry leading accuracy; readings in concentration, percent saturation, or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature correction; user-selectable LIVE and HOLD modes; IP67/NEMA6 waterproof and dust-tight enclosure. Read more...
More Product Announcements from Myron L CompanyULTRAPEN PT3 is designed with high performance features including: proprietary sensor design; accuracy of plus or minus 10mV ORP; 3 calibration options with automatic solution recognition; automatic temperature compensation in calibration mode; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable epoxy encapsulated electronics; easy-to-use one-button control; IP67/... Read more...
More Product Announcements from Myron L CompanyULTRAPEN PT2 is designed with high performance features including: proprietary sensor design; accuracy of plus or minus .01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; easy-to-use one-button control; IP67/NEMA 6 waterproof and dust-tight. Read more...
More Product Announcements from Myron L CompanyULTRAPEN PT1 is designed with high performance features including: proprietary cell design; accuracy of plus or minus 1 percent of READING, plus or minus 0.2 percent at calibration point; KCl, NaCl and 442 Natural Water modes; automatic temperature compensation; autoranging capabilities for greater measurement resolution; easy-to-use, 1-button control; rugged construction; IP67/NEMA 6 en... Read more...
More Product Announcements from Myron L CompanyNew Myron L® Company 900 Series system implementation for pH, Conductivity/TDS, and Temperature control ensures quality, increases production, and reduces chemical usage and overall costs in 5-Stage Pre-treatment Process prior to powder coat. Read more...
More Product Announcements from Myron L CompanyThe CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. Read more...
More Product Announcements from Vooner FloGard LLCFinding your local Clean Air Industries contact just got easier. Our updated Contact Us page now features interactive maps—select your region and connect instantly. No extra steps. Read more...
More Product Announcements from Clean Air Industries- Helps protect from airborne germs
- Helps alleviate allergies and flu symptoms
- Helps reduce symptoms of respiratory illnesses
- Sleep better
- New Cobalt Catalyst destroys VOCs