Myron L Company

PoolPro™ does the job of up to 9 tests in one easy to use instrument...

Monitor Disinfectant Residuals

Determine Water Balance Corrections

Calibrate Equipment

Ensure Proper TDS Levels in Saltwater Chlorine Generation Read more...

More Product Announcements from Myron L Company
Myron L Company

Features

Instant and accurate TDS tests

Electronic Internal Standard for easy field calibration

Fast Auto Temperature Compensation

Rugged design for years of trouble-free testing

Simple to use Read more...

More Product Announcements from Myron L Company
Myron L Company

FEATURES:

IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure

316 Stainless Steel Hardware

Reliable Solid-State Electronics

Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF

Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override Read more...

More Product Announcements from Myron L Company
Myron L Company

Myron L® Company has two proven ways to measure water impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Read more...

More Product Announcements from Myron L Company
Myron L Company

Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit. Read more...

More Product Announcements from Myron L Company
Myron L Company

The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Read more...

More Product Announcements from Myron L Company
Myron L Company

Myron L® Company Ultrapen™ PT5 Dissolved Oxygen (DO) Temperature Pen is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Read more...

More Product Announcements from Myron L Company
Myron L Company

Accuracy You Can Trust

Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. Read more...

More Product Announcements from Myron L Company
Myron L Company

Conductivity, TDS, pH & Temperature Meters

The TechPro II water quality meters test Conductivity, TDS, pH and Temperature. Read more...

More Product Announcements from Myron L Company