AENOR

Reducing the foreseeable risk to workers during machine operation from within the protective space. Read more...

More Product Announcements from AENOR
Intellisense Microelectronics Ltd.

The frame light barrier DS2020 from Intellisense Microelectric is a small counting sensor with an active area of 21mm *20mm. It is only 80mm in length, 40mm in width and 14mm in thickness. High response time, easy installation and a very high resolution are the vital strengths comparing general light barrier. Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS frame type counting sensors, can realize blind spot detection, with automatic light replenishment function, when the dust on the sensor surface reaches a certain level or does not work under the optimal light intensity will automatically alarm, commonly used in detecting the counting of small parts, metal or non-metallic parts. Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to φ7mm. They are the ideal selection for irregular parts or ultra-thin object counting or detection, such as flange, paper etc. Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS has a series of cross-beam photoelectric courting sensors using our advanced photoelectric sensor ASICs, they are widely used in package automation industry. Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

1. Non-Contact Measurement
Unlike mechanical or weight-based systems, optoelectronic sensors operate without physical contact. This eliminates risks of:
Tablet Damage: Fragile or coated tablets remain intact.
Contamination: No moving parts touch the product, adhering to strict Good Manufacturing Practice (GMP) guidelines.
Maintenance Costs: Reduced wear and... Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS utilizes cross beam technology to improve the resolution of light curtain, which can detect objects down to φ7mm. It is the ideal selection for irregular parts or utral-thin object counting.

Features:

  • Fast Response time, down to 1ms
  • With good resistance to light and dust
  • No-blind testing across the whole sensing area
  • Sensing a...
Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS 90*150mm frame light barriers, also known as optical frame sensors or optical window sensors, are the ideal solution to detect small objects. Metal, non-meta, or liquid drop can be detected.

Technical Data:

  • Power supply: 10~30 VDC
  • Output: NPN
  • Resolution: 3mm, 5mm
  • Response time: 1ms
  • Active sensing area: 87 x 147mm
Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS DS Series frame counting sensor uses dense infrared light curtains for accurate detection of small parts (2-3mm). Fast 1ms response and robust protections make it ideal for high-speed assembly line counting and classification of metal and non-metal components. Read more...

More Product Announcements from Intellisense Microelectronics Ltd.