As a thin PCB manufacturer, FX PCB is working on the thin Fr4 PCB board and thin flexible PCB. These kinds of thin PCB board can makes the electronic devices much smaller, lighter and more efficiency. Read more...
More Product Announcements from FX PCB Co., Ltd.When designing the PCB, you may find that 4 or 6 layers are not enough. Our 8-Layer PCBs are the ideal solution, as it has two additional signal layers than 6-layer PCBs to optimize the arrangement of power and ground planes, thus they can reduce the potential for electromagnetic interference and crosstalk. Read more...
More Product Announcements from FX PCB Co., Ltd.4-layer PCB contains two inner layers and two outer layer circuits, and it is interconnected via electrolytic copper between each layer. Four-layer PCBs are mainly used in electronic devices to offer high signal, low electromagnetic radiation, and strong anti-interference. Read more...
More Product Announcements from FX PCB Co., Ltd.Single-sided printed circuit boards is also called single-layer PCBs, are the simplest and most basic circuit boards. The copper foil layer is only on one side, and the other side is normally covered by a solder mask or left as base material. Read more...
More Product Announcements from FX PCB Co., Ltd.MCT800 Series
- Material: Polyimide
- Adhesive Leaves No Residue after Removal
Multilayer flex PCBs offer exceptional flexibility while providing multiple circuit layers for complex electronic designs.
Discover the benefits and capabilities of these advanced printed circuit boards for your projects Read more...
More Product Announcements from FX PCB Co., Ltd.A flexible aluminum PCB is an aluminum PCB that can be bent, and you need to use the bendable Alu material and solder mask to produce it. If you are looking for this kind of PCB, Send us an inquiry now! Read more...
More Product Announcements from FX PCB Co., Ltd.Super pillar means the thermal pad on the metal base PCB, the positive and negative levels are separated by the insulating material, the main function for the thermal pad is to dissipate heat, while the electrode is to conduct electricity. The super pillar MCPCB greatly increased the thermal conductivity. Read more...
More Product Announcements from FX PCB Co., Ltd.FX PCB Can produce double-sided PCB at Competitive prices and good quality.
Please send your PCB files ( Gerber file, cad, and eagle files) to us, and we will quote you in 24 hours.
We aim to build the long cooperation with our customers! Read more...
More Product Announcements from FX PCB Co., Ltd.FX PCB is a Rigid Fr4 PCB Manufacturer that can supply all your rigid PCBs in a short time with lower costs. Read more...
More Product Announcements from FX PCB Co., Ltd.