Waukesha Bearings

White Paper - Material Selection for Hydrodynamic Bearings

Bearing materials play a significant role in hydrodynamic fluid film bearing performance. Continuing materials development has expanded the ability of fluid film bearings to meet stringent application goals.

Read more. Read more...

More Product Announcements from Waukesha Bearings
Waukesha Bearings

Experimental Performance Study of a High Speed Oil Lubricated Polymer Thrust Bearing Read more...

More Product Announcements from Waukesha Bearings
Waukesha Bearings

Relative Motion

A bearing allows relative motion between two surfaces with minimal friction.

In a rolling element bearing, the primary motion is a rolling motion using a ball or roller. There is direct contact between the ball/roller and the inner and outer surfaces (races).

In a fluid film bearing, the relative motion between the two surfaces is a sliding motion on... Read more...

More Product Announcements from Waukesha Bearings
Waukesha Bearings

From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application.

Combination thrust/journal bearing designs are available for applications with limited axial space.

About... Read more...

More Product Announcements from Waukesha Bearings