C-Flex Bearing Company

C-Flex couplings will provide superior technology at the lowest cost. Selection of the correct coupling for your application should result in exceptional long life, even in the most arduous environment. Read more...

More Product Announcements from C-Flex Bearing Company
C-Flex Bearing Company

The Vera C. Rubin Observatory, home to the world’s largest digital camera, is poised to revolutionize our understanding of the cosmos, capturing breathtaking images of the night sky like never before. At the heart of this groundbreaking project are two custom-built C-Flex bearings, engineered to deliver precision and stability for the telescope’s intricate movem... Read more...

More Product Announcements from C-Flex Bearing Company
C-Flex Bearing Company

C-Flex couplings are used across various industries, including:

  • Aerospace
  • Automotive
  • Industrial Machinery
  • Medical Devices
Read more...

More Product Announcements from C-Flex Bearing Company
C-Flex Bearing Company

Flexure bearings are extremely repeatable with low hysteresis characteristics and high radial and axial stiffness. As they do not wear and do not require lubrication, they are also maintenance-free. Read more...

More Product Announcements from C-Flex Bearing Company
Stock Drive Products & Sterling Instrument - SDP/SI

Uniquely designed flexible coupling provides problem solving benefits. SDP/SI adds flexible couplings that resolve vibration while operating in a high-speed servo system at high gain settings. Satisfy all your mechanical component requirements at SDP/SI. Download product specifications and request our latest catalog, a must have reference tool. Read more...

More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI

SDP/SI offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in instrumentation applications. The couplings can accommodate up to 7 degrees of angular misalignment and transmit up to 1/2 hp at 1750 rpm. Read more...

More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI

A new series of inch couplings from SDP/SI feature unique lattice design allows for very large axial, radial, and angular misalignments while transmitting high torque loads with zero backlash. The 34 couplings identified as the S50CLM-... and S50CLP-... inch series, feature a maximum angular offset of 7°. A complete series of 24 metric lattice couplings with similar spe... Read more...

More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI

SDP/SI offers a large selection of precision ground shafting to fit a wide variety of applications. With straightness as low as .0002 inches per inch, they provide highly precise alignment where necessary. Diameters start as low as .0311”, and shaft lengths as low as 1”, so they can be used for miniature applications as well. Read more...

More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI