Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our patented Fairloc® design. The compact self-contained design is perfect when hub O.D. is limited. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SIAnti-backlash gears manufactured by SDP/SI (ISO 9001 + AS9100D Registered) feature an effective way to eliminate backlash in gear trains that include small-diameter gears. Designated as pin-type mini-lash gears, each gear is composed of a set of two gear halves that give the appearance of a split gear. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SICommercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and steel. Our spur gears are available in 120, 96, 80, 72, 64, 48, 32, & 24 Pitch with pressure angles of 20° degrees and 14-1/2° deg... Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SIPrecision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20° pressure angle inch gears are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears in Modules 0.5, 0.8, & 1 are ISO Class 7 and are stocked in 5, 8 & 10 mm face widths. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI