Device Technologies, Inc.

Device Technologies Achieves Outstanding JOSCAR Score of 74.17

(DTi) is pleased to announce that it has achieved a JOSCAR score of 74.17, a significant rating that recognizes the company's commitment to quality, compliance, and operational excellence. It moves DTI into the “Proactive Supplier” band, and work is continuing to drive the score higher.

Th Read more...

More Product Announcements from Device Technologies, Inc.
Device Technologies, Inc.

Grommet Edging Application: Automotive: 60kW Hydrogen Fuel Cell Power Modules. Use Case: Automotive Power Heavy Duty 60kW Hydrogen Fuel Cell Modules

Client: OEM manufacturer of Automotive Zero-Emission Fuel cells.
Solution: Spring-Fast SL Series

PROBLEM:

  • The solution had to protect the wiring from abrasion and scuffing.
  • The gr...
Read more...

More Product Announcements from Device Technologies, Inc.
Device Technologies, Inc.

The M22529 MilSpec series was expanded in 2023 with a third FAA/EASA Approved MilSpec grommet, M22529/3. It provides multi-axis flexibility for edges on roll-formed and flanged penetrations which are common in many older -and frequently retrofitted- aircraft. M22529/3 complements Spring-Fast® M22529/1 and M22529/2, which are for edges that need only 2-axis flexibility.

... Read more...

More Product Announcements from Device Technologies, Inc.
Device Technologies, Inc.

Nylon grommets & their required adhesive cost you time & money.
Spring-Fast® applies with finger pressure, cuts costs 49%, increases productivity 9.5x, & no failures in 30+ years. Free samples onsite.

Learn More Read more...

More Product Announcements from Device Technologies, Inc.
Device Technologies, Inc.

High-Speed Trains (HST) aka HSL High-Speed Line (HSL) projects are springing up around the world:

  • Spain Murcia – Almeria HSL
  • China Yinxi HSL & Shanghe – Hangzhou HSL
  • N Europe Rail Baltica HSL (Estonia, Latvia, Lithuania)
  • Turkey Ankara – Sivas HSL
  • USA Las Vegas – Victorville HSL & the Texas Central Railw
Read more...

More Product Announcements from Device Technologies, Inc.
Atlantic Rubber Company, Inc.

Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs.

Select a material to start your Request for Quote:

Nitrile
PVC
Standard Rubber Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
Device Technologies, Inc.

For the aerospace industry, we supply best in class grommet edging and high performance thermoplastic and silicone seal materials that meet or exceed exacting industry standards, e.g. FAR 25.853, NAVAIR 01-1A-505-1, FST/UV exposure/corrosion. Read more...

More Product Announcements from Device Technologies, Inc.
Device Technologies, Inc.

Spring-Fast Grommets protect wires and cables from chafing and arcing. Device Technologies, Inc. offers grommets for Aerospace, rail, IT/telecom, automotive, construction, medical instrumentation, food service, etc. Read more...

More Product Announcements from Device Technologies, Inc.
Device Technologies, Inc.

Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet™ Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications. Read more...

More Product Announcements from Device Technologies, Inc.
Atlantic Rubber Company, Inc.

Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts through utilization of transfer compression and injection molding processes. Read more...

More Product Announcements from Atlantic Rubber Company, Inc.