Southco

Southco’s HH Sliding Cover Latch delivers durable, low-profile performance for space-constrained server and telecom applications. Featuring an intuitive pop-up handle, flexible dual-hole mounting, and a secondary latch for added stability, its thin, UV-resistant design ensures simple installation and reliable, long-lasting operation. Read more...

More Product Announcements from Southco
Southco

The H3 Swinghandle Multi-Point System offers modular flexibility in a low-profile design compatible with industry-standard panel preparation. Available in die-cast zinc or V0-rated nylon, it supports single or multi-point latching, multiple cam offsets and a variety of locking options for cost-effective indoor or outdoor applications Read more...

More Product Announcements from Southco
Southco

The Southco M3 Multi-Point Compression Latching System provides uniform compression across enclosure doors using multiple over-center latches operated by a single actuator. Hex drive rods engage remote latch points simultaneously, delivering 5 mm compression. Flush-handle options and adjustable grip make it ideal for environmental and EMC sealing applications. Read more...

More Product Announcements from Southco
Southco

The R4-50 Dual Trigger is a heavy-duty rotary push-to-close latch for demanding equipment and vehicle applications. Its two-stage rotary mechanism tolerates misalignment, engages with low closing force, and provides a firm, vibration-resistant hold in a compact, concealed design for robust doors and panels. Read more...

More Product Announcements from Southco
Southco

The CR Outdoor Multi-Point Compression Latch delivers secure, three-point gasket compression with Southco’s exclusive 5 mm true center-point compression. Featuring modular rods for doors up to 2 meters and a low-profile recessed swing handle, it provides reliable sealing and vandal-resistant protection for outdoor enclosures. Read more...

More Product Announcements from Southco
Southco

The Southco N2 Heavy Duty Lift & Turn Compression Latch delivers rugged, rattle-free closure with consistent 6 mm (.24") pull-up compression for industrial and off-highway applications. Its lever action ensures reliable operation under vibration and shock, while the fold-down T-handle allows easy use with gloved hands. Stainless steel adds corrosion resistance. Read more...

More Product Announcements from Southco
Southco

The A2/A7 Over-Center Lever Latches from Southco deliver heavy-duty performance with secure over-center toggle action to prevent accidental opening due to shock or vibration. Designed for gasketed doors, they provide strong closing leverage, consistent compression and durable, easy-to-operate functionality for demanding industrial applications. Read more...

More Product Announcements from Southco
Southco

The 62 Lift & Turn Compression Latch from Southco combines compression latching and door handle functionality in one stylish assembly. Its lift-and-turn operation delivers precise pull-up compression without rubbing or wear, with multiple sizes, finishes and locking options available to suit a wide range of enclosure applications. Read more...

More Product Announcements from Southco
Southco

The M1 Compression Latch from Southco combines sleek flush-mount styling with reliable watertight sealing performance. Its lift-and-turn action provides secure compression, reduces vibration and noise and minimizes wear - delivering durability and clean aesthetics in a single round-hole installation. Read more...

More Product Announcements from Southco
Southco

The C5 Sealed Lever Latch from Southco combines award-winning styling with reliable compressive sealing performance. Featuring a push-button release, adjustable grip range and optional key or tool locking, it delivers secure, vibration-resistant closure for NEMA 4 and IP65 applications in a sleek, flush-mount design. Read more...

More Product Announcements from Southco