Southco

The C2 Lever Latch from Southco combines sleek, low-profile styling with reliable compressive latching performance. Designed for easy installation and operation, it pulls doors tight without rubbing or wear, offers up to 23 mm (0.91 in) grip adjustment and is available in flush or raised trigger options, including locking and sealed models. Read more...

More Product Announcements from Southco
Southco

The M4 Modular Latching System provides secure, high-compression sealing for thick or insulated doors in demanding applications such as pressurised HVAC equipment. The adjustable design fits doors up to 4” (100 mm) thick and ensures consistent gasket compression. Modular multi-point options support high-pressure and outdoor enclosures. Read more...

More Product Announcements from Southco
Southco

The E9 Quarter-Turn Compression Latch provides a simple, cost-effective upgrade for enclosure applications requiring environmental sealing. A single 90° turn delivers consistent 4 mm compression, creating a tight, vibration-resistant seal that protects against water, dust, noise, and rattles. Read more...

More Product Announcements from Southco
Southco

The E3 VISE ACTION Compression Latch from Southco provides secure, vibration-resistant closure with a simple half-turn motion. Its compression design delivers consistent pull-up for reliable environmental sealing, preventing water and dust ingress while reducing noise and rattles. Over-center latching resists shock and accidental opening. Read more...

More Product Announcements from Southco
Southco

The N5 Lift-and-Turn Compression Latch provides secure, vibration-resistant closure in tough environments. Its ergonomic wide-handle allows easy operation, even with gloves, while strong compression seals out water and dust. Compact and versatile, the N5 offers multiple locking and tool-operated options for protecting sensitive equipment. Read more...

More Product Announcements from Southco
Southco

Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together Read more...

More Product Announcements from Southco
Southco

Southco's extensive line of compression latches provides robust solutions to hold doors and panels closed. Read more...

More Product Announcements from Southco
bisco industries

Engineered for secure, reliable access—Southco's E5 Cam Latch Series is a trusted solution across industries. Source the E5 Series and other Southco hardware directly through bisco industries, your authorized distribution partner Read more...

More Product Announcements from bisco industries
bisco industries

These diverse actuator designs complete Southco's system for remote actuation of light, medium, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. Read more...

More Product Announcements from bisco industries