E9 Quarter Turn Compression Latch
Featured Product from Southco
The E9 Quarter-Turn Compression Latch is designed as an easy upgrade solution for enclosure applications that require reliable compression and environmental sealing. With a simple 90° actuation, the cam rotates behind the frame and draws the door in tight, delivering a consistent 4 mm (0.16”) of compression.
This compression ensures a secure, vibration-resistant closure that seals out water and dust in gasketed applications while eliminating noise and panel rattle. Its intuitive quarter-turn operation allows for quick, straightforward use and easy integration as a replacement for standard cam latches.
The E9 provides an affordable, effective solution for OEMs seeking improved sealing performance without increasing complexity.