Announcements

bisco industries has promoted these products / services:

bisco industries - ZAGO Seal Screws for Reliable Sealing Performance

ZAGO seal screws provide reliable sealing and secure fastening for demanding industrial environments where protection and performance are essential. (read more)

bisco industries - Accuride C4170 Heavy-Duty Drawer Slide

Meet muscle in motion: the Accuride C4170. Built tough with reinforced steel and an I-beam core, this super heavy-duty slide glides under extreme pressure. It can haul up to 2,150 lbs. with full-extension ease. When strength meets precision, performance never quits. The C4170 doesn't just move; it dominates. (read more)

bisco industries - PF11M™ Captive Screws for Every Application

The PF11M family offers standard, flush, and wide head screws designed for reliable retention, minimal hardware loss, and versatility in datacom, telecom, and space-constrained panel applications. (read more)

bisco industries - Where Strength Meets Motion: The Accuride C4170

From transportation to industrial equipment, Accuride's C4170 slide is engineered to keep systems moving smoothly under pressure. Explore the design features that make it a trusted solution for demanding applications. (read more)

bisco industries - Indoor/Outdoor Enclosure Air Conditioners

Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries
HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. (read more)

bisco industries - Marathon's Class J Fused Disconnect Switch Series

Now Available: Marathon's Class J Fused Disconnect Switch Series
Marathon's Class J Fused Disconnect Switches provide reliable protection, high interrupting capacity and touch-safe design—accepting fuses from all manufacturers for easy installation in industrial, OEM, and critical power applications. (read more)

bisco industries - Precision-Machined D-Sub Connector Solutions

Molex High-Density D-Sub connectors offer more pins in standard shells, robust machined contacts, waterproof or non-magnetic options. They are available through bisco for industrial, medical, and aerospace use (read more)

bisco industries - Southco's E5 Cam Latch Series

Engineered for secure, reliable access—Southco's E5 Cam Latch Series is a trusted solution across industries. Source the E5 Series and other Southco hardware directly through bisco industries, your authorized distribution partner (read more)

bisco industries - Protect what powers your systems.

Protect what powers your systems. Hammond’s trusted enclosures, available through bisco industries, are built for durability and precision. From industrial to electronic applications, count on fast access, expert support, and performance you can trust. (read more)

bisco industries - Snap Rivets from Essentra

Essentra’s snap rivets are more than just fasteners—they’re enablers of efficiency, flexibility, and smart design. (read more)

bisco industries - New 1500RZ Terminal Blocks

Introducing Marathon’s new 1500 RZ Series—durable, double row terminal blocks with a 100% recyclable thermoplastic base. Reliable, sustainable, and available now at bisco. Upgrade your connections today! (read more)

bisco industries - Reliable EMI protection: 3M™ EMI shielding tapes

3M™ EMI shielding tapes are engineered for dependable point-to-point electrical contact, making them ideal for EMI/RFI shielding, grounding and static charge draining. (read more)

bisco industries - Secure panels easily with PEM panel fasteners!

Large Knob, Spring-loaded – Types PF11M and PF12M

  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
(read more)
bisco industries - Modern & versatile watertight plastic enclosures

Hammond’s 1557 series enclosures provide a watertight, durable housing for sensors, IoT devices, and electronics in industrial environments. (read more)

bisco industries - Jergens MS/NAS Kwik-Lok® Pins

Jergens' Kwik-Lok® Pins offer quick-release functionality with high strength, ergonomic handles, and versatile designs, including T-Handle, L-Handle, Button Handle, and Heavy-Duty options for diverse industrial needs. (read more)

bisco industries - Heyco liquid tight cordgrips

Heyco liquid tight cordgrips: Secure, moisture-proof cable solutions today!
Heyco liquid tight cordgrips securely seal electrical cords and cables at entry points to enclosures, protecting against moisture and contaminants, ensuring safe operation in various demanding environments. (read more)

bisco industries - Takex assists with your line curtain needs

Takex Line Curtain Sensors are suitable for detection of larger areas where the detection of objects has a wide range. (read more)

bisco industries - bisco's Selection of Altech Industrial Enclosures

Altech Corp. industrial enclosures are a line of rugged and customizable enclosures designed to protect electronic components from the harsh environmental conditions found in industrial settings. These enclosures are constructed from durable materials such as steel, aluminum, and plastic and offer features like waterproof and dustproof sealing, corrosion resistance, and EMI shielding. (read more)

bisco industries - Introducing Dust-Tight Enclosures from Hoffman

NEMA Type 9 Wall Mount Enclosure Features

  • 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate
  • Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes
  • Heavy duty cover hinges when the height (“A”) of the enclosure is 20.00 inches (508 mm) or more<.../li>
(read more)
bisco industries - Takex's dual display fiber optic sensor: F85RN.

Takex's F85RN is a multi-function sensor of excellent operability. The dual display fiber optic sensor has user-friendly operability, NPN/PNP dual output, and essential functions. Find stock at bisco! (read more)

bisco industries - Heavy duty slide for medical applications.

The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment applications. (read more)

bisco industries - Medium-Duty Full-Extension Soft Close Slide

Accuride's Medium-Duty Full-Extension Soft Close Slide (read more)

bisco industries - Photoelectric Sensor with Universal power input

Photoelectric Sensor with Universal power input and Relay output (read more)

bisco industries - Components Corp, the leading test point supplier

Components Corp is a leading manufactuer of PCB test points and other wireform interconnect components. Perhaps best known for their economical and reliable test points, Components Corp also manufacturers card edge connectors, PC mount wireforms, sockets, shunts, headers, and jumpers. Visit bisco Today! (read more)

bisco industries - bisco Provides Reliable Nord-Lock Washers

Nord-Lock washers prevent bolted connections from loosening. (read more)

bisco industries - Bisco is your local source for ABB

ABB's portfolio of products serves customers in the energy, transportation, medical, mining, and building and infastructure industries to name a few. (read more)

bisco industries - Nord-Lock Washers Improve Equipment Reliability 

Nord-Lock Washers Elevate Operations by Improving Equipment Reliability
When choosing a method of preventing bolts from loosening in an assembly there are many options. Nord-lock offers many types of Wedge-locking washers to assist with risk of joint failure. (read more)

bisco industries - What happens when bolts start to rotate?

Sooner or later bolts tend to move. Maybe tomorrow, maybe in two years, there is a general risk of movement during the life cycle of a bolted connection. (read more)

bisco industries - Brady safety and identification labels

Brady manufactures safety and identification labels, signs, and printers used in many industries such as the aerospace, electronics, industrial, communications, and medical industries. Brady offers numerous standard labels, tapes, and signs as well as custom solutions to fit your needs. (read more)

bisco industries - Southco diverse actuator designs

These diverse actuator designs complete Southco's system for remote actuation of light, medium, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. (read more)

bisco industries - Aeroquip By Danfoss FCM2099 Self-Locking Nut

Danfoss offers Aeroquip hose, fittings, and Fastening Solutions like the FCM2099 Self-Locking Nut. (read more)

bisco industries - bisco provides Accuride EZ-Release Kit

bisco provides Accuride EZ-Release Kit
Accuride's newly enhanced EZ-Release Kit solution is fit with improved lock-in/lock-out springs, ensuring your items and equipment stay safely stowed away while remaining easier to access than ever. (read more)

bisco industries - SOUTHCO'S NEW HANDBOOK: 80 pages of new solutions!

SOUTHCO'S NEW HANDBOOK: Explore over 80 pages of new solutions!
Southco's new handbook has over 600 access hardware solutions at your fingertips, including electronic access solutions, positioning control hinges, updated monitor mounts, and much more! (read more)

bisco industries - nVent HOFFMAN Presents QLine E Enclosure Type 4X

Featuring contoured bodies with flush cover screws, they are functional in corrosive ... Cross-point flush cover screws are strong, durable polyamide ... Finish ... Q138PE Q1388PCE 4.69 in (read more)

bisco industries - nVent HOFFMAN : Screw Type Junction Box Solutions

Your Source for Standard & Specific Designs for Harsh Environments, Industrial Applications, and Man/Machine Interface (read more)

bisco industries - Harsh flex assemblies and micro-connectors.

Your Source for Standard & Specific Designs for Harsh Environments, Industrial Applications, and Man/Machine Interface (read more)

bisco industries - Black R4300 Ribbons offer environmental resistance

R4300 Ribbons offer strong environmental resistance against smearing and chemicals when printed on the appropriate Brady label materials. (read more)

bisco industries - nVent SCHROFF Desktop and Rack-Mounted Cases

nVent SCHROFF 19" cases provide robust and flexible enclosure platforms, with excellent integrated or retrofitable EMC protection and advanced cooling options. bisco is the #1 source for nVent SCHROFF Solutions. (read more)

bisco industries - RAF NAS Spacer & Standoff Manufacturing

RAF precision NAS hardware is made directly to NAS specifications, complying with aerospace and defense industry requriements for interchangeability, traceability, and configuration control specified in FAA, DoD, and NASA regulations. (read more)

bisco industries - Essentra's hose protection solutions

Essentra's hose protection solutions are essential to shield most types of hydraulic, pneumatic and industrial hose assemblies across a wide range of industries. Visit bisco today for more information! (read more)

bisco industries - High-Performance Subminiature Connectors by Molex

SMA RF Connectors come in a wide range of products that operate at 27 GHz. The threaded couplings ensure uniform contact with the outer conductors, minimizing reflections and attenuation. (read more)

bisco industries - Essentra presents its access hardware solutions

Essentra hinges have a variety of strengths ideal for light and heavy-duty applications. They offer countersunk hinges, side hinges, continuous hinges and many more. (read more)

bisco industries - Biver’s innovative flexible light pipe system

Biver’s innovative flexible light pipe system expands the family and provides even more agility in design to move light long distances, move around obstacles, and easily handle re-designs. (read more)

bisco industries - AV Monitor Mount series

The AV Monitor Mount series is designed with Southco's patented Positioning Technology, which precisely regulates operating efforts ensuring displays move easily when needed, yet holds them securely under vibration and touchscreen user force. (read more)

bisco industries - Bivar's LED Surface Mount Chips

Bivar's LED Surface Mount Chips
SM1204RGB/SM0807RGB are Industry-standard high-quality SMD LEDs used in reduced space applications such as indication or backlighting. (read more)

bisco industries - Customized Vendor Managed Inventory

When it comes to managing your supply chain vendor managed inventory (VMI) can have a significant impact on the bottom line. Imagine reducing the cost of carrying inventory, replenishing stock automatically, and customizing packaging all in one solution. That’s just a flavor of what a customized VMI program from bisco industries can offer. (read more)

bisco industries - Optimize Inventory

BISCO PROVIDES

  • Vendor Managed Inventory
  • Consignment Inventory
  • Bin Stocking
  • Long-Term Agreements Kanban
(read more)