Silicone O-rings are an ideal choice for demanding industries such as medical, pharmaceutical, and food and beverage.
At Arizona Sealing Devices, we’re a major supplier of standard and FDA-compliant silicone O-rings that meet the needs of both general and specialized industrial applications. Learn more about the advantages of silicone O-rings and their many uses. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.O-rings and seals are essential components in valve systems for numerous reasons. They not only prevent fluid and gas leaks but also reduce wear on valve components by absorbing impact and friction. This article, by Arizona Sealing Devices, reviews the various types of seals used in valve manufacturing, as well as key considerations to keep in mind... Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling.
Our Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A hig... Read more...
More Product Announcements from Atlantic Rubber Company, Inc.Custom O-Rings in an array of materials and sizes are designed to your needs using carefully compounded rubber and manufactured to high precision tolerances. They can be cut to any length and vulcanized to provide a strong uniform thickness and durable joint.
Heavy duty static applications have used O-Rings of this construction type successfully for decades.
Atlantic Rubber... Read more...
More Product Announcements from Atlantic Rubber Company, Inc.O-ring kits are essential to have on hand, as they offer a versatile solution for creating effective seals in various machinery and equipment. These kits contain a variety of O-rings in different sizes and materials, designed to meet the varied demands of daily operations. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Learn more about Arizona Sealing Devices’ custom pre-packaged O-ring seal kits, including the material options, the various categories available, and their applications. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Square-cut O-rings are especially useful for thin sealing areas and when the sealing load force is high. They are used in many industries, and each application takes advantage of different O-ring materials and their unique properties to withstand extreme conditions. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Ethylene propylene diene monomer (EPDM) and nitrile butadiene (Buna-N) are two types of rubber that we use to produce sealing components. Although they look alike, EPDM and Buna-N have specific applications for which they are best suited. We will discuss the differences between EPDM and Buna-N, including their respective properties and applications. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling. Our Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A high prec... Read more...
More Product Announcements from Atlantic Rubber Company, Inc.