- Material: Vinyl
- Flexible Yet Durable - Won't Split, Tear or Shred
- Prevents Kinking on Consumer and Industrial Hoses
- Printable
MOCAP LDPE Plastic Tube Plugs are designed to fit multiple tube gauges and provide a secure fit. Poly tubing end plugs are ideal for office and patio furniture, tubular racks, appliances, exercise equipment, or anywhere a finished look is needed. Tube plugs include multiple horizontal ribs designed with built-in flexibility for easy installation and secure fit.
More Product Announcements from MOCAP LLC- Material: Vinyl
- Snug Fit, but Easily Removed
- Flexible Yet Durable - Won't Split, Tear or Shred
- Prevents Chips and Breakage During Shipping and Storage
- Stretches for a Snug Fit but Won't Split, Tear or Shred
Choosing the right pipeline tapping equipment, including as tapping machines, hot tap saddles, valves, and cutting tools, is necessary for safe and efficient operation on pressurized systems. The right tools can help you reduce risk, preserve continuous service, and ensure precision while tapping a water pipe or operating in gas, oil, or chemical lines. Read more...
More Product Announcements from Petersen Products Co.Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. Read more...
More Product Announcements from CaplugsBest suited for painting, plating, anodizing & blasting.
Temperatures up to 350°F (177°C)
Contain carbon for conductivity
Reusable Read more...
More Product Announcements from CaplugsAnchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection. Read more...
More Product Announcements from CaplugsCommon Causes of Pipeline Explosions and How to Prevent Them Read more...
More Product Announcements from Petersen Products Co.Innovative Ultra-Low Profile, Surface Mountable Threaded Inserts include Inch (Imperial) and Metric thread options.
These Inserts are manufactured from Steel with a Tin Plate and have an Ultra-Low Profile height above the board of only .012”. Using the same SMT equipment used to populate the board, these inserts reduce scrap and handling time while minimizing damage... Read more...
More Product Announcements from Keystone Electronics Corp.- Thread sizes: M12 and M40
- NBR membrane
- Water and dirt-proof, IP66