Interlaced springs are flat wire, multi-turn wave springs wound together in series and parallel.Mainly used in the scene of heavy load and long stroke. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Lisheng high-load wave springs deliver compact, high-force performance with precise load control, helping compressors, pump valves, and industrial machinery achieve greater reliability while reducing assembly space. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Lisheng Spring offers a complete range of wave spring solutions designed to save axial space while delivering reliable load performance for compact mechanical assemblies. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Wave springs designed for ball valves provide consistent seat preload, compensate thermal expansion, and maintain sealing integrity. Their compact design improves reliability, reduces leakage risk, and extends valve service life in demanding industrial environments. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Compact wave springs engineered for precise load control and space optimization in bearings, pumps, and valves. Available in multiple configurations to deliver controlled deflection, consistent preload, and reliable mechanical performance. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Multi-turn wave springs provide high load capacity, vibration damping, and consistent preload in compact robotic joints, actuators, and end-of-arm tooling systems. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Lispring provides custom wave springs with compact design, precise force control, and high reliability for automotive LiDAR systems, optical modules, and precision mechanical assemblies. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Explore the main types of wave springs, including multi-turn and single-turn designs, along with their manufacturing methods and applications in bearings, automotive systems, electronics, and mechanical seals. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Multi-coil wave springs are made from flat spring material and are suitable for use in applications where a low mounting dimension is required. Both the total length and working height of a multi-coil wave spring are lower than is the case in conventional, round wire springs. For some requirements, this can reduce the installed length by up to 50%. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Designed for mechanical seals, wave springs provide stable preload, automatic compensation, and compact integration to improve sealing reliability in rotating equipment. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.