SPIROL Now Offers Pre-Stacked Disc Springs for Streamlined Assembly
SPIROL International Corporation is pleased to announce the availability of pre-stacked Disc Springs, designed to simplify assembly and improve production efficiency. While some applications require only a single Disc Spring, others demand multiple Discs arranged in a specific configuration to achieve preci... Read more...
More Product Announcements from SPIROLWe are often asked about securing bolted connections where parts have painted surfaces, something relevant to many applications and industries. The answer depends on the type of coating used and how it’s applied, though in general there are a few practical challenges to overcome. Read more...
More Product Announcements from Nord-Lock GroupDisc springs are conically-shaped, washer-type components designed to be axially loaded. What makes disc springs unique is that based on the standardized calculations of DIN EN 16984 (formerly DIN 2092), the deflection for a given load is predictable and the minimum life cycle can be determined Read more...
More Product Announcements from SPIROLSmalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production. Read more...
More Product Announcements from Smalley