The COMPACT® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new magnetic grippers from Compact® provide safe operation since the gripper will continue to hold the workpie... Read more...
More Product Announcements from Compact AutomationOur online Configurators, can help you to find the correct product for your specific application needs.
Available for the following products:
- Inch, Metric Cylinders, Actuators, Slides and More. Read more...
More Product Announcements from Compact AutomationWant to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. Read more...
More Product Announcements from Compact AutomationTurn-Act's rotary vane actuators feature:
- 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs.
- Rotations 45, 90,180 & 270 degrees.
One moving part providing:
- Zero Backlash.
- No loss of motion.
- Precise Repeatability.
- Continuous full torque throughout the rotation.
Turn-Act Inc. feature a full rotary product line that includes rotary valve actuators, which offer advantages over linear valve actuators in that they provide multi-directional motion instead of uni-directional. As a result, pneumatic rotary actuators and electric rotary actuators are often utilized in motion control applications for industries including industrial automation, automo... Read more...
More Product Announcements from Compact AutomationMulti-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. Read more...
More Product Announcements from Compact AutomationCompact Automation offers durable, reliable and innovative industrial
solutions with high value and low life-cycle cost to customers around the globe in diversified industrial end markets. Read more...
Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Read more...
More Product Announcements from Compact AutomationCompact Automation manufactures custom guided cylinders to match your specifications. Read more...
More Product Announcements from Compact AutomationCOMPACT® manufactures gripper products to match your specific application needs. Read more...
More Product Announcements from Compact Automation