The SDP/SI Shaftloc® fastening system stands out for its simplicity and strength. With just two precision-engineered
High-Precision Motion Control Pivot Bearings: Indefinite life; No maintainence
Patented Flexible Couplings: Permits high misalignments; Transmits high Torque; No backlash Read more...
Say goodbye to shaft damage from set screws. Discover the difference our Concentric Maxi-Torque bushing brings to timing pulley applications. Reusable, repositionable, and engineered for reliable, shaft-friendly performance. Read more...
More Product Announcements from Custom Machine & Tool Co., Inc.Custom timing pulleys don’t always need to be custom.
By designing around in-stock timing pulleys paired with our Concentric Maxi Torque® bushing, you can:
✔ Avoid custom pulley R&D
✔ Use interchangeable shaft sizes
✔ Reduce upfront and long-term costs
✔ Keep designs flexible for future changes
It isn't always about... Read more...
Long lead times are still one of the biggest production bottlenecks we see.
Pulley stock is a simple way to stay moving by machining timing pulleys in-house without waiting on custom runs.
Aluminum, steel, stainless (including food-grade), and more available upon request.
Curious how others are handling lead time pressure right now? Read more...
More Product Announcements from Custom Machine & Tool Co., Inc.Avoid ball screw failure through proper application design and preventive maintenance Read more...
More Product Announcements from Rockford Ball ScrewThe Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues.
1. Improved hub-to-shaft concentricity.
Radial run out less than .001/.026 mm as assembled enables customers to attain higher drive speeds, reduce unwanted vibration, and maintain concentricit... Read more...
More Product Announcements from Custom Machine & Tool Co., Inc.CNC, Shaper, and traditional gear hobbers allows us to cut all of our precision and custom syncronous timing pulleys along with a variety of spur gears in sizes of .25 inch diameter up to 16.00 inch diameter with lengths up to 36.00 inches long. Read more...
More Product Announcements from Custom Machine & Tool Co., Inc.When standard parts won’t cut it, Rockford Ball Screw builds components to match exact specs. Read more...
More Product Announcements from Rockford Ball ScrewZero-backlash universal joints for precise, smooth torque transfer with minimal wear. Hardened steel construction ensures long life in high-load applications. Ideal for robotics, automation, and heavy machinery where accuracy and durability are critical. Read more...
More Product Announcements from FHD Bearings Co., Ltd.