parvalux by maxon

Losing mobility can be a traumatic period in anyone's life, regardless of whether this is due to aging, or an accident. Read more...

More Product Announcements from parvalux by maxon
C-Flex Bearing Company

C-Flex couplings are used across various industries, including:

  • Aerospace
  • Automotive
  • Industrial Machinery
  • Medical Devices
Read more...

More Product Announcements from C-Flex Bearing Company
parvalux by maxon

With our rapid prototyping service, easily configure your motor, gear, and accessories. Over 75 years' of expertise creating the perfect combination of motor and gearbox to match a wide range of applications. We offer thousands of standard options and can easily customize any motor or gearbox to meet your exact requirements with our modular product range including AC, PMDC, and BLDC opti... Read more...

More Product Announcements from parvalux by maxon
Branham, W.C. Inc.

Smallest Right Angle Helical Gearbox Series. 2 Micro-sized 1:1 Models: MG5 on 0.5" (12.7mm) bore/shaft centerline dimension. 1.436 sq. in. and MG7 0.75" (19.05mm) bore/shaft centerline dimension. 1.826 x 1.448 inch profile. Read more...

More Product Announcements from Branham, W.C. Inc.
Branham, W.C. Inc.

Insert-A-Shaft® Metric Series right angle gearboxes from W.C. Branham are available in ratios of 1:1, 2:1, 3:2. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Models ranging from 1.0 (25mm) to 2.5 (63mm) bore centerline distances. Read more...

More Product Announcements from Branham, W.C. Inc.
Branham, W.C. Inc.

Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. The Series 15 is 4.0 inches tall and has a 1.5 inch bore center line distance. Read more...

More Product Announcements from Branham, W.C. Inc.
Branham, W.C. Inc.

Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments. Read more...

More Product Announcements from Branham, W.C. Inc.
parvalux by maxon

Once a caravan has been detached from its towing vehicle, it becomes quite difficult to maneuver by hand, due to its weight and size. A motorized caravan mover is a battery-powered device that drive the caravan's wheels and they can be purchased as integrated, bolt-on or stand-alone systems. Parvalux is a trusted volume supplier of OEM custom-designed and semi-customized caravan mover mo... Read more...

More Product Announcements from parvalux by maxon
parvalux by maxon

A right-angled geared motor that allows a seamless integration into your new or existing door automation system. Parvalux's right-angle gearbox is designed with multiple mounting options and low maintenance in mind. The GB80 boasts a number of customization options and can be combined with Parvalux and maxon brushed and brushless DC motors enabling high efficiency, low noise, and long li... Read more...

More Product Announcements from parvalux by maxon