The medical and pharmaceutical industries have strict requirements on medical devices and equipment, and seals play an important role in most of these devices. With today’s advanced medical procedures and treatments, seals and gaskets are exposed to the largest range of temperature and chemical environments, so it is crucial to choose the correct seals for medical applications. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.O-rings are an essential component in many industrial manufacturing processes. These simple yet effective rubber rings provide a tight seal between two mating surfaces, allowing for the transfer of fluids or gases while preventing leaks. They have been used in aerospace, automotive, and medical applications since their invention by Danish engineer Neils Christensen in 1937. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Die cut gaskets can be adapted to meet the needs of even the most complex applications. However, there are several key considerations when selecting or designing a die cut gasket for your needs. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.A modern alternative to butyl, ethylene propylene exhibits low gas permeability alongside excellent heat, weather, and ozone resistance. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Aside from shape, the material used is one of the most important considerations when selecting an O-ring. Arizona Sealing Devices works with a broad array of materials, each of which is suited to different industrial applications. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Offering outstanding chemical and high-temperature resistance, fluorocarbon O-rings are among the most durable and versatile available. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Buna-N/Nitrile is among the most common elastomers used in O-ring manufacturing. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Aflas is another elastomer that offers a combination of chemical, thermal, and electrical resistance properties, resisting acids, bases, and heat up to 446°F. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Arizona Sealing Devices, Inc. is a certified distributor of high-quality military and standard O-rings that will meet your specifications. In addition, we provide a diverse range of material compounds and durometers for industrial, aviation, and military applications. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.With so many O-ring types available, it can be challenging to determine the right O-ring option for your application. To aid in your selection, we’ve put together this guide. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.