Ommatidia LiDAR

Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations!

With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm/s.

Ommatidia LIDAROmmatidia LIDAR5,667 followers5,667 followers1w • Edited • 1 week ago Efficient High-Spe... Read more...

More Product Announcements from Ommatidia LiDAR
SICK

LiDAR sensors picoScan1002D LiDAR sensor – high-performance and cost-effective in compact housing. Read more...

More Product Announcements from SICK
Ommatidia LiDAR

Welcome to the future of robotics and in-cabin automotive applications with the ANT Series 3D LiDAR sensor. Read more...

More Product Announcements from Ommatidia LiDAR
Ommatidia LiDAR

Ommatidia's solid-state 3D technology enables precise measurement of large, complex geometries in orbit.

The technology provides high-resolution distance mapping and accurate velocity data, which are vital for guidance, navigation, and control (GNC) of spacecraft. By capturing comprehensive 3D point cloud data, the system allows for real-time analysis of an object's positio... Read more...

More Product Announcements from Ommatidia LiDAR
Ommatidia LiDAR

LiDAR-AR Mining Optimizer unites laser radar, AR, and AI, providing precise monitoring and operational safety.

The LiDAR-AR Mining Optimizer combines the precision of laser radar, vibration monitoring equipment, and AR tools to monitor, analyze, and optimize mining and civil construction operations. Its core technologies include:

  1. H...
Read more...

More Product Announcements from Ommatidia LiDAR
Ommatidia LiDAR

The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. Read more...

More Product Announcements from Ommatidia LiDAR
SICK

Compact 3D LiDAR sensor with high detection reliability and localization accuracy

The multiScan100 3D LiDAR sensor is a real multi-talent. Thanks to its high-resolution 0° scan layer, it is suitable for mapping and localization. The sensor generates a 3D point cloud that can be used to detect people and objects. It effortlessly detects fall edges and overhanging obstacles. Thi... Read more...

More Product Announcements from SICK