Spiral heat exchanger designed for efficient heat transfer of fouling, viscous, or particle-laden fluids. Ideal for wastewater, sludge, and industrial process applications with minimal clogging and maintenance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdHEXNOVAS gasketed plate heat exchangers use openable plate packs for easy inspection and cleaning, with capacity adjustable within frame limits. Standard, sanitary, wide-gap, and semi-welded cassette constructions cover HVAC, utilities, marine, food, dairy, pharmaceutical, and ammonia refrigeration duties, with plate and gasket materials selected for your media. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdLaser welded pillow plate heat exchanger for efficient heating and cooling of viscous, fouling, or corrosive fluids. Ideal for industrial tanks, wastewater treatment, food processing, and energy recovery systems. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdAdvanced thermal shields and cooling panels engineered for industrial heat protection, temperature control and energy efficiency. Custom pillow plate and liquid cooling solutions for furnaces, machinery and process systems. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdFor food, beverage, dairy, and pharmaceutical processing, HEXNOVAS sanitary gasketed plate heat exchangers use stainless plates, food-compatible gaskets, and sanitary unions, with openable frames for inspection and CIP. Multi-section units combine heating, regeneration, and cooling, with custom configurations for each process. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdFor refrigeration, heat pumps, heating, transcritical CO2, flue gas recovery, oil cooling, and compressed-air drying, HEXNOVAS offers copper- or nickel-brazed, all-stainless fusion-bonded, and reinforced brazed plate heat exchangers rated up to 120 bar. Construction, pressure class, and connections are selected for each custom duty. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdFor ammonia refrigeration and duties that need a welded refrigerant circuit with an openable service side, HEXNOVAS semi-welded plate heat exchangers use perimeter-welded cassettes rated to 25 bar, a 16 bar gasketed side, and -45°C to 150°C operation. Custom plate thickness and CR or EPDM ring gaskets are available. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdFor waste heat recovery, CHP, ORC power generation, heat pumps, thermal storage, and hydrogen systems, HEXNOVAS designs custom industrial heat exchangers matched to each duty, based on source and sink fluids, temperatures, pressure, allowable pressure drop, fouling, and condensation conditions. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdCompabloc type welded plate heat exchanger designed for high efficiency heat transfer in chemical and petrochemical applications. Ideal for corrosive, high-temperature, and high-pressure fluids with compact footprint. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdA skid-mounted 1100 kW falling film chiller designed for dairy process cooling using ammonia (R717). The system utilizes pillow plate heat exchangers to deliver stable chilled water from 13°C to 0.5°C at 75 m³/h, ensuring reliable low-temperature performance and efficient heat transfer under continuous industrial operation. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., Ltd