Portage Electric Products, Inc.

Limited production runs and the need for high reliability puts pressure on circuit protection devices used in specialty appliances aimed at luxury markets. The high quality design of PEPI® thermal controls, and their ability to be customized to better fit the needs of different applications, are key to their industry-leading reliability. Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on 240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and batte... Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circu... Read more...

More Product Announcements from Portage Electric Products, Inc.
Altech Corp.

Altech's SMART Safety System simplifies series-connected machine safety and diagnostics. Read more...

More Product Announcements from Altech Corp.
Filtertech, Inc.

More than Separation. Better Performance. American- Made Industrial Centrifuge Systems. Read more...

More Product Announcements from Filtertech, Inc.
Vimfun Diamond Wire Saw

Vimfun's SH200-R horizontal diamond wire saw handles huge workpieces (up to Ø2000×600mm, 5000kg) for cutting hard, brittle materials like silicon, glass, sapphire, quartz, and jade. Closed-loop diamond wire delivers up to 42m/s linear speed, ±0.02mm positioning accuracy, and smooth, precise cuts with easy fork- or crane-loading for large workpieces. Read more...

More Product Announcements from Vimfun Diamond Wire Saw
Guangdong Atmars Industry Co., Limited

Main classifications

Conventional large thermal oven

Precise large program oven

Cleanroom large oven

Nitrogen-filled large oven

Tray-type large oven

Walk-in large oven room Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited

The desktop oven, also known as the table-top oven or small precision hot air circulation oven, is a type of small constant-temperature baking equipment. It is compact in size and can be directly placed on the workbench for use. It is mostly used for drying, curing, and aging tests of electronic components, plastics, hardware, adhesives, PCBs, and laboratory samples. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited

A walk-in high-temperature aging chamber is a testing device designed to simulate high-temperature and harsh environments for high-performance electronic products. It is a crucial experimental device for improving product stability and reliability, and an important production process for manufacturers to enhance product quality and competitiveness. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited