Announcements

Vimfun Diamond Wire Saw has promoted these products / services:

Vimfun Diamond Wire Saw - Wire Cutting Machine for Wafer Slicing

High-efficiency multi-wire cutting machine for wafer slicing, delivering low kerf loss, stable surface quality, and slurry-free processing for semiconductor and advanced material production. (read more)

Vimfun Diamond Wire Saw - Small Diamond Wire Saw for Crystals and Substrates

Compact lab wire saw for precise cutting of fragile crystals and substrates, featuring adjustable tension, flexible positioning, and low material loss for research and sample preparation. (read more)

Vimfun Diamond Wire Saw - Precision Diamond Wire Cutter

High-accuracy contour cutting machine for silicon, glass, sapphire, quartz, and jade with efficient diamond wire technology. (read more)

Vimfun Diamond Wire Saw - Diamond Wire Saw for Sample Preparation

The SGD 52 benchtop diamond wire saw delivers precise, low-damage cutting for preparing crystal, ceramic, optical glass, sapphire, semiconductor, and other brittle material samples, making it an ideal solution for laboratory research and advanced material analysis. (read more)

Vimfun Diamond Wire Saw - Intelligent Graphite Wire Saw SVI 80-80

Advanced graphite wire saw with dual cutting systems, intelligent remote diagnostics, and high-precision diamond wire cutting for slicing and complex profile machining. (read more)

Vimfun Diamond Wire Saw - CNC Inner Contour Wire Saw, ±0.01 mm - SVO 20

For cutting internal and external contours in brittle materials, the Vimfun SVO 20 CNC diamond wire saw uses a reciprocating wire for precise, low-waste profiles. It handles parts up to 200 × 200 × 200 mm with ±0.01 mm positioning accuracy, ≤0.1 mm processing accuracy, a 10 r/min rotary table, and 300 kg table load. (read more)

Vimfun Diamond Wire Saw - Custom Entry-Level Wire Saw, 600 mm - SVN 60-40

For laboratories, workshops, and entry-level production, the Vimfun SVN 60-40 slices ceramics, quartz, glass, and graphite with a fixed endless diamond wire and manual feed. It offers 600 mm cutting length, 0.35–0.8 mm kerf, and simple two-button operation, with workpiece height customizable beyond the standard 400 mm. (read more)

Vimfun Diamond Wire Saw - Continuous Diamond Wire Cutting for Quartz

SH60-R diamond wire saw enables high-efficiency and high-precision cutting of large hard and brittle materials such as quartz, glass, and sapphire, delivering smooth surfaces and stable performance in industrial processing applications. (read more)

Vimfun Diamond Wire Saw - Desktop Diamond Wire Cutting Machine

Vimfun provides desktop diamond wire cutting machines with multi-axis CNC control, high precision, and low-damage cutting performance for optical glass, ceramics, sapphire, quartz, and other brittle materials. (read more)

Vimfun Diamond Wire Saw - Custom Multi Wire Saw for Graphite, 5 Slices/Cut

For mass production of graphite parts with identical dimensions, the Vimfun SVM 60-60 multi wire saw runs 4 closed-loop diamond wires at once to cut 5 slices per pass, with 600 mm cubic workpiece capacity and 70 m/s wire speed. Single- or multi-wire operation and 2–5 mm wire spacing suit each job. (read more)

Vimfun Diamond Wire Saw - Custom Graphite Wire Saw for Profiles & Slices

For graphite sheets, boats, crucibles, thermal fields, insulation barrels, and molds, the Vimfun SVI 80-80 endless diamond wire saw combines CNC profile cutting and PLC batch slicing in one machine, with 800 × 800 × 700 mm workpiece capacity, 38 m/s wire speed, and remote diagnostics. Custom configurations are available. (read more)

Vimfun Diamond Wire Saw - Ultra-Large Diamond Wire Cutter

High-precision diamond wire cutting machine for large graphite, ceramics, and carbon materials, with dual cutting systems and intelligent remote diagnostics for efficient, reliable production. (read more)

Vimfun Diamond Wire Saw - 3D Taper Diamond Wire Saw for Complex Profiles

The SVT 60-60 endless diamond wire saw enables precision cutting of cones, square tapers, internal holes, and complex contours in graphite, ceramics, composites, and other hard-to-machine materials. Combining multiple cutting functions in one platform, it delivers higher productivity and material utilization than conventional cutting methods. (read more)

Vimfun Diamond Wire Saw - Custom Ultra-Huge Diamond Wire Saw for Graphite

Vimfun's SVI 250-80 ultra-huge diamond wire saw cuts graphite, carbon-carbon, ceramics, and other materials that need no cutting fluid, with workpieces up to 2,500 × 800 × 800 mm. A 38 m/s closed-loop diamond wire, 0.03 mm repeat positioning accuracy, PLC batch slicing, and CNC profile cutting from CAD files serve semiconductor, solar, and energy parts, with custom profiles. (read more)

Vimfun Diamond Wire Saw - Diamond Wire Cutting Machines for Complex Shapes

Vimfun SGI 20 diamond wire cutting machine provides high-precision contour cutting for silicon, glass, sapphire, quartz, jade, and other hard materials with complex geometries. (read more)

Vimfun Diamond Wire Saw - Endless Diamond Wire Saws for Precision Cutting

The Vimfun SGD 52 endless diamond wire saw delivers smoother cutting, higher efficiency, and lower maintenance than conventional spool-based wire saws, making it ideal for precision cutting of fragile laboratory materials. (read more)

Vimfun Diamond Wire Saw - CNC Diamond Wire Saw For Glass Cutting

Compact CNC diamond wire saw for precision cutting of glass, ceramics, and gemstones, offering contour capability, stable accuracy, and unattended operation for labs and studios. (read more)

Vimfun Diamond Wire Saw - Custom-Profile Diamond Wire Saw, 2.5 m Workpieces

Vimfun's SHG250-130 big-size diamond wire saw cuts graphite, carbon-carbon, and ceramics up to 2,500 × 1,300 × 1,300 mm, with 40 m/s closed-loop diamond wire and 0.03 mm repeat positioning accuracy. Two systems cover PLC batch slicing and CNC profile cutting from CAD files, with remote diagnostics and custom profiles for graphite parts, crucibles, and molds. (read more)

Vimfun Diamond Wire Saw - Ultra-Large Diamond Wire Saw for Graphite

SVI 250-80 is an ultra-large diamond wire saw designed for precision cutting of graphite, ceramics, and carbon-based materials, supporting both slicing and complex profile machining without cutting fluid. (read more)

Vimfun Diamond Wire Saw - CNC Diamond Wire Saw Manufacturing

Vimfun manufactures CNC diamond wire saws with endless diamond wire technology for precision cutting of glass, ceramics, gemstones, semiconductor materials, and other hard brittle materials. (read more)

Vimfun Diamond Wire Saw - Precision CNC Diamond Wire Saw

The SG 15 desktop CNC diamond wire saw combines high-precision cutting, CNC automation, and endless diamond wire technology for processing hard and brittle materials in laboratory, research, and precision manufacturing applications. (read more)

Vimfun Diamond Wire Saw - Diamond Wire Saw for Brittle Materials

SH200-R diamond wire saw enables high-speed, high-precision cutting of brittle materials such as quartz, featuring closed-loop wire technology for improved surface quality, reduced material loss, and stable performance in industrial processing applications. (read more)

Vimfun Diamond Wire Saw - Continuous Diamond Wire Cutting for Large Parts

Large-size diamond wire cutting machine enables high-speed, continuous cutting of oversized hard and brittle materials, delivering improved efficiency, precision, and surface quality for industrial and advanced material processing. (read more)

Vimfun Diamond Wire Saw - Diamond Wire Saw for Quartz & Glass - SH60-R

Vimfun's SH60-R horizontal diamond wire saw cuts hard, brittle materials such as silicon, glass, sapphire, quartz, and jade, handling workpieces up to Ø600×400 mm and 300 kg. Closed-loop diamond wire runs up to 42 m/s with ±0.02 mm positioning accuracy for fast, smooth cuts, and the loading table can be customized into smaller tables. (read more)

Vimfun Diamond Wire Saw - CNC Internal Contour Wire Saw SVO 20

CNC internal contour wire saw featuring reciprocating diamond wire technology, designed for precision cutting of complex internal and external profiles in brittle and hard materials. (read more)

Vimfun Diamond Wire Saw - SVM60-60 Multi Wire Saw for Precision Cutting

Using closed-loop diamond wire technology and four-wire simultaneous cutting, SVM60-60 improves throughput, minimizes kerf loss, and delivers high-precision slicing for advanced materials. (read more)

Vimfun Diamond Wire Saw - Big-Size Quartz Cutting Wire Saw Machine SH200-R

Vimfun's SH200-R horizontal diamond wire saw handles huge workpieces (up to Ø2000×600mm, 5000kg) for cutting hard, brittle materials like silicon, glass, sapphire, quartz, and jade. Closed-loop diamond wire delivers up to 42m/s linear speed, ±0.02mm positioning accuracy, and smooth, precise cuts with easy fork- or crane-loading for large workpieces. (read more)

Vimfun Diamond Wire Saw - Wire Cutting Machine for Optical Component Cutting

Precision diamond wire cutting machine for optical glass, sapphire, and ceramics, providing stable accuracy, smooth surfaces, and efficient processing for labs and production. (read more)

Vimfun Diamond Wire Saw - Contour cutting machine for complex shapes

SGI 20 CNC diamond wire contour cutting machine for glass, sapphire, and silicon, enabling precise irregular-shape cutting with smooth surfaces and stable accuracy. (read more)

Vimfun Diamond Wire Saw - Ultra-Large Diamond Wire Cutter SHG250

High-precision diamond wire cutting machine for large graphite, ceramics, and carbon materials, featuring dual cutting systems and intelligent remote diagnostics for efficient, reliable operations. (read more)

Vimfun Diamond Wire Saw - Electroplated Diamond Wire Loop

High-precision electroplated diamond wire loop for cutting quartz, graphite, ceramics, crystals, and advanced materials, offering durability and efficiency in dry or wet applications. (read more)

Vimfun Diamond Wire Saw - Hard & Brittle Material Cutting System-SGSM 40

SGSM 40 multi-wire diamond wire cutting system with adjustable oscillating swing function, engineered for high-efficiency processing of hard and brittle materials, delivering improved surface finish, reduced material loss, and stable precision control. (read more)

Vimfun Diamond Wire Saw - Precision Diamond Wire Saws for Hard Materials

Closed-loop diamond wire saw machines deliver fast, precise cutting for graphite, ceramics, foam cement, and other hard materials. (read more)

Vimfun Diamond Wire Saw - Automated Precision Prism Wire Saw SGR 40

SGR 40 Prism Cutting Wire Saw enables fully automated multi-angle cutting of optical materials into cubes and prisms with single clamping and minimal material loss. (read more)

Vimfun Diamond Wire Saw - Entry-Level Diamond Wire Saw

A simple and affordable wire cutting solution for laboratories and workshops, designed for cutting ceramics, glass, graphite, and other brittle materials with minimal chipping. (read more)

Vimfun Diamond Wire Saw - Closed-Loop Diamond Wire Saw for Graphite Cutting

Vimfun's SH60-60 graphite cutting wire saw machine uses closed-loop diamond wire for fast, high-precision slicing with adjustable thickness, smooth surfaces, and minimal dust. Handles workpieces up to 600×600×600mm, diamond wire speed up to 38m/s, and repeat positioning accuracy of ±0.05mm. Suited to graphite, raw ceramics, foam cement, and fiberboard slicing. (read more)

Vimfun Diamond Wire Saw - Precision Diamond Wire Saw for Hard Materials

Vimfun manufactures precision diamond wire saws with high accuracy, low material loss, and efficient cutting performance for silicon, glass, sapphire, quartz, jade, and other hard brittle materials. (read more)

Vimfun Diamond Wire Saw - Easy Wire Cutting for Hard Materials

The SVN 60-40 entry-level wire cutting machine provides a simple, cost-effective solution for cutting hard and brittle materials with low maintenance and easy operation. (read more)

Vimfun Diamond Wire Saw - Multi Wire Saw for Graphite Cutting SVM 60-60

Multi wire saw systems designed for high-precision slicing of hard and brittle materials including graphite, ceramics, sapphire and optical glass. Suitable for batch production and large-format cutting, offering stable tension control, programmable feed and consistent thickness performance across multiple wires. (read more)

Vimfun Diamond Wire Saw - Swinging Diamond Wire Saw for Sapphire & Quartz

Vimfun's SGSM 40 swinging diamond wire cutting equipment adds an oscillation function to closed-loop, multi-wire cutting, increasing guide-wheel swing amplitude to cut superhard materials like sapphire and quartz faster with smoother surfaces. Workpiece capacity up to 400×400×375mm, wire speed up to 38 m/s, repeat positioning accuracy 0.03mm. (read more)

Vimfun Diamond Wire Saw - Swing Single Wire Diamond Cutter

The SGSM 40 is a swinging diamond cutting system with adjustable oscillation, designed for fast, stable, and high-surface-quality cutting of superhard materials such as sapphire, quartz, and optical glass. (read more)

Vimfun Diamond Wire Saw - Optical Glass Cutting Machine Using Diamond Wire

This optical glass cutting machine uses diamond wire technology to cut and slice brittle glass materials with stable motion and controlled kerf width. It is commonly used for optical glass blanks, research samples, and small batch production where edge quality and thickness consistency are important. (read more)

Vimfun Diamond Wire Saw - Desktop wire cutting machine for precision optics

Compact four-axis CNC diamond wire saw for precision cutting of optical glass, ceramics, and brittle materials, ideal for labs, prototyping, and small-part processing. (read more)

Vimfun Diamond Wire Saw - Improving Throughput in Optical Glass Cutting

In optical glass manufacturing, cutting efficiency is often limited by tool wear, and frequent parameter adjustments. Endless diamond wire cutting provides a continuous, one-direction motion that helps stabilize cutting forces, improve process consistency, and support higher throughput when slicing optical glass substrates and components. (read more)

Vimfun Diamond Wire Saw - Prism Cutting Wire Saw for Optical Materials

A precision diamond wire saw designed for prism and multi-angle cutting of hard and brittle optical materials. The system uses a continuous loop diamond wire to achieve consistent geometry, narrow kerf loss, and reduced edge chipping. Commonly applied in optical glass, crystal, and sapphire prism fabrication where angle accuracy and surface consistency are critical. (read more)

Vimfun Diamond Wire Saw - Multi-Angle Wire Saw for Optical Prisms

Vimfun SGR-40 prism cutting wire saw combines automatic multi-angle cutting, single-clamping processing, and a 38 m/s endless diamond wire for efficient cutting of optical glass, cubes, and prisms with reduced kerf loss. (read more)

Vimfun Diamond Wire Saw - Diamond Wire Saw for Semiconductor Graphite Cut

Designed for semiconductor graphite cutting, this diamond wire saw uses an endless, one-way diamond wire to provide stable cutting forces and a narrow kerf. The continuous loop motion helps reduce vibration, edge chipping, and material loss, making it suitable for slicing and contour cutting of high-purity and isostatic graphite components. (read more)

Vimfun Diamond Wire Saw - Wire Cutting Machine For Semiconductor Processing

High-efficiency multi-wire cutting machine for semiconductor wafers and advanced materials, offering low kerf loss, stable surface quality, and slurry-free precision slicing. (read more)