Desktop Diamond Wire Cutting Machine
Featured Product from Vimfun Diamond Wire Saw
Precision processing of brittle materials requires cutting equipment that can achieve high accuracy while minimizing chipping, material loss, and surface damage.
Vimfun SGR15 desktop diamond wire cutting machine is designed for precision slicing and contour cutting of optical glass, ceramics, sapphire, quartz, and other advanced materials.
Equipped with a four-axis control system, including X/Y linear axes and dual rotary axes, the SGR15 enables complex geometric cutting, multi-angle processing, and programmable contour machining for small and medium-sized components.
The machine utilizes endless diamond wire loop technology to achieve low-kerf cutting, reduced material damage, and high-quality surface results. Its compact desktop structure provides high rigidity while saving installation space, making it suitable for laboratories, research facilities, and cleanroom environments.
With CNC graphic programming, DXF file import capability, touchscreen operation, and integrated cooling and lubrication systems, the SGR15 helps engineers achieve efficient and reliable precision cutting processes.
Key Features
- Four-Axis CNC Control System
- Diamond Wire Precision Cutting Technology
- Low Kerf and Reduced Chipping Performance
- Desktop Compact Structure
- DXF Graphic Programming Support
- Multi-Angle and Complex Shape Cutting
- Integrated Cooling and Lubrication System
Key Specifications
- Model: SGR15
- Machine Structure: Gantry
- Machine Size: 665 × 690 × 750 mm
- Total Weight: 140 kg
- Axis Stroke: Y × Z: 210 × 140 mm
- Maximum Cutting Diameter: Ø150 mm
- Maximum Cutting Height: 100 mm
- Cutting Accuracy: ±0.05 mm
- Repeatability: ±0.01 mm
- Cutting Efficiency: 0.1–100 mm/min
- Auto Slicing: Available
- Angle Cutting: Available
- Complex Shape Cutting: Available
Applications
- Optical Glass Processing
- Ceramic Components
- Sapphire Cutting
- Quartz Processing
- Semiconductor Materials
- Photonics Components
- Research Laboratory Sample Preparation
- Precision Material Processing
Manufacturing Expertise
Vimfun specializes in precision diamond wire cutting machine manufacturing, providing advanced cutting solutions through CNC control technology, diamond wire processing technology, and customized equipment design.
With expertise in brittle material processing and precision contour cutting, Vimfun helps engineers achieve high-quality machining results for advanced materials and research applications.
Contact Vimfun to discuss your precision cutting requirements and receive professional support for equipment selection, process optimization, and customized cutting solutions.