Electroplated Diamond Wire Loop
Featured Product from Vimfun Diamond Wire Saw
Cutting hard, brittle, or dust-generating materials such as quartz, optical glass, graphite, and ceramics can be challenging. Engineers often struggle with material chipping, inefficient debris removal, and short tool life, which can slow production and increase costs.
Our diamond wire loops provide precision, durability, and versatility to solve these problems:
-
Full-Coated Electroplated Wire: Thin (0.3–1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods, and rare metals; offers sharp, wear-resistant cutting for longer life.
-
Segmented-Coated Wire: 0.8 mm and above, allows efficient debris removal for materials like graphite, corrugated paper, and fiberglass, ideal for dry cutting.
-
Thread-Coated Wire: 0.5 mm and above, spiral gaps for enhanced debris discharge, improving cutting efficiency for soft or dust-prone materials.
-
Wide Material Range: Supports optical glass, gemstones, ceramics, photovoltaic & semiconductor materials, porous metals, foam cement, and more.
Experience high-precision, efficient cutting with our diamond wire loops. Contact us today to select the optimal wire type, request a demo, or discuss custom lengths and coatings to meet your production needs.