Precision CNC Diamond Wire Saw

Featured Product from Vimfun Diamond Wire Saw

More Info Email Supplier Request a Quote

The SG 15 Benchtop CNC Diamond Wire Saw is designed for laboratories, research institutes, and precision manufacturing environments requiring accurate cutting of hard and brittle materials. Combining CNC control with endless diamond wire technology, the system delivers high cutting accuracy, smooth surface quality, and efficient material utilization.

The machine supports both slicing and contour shaping operations, allowing users to perform precision sectioning as well as complex profile cutting on a single platform. Its CNC-controlled positioning system provides accuracy up to ±0.01 mm, helping ensure repeatable and reliable cutting results for advanced material applications.

Unlike conventional spool-based wire saws, the SG 15 utilizes a continuous closed-loop diamond wire that enables higher cutting speeds, smoother surfaces, and more uniform wire wear. The compact desktop design makes it particularly suitable for research laboratories, university facilities, and small-scale production environments where space efficiency and precision are equally important.

Key Features

  • CNC-Controlled Precision Cutting
  • Positioning Accuracy up to ±0.01 mm
  • Endless Diamond Wire Loop Technology
  • Slicing and Contour Cutting Functions
  • Suitable for Hard and Brittle Materials
  • Compact Benchtop Design
  • Automated CNC Operation
  • Smooth Surface Finish and Reduced Material Loss

Key Specifications

  • Model:SG 15
  • Maximum Cutting Size:150 × 150 × 150 mm
  • Maximum Wire Speed:7 m/s
  • Wire Diameter:35–0.5 mm
  • Wire Length: 1210 mm Endless Loop
  • Positioning Accuracy:±0.01 mm
  • Machine Dimensions:720 × 640 × 570 mm
  • Weight:50 kg

Materials Processed

  • Optical Glass
  • Sapphire
  • Quartz
  • Silicon Carbide
  • Silicon Nitride
  • Alumina Ceramics
  • Graphite
  • Marble
  • Gemstones
  • Other Hard and Brittle Materials

Applications

  • Material Science Research
  • Semiconductor Materials Processing
  • University and Research Laboratories
  • Precision Manufacturing
  • Advanced Ceramics Processing
  • Optical Material Cutting
  • Aerospace Material Development
  • Jewelry and Decorative Material Processing

Vimfun specializes in diamond wire cutting solutions for advanced materials, laboratory research, and precision manufacturing applications. Our engineering team can provide process recommendations, application support, and customized cutting solutions to help optimize cutting quality and productivity.