Precision Diamond Wire Cutter

Featured Product from Vimfun Diamond Wire Saw

More Info Email Supplier Request a Quote

Struggling with slow or material-limited cutting processes? Traditional methods like EDM, laser, or water jet cutting often face material restrictions, low efficiency, or complex handling. Engineers need a reliable solution to process various materials into complex shapes without constant supervision.

The SGI 20 offers high-speed diamond wire cutting with precise positioning (±0.01 mm) and processing accuracy (≤0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut parts stay in place. Features include:

  • Versatile material compatibility: Silicon, glass, sapphire, quartz, jade, and more.

  • High processing efficiency: Up to 1000 mm/min with linear speeds up to 2500 m/min.

  • Advanced diamond wire loops: Full, segment, and thread coating options for smooth, precise cuts.

  • CAD/CAM integration: Supports complex shape programming for automated cutting.

Discover how the SGI 20 can streamline your production and improve precision. Contact us today to explore customized solutions and demos for your application.