Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled performance and reliability. Its compact design ensures seamless integration, while the 96MHz frequenc... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.High-Reliability Quartz Resonators for Automotive Applications
Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency range of 16MHz to 96MHz, AEC-Q200 qualification, and PPAP documentation, ensuring exceptional reliability... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.LVDS crystal oscillators up to 625MHz deliver low jitter, high frequency stability, and wide voltage support, enabling reliable timing for 3.2T Ethernet, 5G networking, test equipment, and high-speed data communication systems in demanding environments. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.625MHz LVDS/LVPECL crystal oscillators with ultra-low phase jitter (15fs) deliver high stability and precision timing for 5G, high-speed Ethernet, and data center applications, enabling reliable signal integrity and performance in compact, high-frequency system designs. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The ECX-32 SMD crystal offers a standard version with a tight ±10 ppm stability, tight ±10 ppm tolerance and an industrial temperature range of -20°C ~ +70°C. This crystal is ideal for Wi-Fi, Bluetooth and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalECS Inc.'s compact ECX-1637QZ surface mount crystal has an extended temperature range and is ideal for automotive and TPMS applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-2236B is a surface-mount (SMD) quartz crystal that provides precise long-term stability of ±10 ppm and minimal aging. Read more...
More Product Announcements from ECS Inc. InternationalVoltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range.
Specifications:
Operation temperature range : -40~105°C
Power supply voltage... Read more...
Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +125°C (Automotive-grade). The module is output waveform CMOS c... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of ±25ppm. Av... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.