Engineered for precision under pressure-robust, high- performance watches for the modern explorer. Read more...
More Product Announcements from A.H. Systems Inc.Noise modules deliver high output power, flat response and wideband coverage from 1 MHz to 18 GHz for jamming, optical power combining and calibration. Read more...
More Product Announcements from kTB SolutionsHigh-stability quartz crystal oscillators designed for memory applications, offering 25–100 MHz frequency range, tight tolerance, and reliable operation from -40°C to +125°C for consumer, enterprise, and industrial SSD solutions. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip AEC-Q200 qualified low-power, low jitter, SMD crystal oscillators are available in a 3.2 x 2.5mm package. The frequency component allows customers to use the same device for many designs with different supply voltages which reduces qualification requirements and inventory. The oscillators are manufactured in an IATF 16949 certified production line and able to withstand harsh en... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.pSemi’s newest UltraCMOS+™ SP4T RF switch, offering low insertion loss, high isolation, exceptional linearity, and fast settling time for efficient RF signal routing. Read more...
More Product Announcements from Richardson RFPDHigh performance 806-869MHz UHF band RF duplexer designed for base stations, two-way radios, public safety communication and wireless telecom equipment. Features low insertion loss, high isolation, low VSWR and reliable performance to ensure stable signal transmission and efficient Tx/Rx filtering. Read more...
More Product Announcements from 5o.comAutomotive-grade frequency components, including crystal resonators and oscillators, are AEC-Q200 qualified and manufactured under IATF16949 standards, delivering high reliability and stable performance across extreme temperatures from -50°C to +150°C. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.High-speed HCSL differential crystal oscillator with low jitter (5ps) and wide frequency range, optimized for PCIe, Ethernet, and networking systems. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The Qorvo® QPQ3550 is an exceptionally high-performance BAW bandpass filter over the 3GPP band 48. For North America, this filter covers the CBRS as well. With +27dBm lifetime average power handling and small footprint, coupled with low insertion loss and high out-of-band rejection, this filter is very well suited for small cell or fixed wireless access type radios. The QPQ3550... Read more...
More Product Announcements from QorvoHow LiDAR Automation Protects Critical Infrastructure
Tunnels are among the most complex and valuable pieces of transportation infrastructure. Their safety depends not only on structural engineering but also on the advanced technologies that monitor traffic before vehicles even enter the tunnel. When that technology works correctly, it prevents accidents, protects assets, a... Read more...
More Product Announcements from SICK