Announcements
High-performance 162–168MHz VHF RF dual junction coaxial isolator—low insertion loss, high isolation, 50Ω, N/SMA connectors, ideal for VHF radio, base stations & PA protection.
(read more)50-75MHz VHF band RF coaxial isolator with low insertion loss, high isolation, ideal for VHF communication and radio transmitter anti-reflection protection.
(read more)In mobile communication, satellite communication and RF power‑amplifier modules, reflected power caused by antenna‑load mismatch flows back into amplifier circuits, which may lead to unstable PA operation or permanent component damage.
(read more)In multi‑system shared‑antenna feed networks, base‑station repeater systems and indoor distribution deployments, it is often required to combine two RF signals into a single antenna port while maintaining sufficient isolation between input ports to prevent crosstalk among transmitters.
(read more)DC-3GHz 10W Coaxial Fixed RF Attenuator, 50Ω impedance, low VSWR, excellent heat dissipation, and stable performance. Ideal for RF, microwave, wireless communication, test equipment, and signal power control applications.
(read more)WR90 (BJ100) Waveguide to Coaxial Adapter, X Band 8.2-12.4GHz, 0.2dB Low Insertion Loss, high performance RF transition for radar, satcom & test systems. Features SMA/N type, 50Ω, low VSWR, rugged construction, wide temp range.
(read more)RF developers often suffer troubles brought by reflected power. Even with seemingly normal circuits, power amplifiers can get damaged by returned signals, costing extra time for troubleshooting and component replacement.
(read more)26.0~30.0GHz 80W WR28 waveguide circulator, low loss high isolation, ideal for mm-wave signal transmission.
(read more)5o1060600136174SK (136-174MHz Coaxial Circulator): Core strengths: 0.5dB low insertion loss, 22dB high isolation, 1.2 excellent VSWR, 100W bidirectional power, 50ohm impedance, SMA-K connector. Operates at -30~+70℃, stores at -40~+125℃, with one-year warranty. Supports multi-junction configuration/freque
Reverse signal reflection is a major hidden risk that destabilizes systems and damages transmitter modules in private networks, wireless base stations and RF transmission systems. As an essential passive component for link protection, a high-performance circulator largely decides the reliability of the entire RF system.
(read more)In RF communication systems, reflected waves caused by mismatched loads will flow back into the transmission chain, resulting in power amplifier degradation or permanent component damage.
(read more)RF Product Model 5o105654048NK (4.0~8.0GHz): Core strengths include 0.6dB low insertion loss, 16dB high isolation, 1.4 excellent VSWR, 300W bidirectional power, N Female connector, stable operation at -30~+70℃, size 56*54.3*36mm, with one-year free warranty. Ideal for RF power amplifier protection, widely used in communication, medical, security, military and other fields.
(read more)High performance 806-869MHz UHF band RF duplexer designed for base stations, two-way radios, public safety communication and wireless telecom equipment. Features low insertion loss, high isolation, low VSWR and reliable performance to ensure stable signal transmission and efficient Tx/Rx filtering.
(read more)Coaxial termination is a vital passive part in RF and microwave systems. It is applied to terminate unused ports, absorb excess RF power, reduce signal reflection, and ensure reliability for system testing and equipment operation.
(read more)22.0~33.0GHz high frequency RF coaxial isolator, low insertion loss, high isolation, anti-reflection for microwave communication systems.
(read more)VHF 136-174MHz 4-port dual junction coaxial circulator, low loss high isolation, stable for radio communication & wireless base station use.
(read more)Model 5o1135380 embedded circulator ensures signal purity and power stability for RF links. Ideal for harsh industrial & communication scenarios, it delivers reliable PA protection, signal isolation and directional routing to boost system reliability.
(read more)In RF links for wireless communication, biomedical signal acquisition, radar and sensing systems, out-of-band spurious signals, multi-band crosstalk and third-order intermodulation distortion have long plagued equipment debugging. At best, signals suffer stuttering and distortion; at worst, overall receiver sensitivity drops sharply and the debugging cycle of the entire system is prolong...
(read more)In C‑band microwave radar, satellite ground station and microwave communication systems, shared‑antenna transceive architecture faces risks of reflected‑power back‑flow and port‑to‑port crosstalk. Reflected signals may interfere with receivers and even damage critical hardware including power amplifiers and low‑noise amplifiers.
(read more)In RF and communication systems, spurious interference and noise are key factors that degrade signal integrity and cause link stability. The 5o Series 118–160MHz high-pass filter (Model: 5o2839340118160BK) introduced today is a professional solution designed to address this issue.
(read more)RF Product Model 5o0156630150170 (150~170MHz): Advantages include low insertion loss (0.6dB), high isolation (18dB), and excellent VSWR (1.3). Supports 300W forward/150W reverse power, adopts TAB connector, operates stably at -10~+70°C, and features compact size (56*63.5*15mm). Suitable for RF power amp protection, widely used in communication, medical, security, military fields.
(read more)In RF communication systems, signal purity and power stability are the cornerstones of link reliability. Today, we present the 5o Series Drop-in Circulator (Model: 5o1135380), engineered for demanding industrial and communication environments. It serves as a highly reliable solution for power amplifier protection, signal isolation, and routing
(read more)During RF testing and high‑power communication system commissioning, engineers frequently face excessive input‑power issues. Over‑strong signals may overload receivers of test instruments, trigger signal distortion and even damage costly test hardware.
(read more)RF Product Model 5o0060600130180SK (130~180MHz): Core strengths include 0.6dB low insertion loss, 20dB high isolation, 1.25 excellent VSWR, plus a one-year free warranty. Supports 100W forward/50W reverse power, SMA Female connector, stable operation at -30~+70℃, size 60*60*28mm. Ideal for RF power amp protection, widely used in communication, medical, security and military fields.
(read more)RF Coaxial Circulator 5o105972024NK (2.0~4.0GHz): Core strengths include 0.6dB low insertion loss, 16dB high isolation, 1.4 excellent VSWR, 500W bidirectional high power, N Female connector, stable operation at +10~+60℃, size 59.4*72*40mm, with one-year free warranty. Ideal for RF power amplifier protection, widely used in communication, medical, security, military and other...
(read more)This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400 MHz frequency range, precisely covering the core operating band of the L‑band.
(read more)RF system integration engineers often confront transmit‑receive port crosstalk when building shared transceive links for VHF band. Insufficient isolation allows high‑power transmitting signals to leak into receiving channels, degrading receiver sensitivity and potentially damaging sensitive receiving components.
(read more)High-performance UHF band RF coaxial isolator operating from 380 to 460MHz with 300W high power handling capability. Features low insertion loss, high isolation, excellent stability and reliable performance. Ideal for public safety radio, wireless communication, base stations and RF power systems to ensure stable signal transmission and system protection.
(read more)RF Product Model 5o104546023002500NK (2300~2500MHz): Core strengths include 0.3dB ultra-low insertion loss, 23dB high isolation, 1.2 excellent VSWR, 600W bidirectional high power, N Female connector, military-grade wide-temperature operation (-40~+85℃), size 45*46*26mm, customizable design available, with one-year free warranty.
(read more)Shop high-performance 54 to 74MHz VHF band RF coaxial isolator featuring low insertion loss, high isolation and stable performance. Ideal for radar, communication and RF microwave systems. Custom designs & factory supply available.
(read more)X Band 8.0-12.0GHz coaxial RF circulator features low insertion loss, high isolation, stable performance for satellite & radar systems.
(read more)RF circuit engineers frequently encounter the problem of reflected reverse signals. Without proper suppression, reflected return signals from power amplifier outputs, RF modules and transceiving chains can flow back into front‑end circuits, degrading signal quality and even damaging active components.
(read more)5o.com RF Drop-in Isolator Model 5o0119250 (0.6~5.0GHz): Key strengths include 0.25dB ultra-low insertion loss, 25dB high isolation, 1.15 excellent VSWR, 100W bidirectional power, TAB connector, military-grade wide-temperature operation (-40~+85°C), ultra-compact size (19*25.4*8.6mm), dual/three-junction available for higher isolation, customizable design.
(read more)Ku Band 11.9-18GHz WR62 BJ140 waveguide to coaxial adapter, low VSWR, low insertion loss, ideal for radar, satcom and test systems.
(read more)RF Isolator Model 5o10808001012SK, 10~12MHz, 50ohm impedance, max insertion loss 5.0dB, min isolation 11dB, max VSWR 1.8, 100W forward and 100W reverse power, SMA-K connector. Operating temp +20~+60℃, storage temp -40~+125℃, dimensions 80×80×28mm, 1-year warranty standard.
(read more)Most RF engineers have suffered troubles caused by reflected power. Poorly terminated ports on power amplifiers, circulators or power dividers allow reflected power to flow backward, which burns expensive components and leads to distorted measurement results.
(read more)5o.com high-performance C Band 5.0-6.0GHz RF Ferrite Coaxial Isolator with low insertion loss & high isolation. Protect microwave radio systems & transmitters from reflected power damage. Custom specs available.
(read more)1950MHz to 2600MHz UHF band RF coaxial circulator with high isolation, low insertion loss & excellent temperature stability. Supports SMA/N connectors, ideal for 5G, LTE, radar & wireless infrastructure.
(read more)High-performance 9.84–15.0 GHz X/Ku band WR75 (BJ120) waveguide to coaxial adapter, low VSWR, low insertion loss, ideal for radar, SATCOM, and microwave test systems.
(read more)High-performance C Band 4.0~8.0GHz RF coaxial isolator designed for telecommunication systems. Features low insertion loss, high isolation, and excellent stability for 5G, base stations and wireless communication equipment.
(read more)High-performance Ku Band RF Microwave Waveguide Isolator for Ku Band 12.4–18.0GHz RF Microwave Waveguide Isolator for wireless telecom, featuring low insertion loss, high isolation & stable performance in SATCOM & base station systems.
(read more)5o.com 3.0-6.0GHz Full Band RF Ferrite Coaxial Circulator — premium performance for base stations, radar and microwave RF systems, reliable signal circulation & interference isolation.
(read more)Providing Reliable Isolation and Signal Control for High-Frequency RF Applications
(read more)Wideband 2.0 to 8.0 GHz 2 way coaxial power divider splitter delivers stable power split performance with low VSWR, excellent consistency and compact size. Suitable for microwave testing, wireless communication, signal monitoring and various RF system signal distribution applications.
(read more)RF Product Model 5o0053560468469NK (468~469MHz): Advantages include low insertion loss (0.25dB), high isolation (23dB), 1.2 VSWR. Supports 500W forward/300W reverse power, N Female, -30~+70°C stable operation, compact (53*56*20mm). Ideal for RF power amp protection, widely used in communication, medical, security, military fields.
(read more)2.0~8.0GHz broadband RF directional coupler with low insertion loss, high directivity, stable performance for microwave signal monitoring and testing.
(read more)2.0-8.0GHz 4-way RF power divider splitter with low insertion loss, high isolation, ideal for wireless communication, test measurement and RF signal distribution systems.
(read more)RF Product Model 5o0326180811SK (8.0~11.0GHz): Core strengths include 40dB ultra-high isolation, 1.25 excellent VSWR, 0.8dB low insertion loss, 60W forward/5W reverse power, SMA Female connector, stable operation at -40~+85℃, ultra-compact size (26*18*13.8mm), with one-year free warranty.
(read more)5o.com X Ku Band 8.0-18.0GHz Broadband Coaxial RF Microwave Isolator, featuring low insertion loss, high isolation & low VSWR. Designed for satellite comms, radar, base stations and aerospace microwave systems to protect RF equipment.
(read more)