This Log Periodic Antenna will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. Read more...
More Product Announcements from A.H. Systems Inc.The QPB1029 is a L-Band switched filter bank module that integrates two switches on both sides of 8 filters and a bypass. This module is housed in a 10.0 x 10.0 mm package for radar applications. Low insertion loss, coupled with TCSAW's low susceptibility to temperature and manufacture variations, make this switched filter bank an ideal choice for L-Band D&A appl... Read more...
More Product Announcements from QorvoQPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB.
Lead free and RoHS compliant. Read more...
More Product Announcements from QorvoEdge servers are powerful computers placed at the network edge where data computation needs to happen. The physical location of an edge server is often close to the systems or applications that are creating the data that is being stored on, or used by, the edge server. This is in contrast to a more traditional server architecture which commonly stores information in a data center or the... Read more...
More Product Announcements from OnLogic Inc.MTE is Out There with You: High Frequency Motor Protection for Oil & Gas Read more...
More Product Announcements from MTE CorporationWith our technology, you no longer need separate measurement tools. The Q-Series Laser RADAR offers a scalable and adaptable solution for applications that require both dimensional accuracy and vibration analysis. This flexibility reduces complexity and enhances efficiency, making it a cost-effective solution for advanced sensing and monitoring. Read more...
More Product Announcements from Ommatidia LiDAROmmatidia LiDAR technology is tailored to support the demanding requirements of modern and future space missions. Large reflectors are increasingly being used to capture signals, transmit data, and observe our planet, making their precise shape and alignment essential for mission success. Any deviation or misalignment in these reflectors could compromise mission objectives, affecting dat... Read more...
More Product Announcements from Ommatidia LiDARMassively Parallel FMCW Laser
NVH (Noise, Vibration, and Harshness) in Automotive Engineering
- In the automotive industry, laser doppler vibrometry (LDV) is used to analyze how structural components vibrate and contribute to overall vehicle noise.
- It helps in detecting resonance frequencies and structural-borne noise s...
Ommatidia’s latest innovations in laser Doppler vibrometry are redefining structural health monitoring, industrial metrology, and vibration analysis.
With the power of Ommatidia Atelier 8, the hashtag#Q2 Laser RADAR now offers:
✅ hashtag#DOLL™ – Expanding velocity range across the full vibrometry array (up to 150 mm/s).
✅ hashtag#SpeckleGuar... Read more...
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations!
With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm/s.
Ommatidia LIDAROmmatidia LIDAR5,667 followers5,667 followers1w • Edited • 1 week ago Efficient High-Spe... Read more...
More Product Announcements from Ommatidia LiDAR