ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters.
Our AC-output sine wave products are available with power ratings from 30VA to 15kVA, for 50Hz, 60Hz or 400Hz applications.
These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency.
Typical applications:
Railway
transportation
heavy industry
industrial automation
power utilities
telecommunications
mining
marine
aviation ground support equipment and
airborne applications
Typical specifications available include:
- Inputs: 24Vdc, 48Vdc, 72Vdc, 110Vdc, 250Vdc or custom
- Inputs: universal (95-264Vac), 115Vac, 230Vac or custom
- PFC available on certain AC-input designs
- Outputs: 115Vac or 230Vac (1-Phase); 208Vrms, 380Vrms or 400Vrms (3-Phase)
- Custom outputs available
- Frequency: 50Hz, 60Hz or 400Hz or custom
- Single or three-phase designs
- EMI filtering to meet any standard
- Wide operating temperature ranges available
- Full electronic protection
- Unit/module fail alarms (form C contacts)
- Remote shut down on certain units
- Adjustment for output voltage and frequency
- RoHS compliance