Custom Pneumatic Rotary Actuator Products
Custom Product from Compact Automation

Compact Automation manufactures custom pneumatic rotary actuators to match your specifications.
Features:
- 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs.
- Rotations 45, 90,180 & 270 degrees.
One moving part providing:
- Zero Backlash
- No loss of motion
- Precise Repeatability
- Continuous full torque throughout the rotation
Patented Urethane seals for:
- Long cycle life and non-lube service
- Options and modifications to fit your application
For More Information