CustomTelescopic Lifting Columns
Custom Product from Isotech, Inc.

Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that provide both stability as well as a platform for lifting.
Consider the following when choosing a telescopic lifting column:
- Stability
- Speed
- Load
- Stroke Length
- Noise
Isotech’s line of telescopic lifting columns provide excellent stability and a high stroke with reduced retracted length that make them ideal for a wide range of medical, radiological, ergonomic and industrial applications. All components are hidden in a compact and aesthetically appealing package that eliminates the need for additional coverings in most applications.