Announcements

CeNing Optics Co., Ltd. has promoted these products / services:

CeNing Optics Co., Ltd. - Cube Beamsplitters for Laser Beam Control

Low-deformation cube beamsplitters with precise beam splitting performance, designed for laser systems, beam combining, and optical control applications. (read more)

CeNing Optics Co., Ltd. - True Zero Order Waveplates for Laser Systems

Cening Optics provides true zero order waveplates with high precision retardation control and excellent wavelength stability for polarization control and advanced optical applications. (read more)

CeNing Optics Co., Ltd. - Custom BBO Crystal Fabrication

CeNing Optics provides custom BBO crystal fabrication with precision machining, tight optical tolerances, and application-specific configurations for nonlinear optics, harmonic generation, and advanced laser systems. (read more)

CeNing Optics Co., Ltd. - Custom Polarization Beamsplitter Cube Mfg

Cening Optics provides custom polarization beamsplitter cubes with high optical precision and polarization separation performance for laser systems, optical experiments, and advanced photonics applications. (read more)

CeNing Optics Co., Ltd. - Sapphire Windows

Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion,damage threshold and resistance to certain environments should be considered when selecting windows.
Specifications:

  • Dimensional tolerance<.../li>
(read more)
CeNing Optics Co., Ltd. - Custom Nd:YAG Laser Rods for High-Energy Lasers

For laser cutting, marking, and medical laser equipment, CeNing Optics Nd:YAG rods serve as the gain medium in 1064 nm solid-state lasers, combining high thermal conductivity and good optical quality with λ/8 flatness and wavefront distortion and >85% clear aperture. Custom designs are available. (read more)

CeNing Optics Co., Ltd. - Cylindrical Lenses for Precision Beam Shaping

CeNing Optics' cylindrical plano-concave lenses in N-BK7 provide precise 1-D beam shaping for laser and imaging systems. Tight diameter and focal tolerances, λ/4 surface flatness, and fine 60-40 surface quality ensure consistent optical performance. Standard and custom diameters, wavelengths, and coatings are available to match your application. (read more)

CeNing Optics Co., Ltd. - High-Reflectivity Dielectric Mirrors

Cening dielectric mirrors deliver high reflectivity and low optical loss for laser and photonic systems. Designed for specific wavelengths and angles of incidence, these mirrors provide up to 99.9% reflectivity and are suitable for demanding optical applications. (read more)

CeNing Optics Co., Ltd. - Custom Quartz Multi-Order Waveplates for Lasers

For laser cutting, marking, and medical laser equipment, plus optical experiment platforms and beam control systems, CeNing Optics multiple-order waveplates adjust light polarization at a specified design wavelength. Made from single-crystal quartz with λ/300 retardation tolerance. Custom designs are available. (read more)

CeNing Optics Co., Ltd. - Non-Polarizing Beamsplitter Cubes, No Energy Loss

CeNing Optics' non-polarizing beamsplitter cubes use dielectric coating only — no hybrid metallic layer — for negligible energy loss, with P-pol and S-pol transmission precisely controlled near 50% (±2%). N-BK7 substrate, λ/4 surface flatness, and 60-40 surface quality ensure consistent optical performance for narrow-wavelength applications. (read more)

CeNing Optics Co., Ltd. - High-Reflectivity Laser Mirrors, Up to 99.9%

CeNing Optics' dielectric-coated laser mirrors deliver up to 99.9% reflectivity at a specific wavelength and angle of incidence (0° or 45°). Available in Commercial and Laser Grade tiers with N-BK7 or UV fused silica substrates, they suit laser systems requiring high-energy beam steering and precise wavelength-specific performance. (read more)

CeNing Optics Co., Ltd. - Non-Polarizing Beamsplitters Cube (No energy loss)

Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beamsplitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%.

Design only by dielectric coating only.
Energy loss negligible
Transmission of P-pol and S-pol are very close to 50% with ±2% (read more)

CeNing Optics Co., Ltd. - Cylindrical Plano-Concave Lenses Material: N-BK7
  • Material: N-BK7
  • Diameter tolerance: +/-0.1mm
  • Design wavelength: 546.1nm
  • Focal tolerance: +/-2%
  • surface quality : 60-40 S/D
  • Material: N-BK7
  • Diameter tolerance: +/-0.1mm
  • Design wavelength: 546.1nm
  • Focal tolerance: +/-2%
  • surface quality : 60-40 S/D
(read more)
CeNing Optics Co., Ltd. - Custom N-BK7 Rhomboid Prisms, Beam Displacement

CeNing Optics' N-BK7 rhomboid prisms displace a laser beam without changing its direction, with the displacement equal to the prism length. ±0.1 mm dimensional tolerance, 60-40 surface quality, λ/4 flatness, and protective bevels suit beam control in laser and optoelectronic systems and optical experiment platforms, with custom sizes available. (read more)

CeNing Optics Co., Ltd. - Right Angle Prisms for Laser Beam Control

Precision right angle prisms for beam steering, optical path folding, and beam control in laser systems and optical platforms. (read more)

CeNing Optics Co., Ltd. - Glan-Taylor Polarizers for Laser Systems

Designed for precision optical systems, Glan-Taylor Polarizers deliver high extinction ratios up to 10⁶:1, wide wavelength coverage, and stable polarization performance. (read more)

CeNing Optics Co., Ltd. - Sapphire Optical Windows from China

High-durability sapphire optical windows with excellent transmission, high surface quality, and strong environmental resistance for laser, infrared, and precision optical systems. (read more)

CeNing Optics Co., Ltd. - Rhomboid Prisms

Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism. (read more)

CeNing Optics Co., Ltd. - True Zero Order Waveplates

Material Quartz
Dimension tolerance ±0.1mm
Parallelism 1 arc sec
Surface quality 20-10 S/D
Wavefront distortion λ/8@632.8nm (read more)

CeNing Optics Co., Ltd. - Custom N-BK7 Windows for Imaging and Inspection

CeNing Optics' N-BK7 windows offer uniform transmission across the visible and near-infrared down to 350 nm, with ±0.1 mm dimensional and thickness tolerances, 40-20 surface quality, λ/4 flatness, and 3 arcmin parallelism. Suited to imaging and machine vision systems, with custom sizes and specifications available. (read more)

CeNing Optics Co., Ltd. - Sapphire Windows for Imaging & Machine Vision

CeNing Optics' sapphire windows are parallel-surface optical windows that let light pass between environments without letting them mix. Tight ±0.1 mm dimensional and thickness tolerances, 80-50 surface quality, and 3 arcmin parallelism suit industrial inspection, machine vision, camera modules, and microscopy equipment, with customized designs available. (read more)

CeNing Optics Co., Ltd. - Precision Cylindrical Plano-Concave Lenses

CeNing Optics manufactures precision cylindrical plano-concave lenses with N-BK7 optical glass, tight tolerances, and reliable optical performance for laser systems, industrial imaging, and scientific optical research. (read more)

CeNing Optics Co., Ltd. - Precision Penta Prisms for Beam Deviation

Cening Optics manufactures precision penta prisms with stable 90° beam deviation, high optical accuracy, and customized coatings for laser systems, imaging equipment, and scientific optical applications. (read more)

CeNing Optics Co., Ltd. - Custom Glan-Thompson Polarizer Manufacturing

Cening Optics manufactures custom Glan-Thompson polarizers using calcite prisms, delivering a high extinction ratio of 5×10⁵:1 and a 14–16° field angle for optical systems requiring high polarization purity and a large field of view. (read more)

CeNing Optics Co., Ltd. - Glan-Taylor Polarizer Prism

High-extinction Glan-Taylor polarizer prism with wide wavelength range and high laser damage threshold for spectroscopy, laser systems, and precision optical applications. (read more)

CeNing Optics Co., Ltd. - Precision Wedge Prisms for Laser Systems

Manufactured with tight wedge angle control and high optical precision, Cening Optics wedge prisms provide reliable beam deviation and beam steering for laser systems, imaging & machine vision systems, laser marking, material processing, and medical laser applications. (read more)