Announcements

Hypersen Technologies Co., Ltd. has promoted these products / services:

Hypersen Technologies Co., Ltd. - New Point Spectral Confocal Sensor CF6000 Launched

The Hypersen all-new Point Spectral Confocal Sensor CF6000 is officially launched! It features a more compact size, lighter weight and better heat dissipation, with upgraded sampling frame rate and enhanced signal strength. Building on the strengths of the previous generation, it has been fully optimized for even more reliable performance. (read more)

Hypersen Technologies Co., Ltd. - 3D LiDAR: Safe Work Zone Protection Solutions

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. (read more)

Hypersen Technologies Co., Ltd. - High-Precision 6-Axis Force Sensing for Robots

Hypersen's HPS-FT080-60 6-axis force/torque sensor measures force and torque across all three spatial axes with a 24-bit ADC, high SNR digital output, and up to 2700Hz data rate. Low zero drift and cross-axis effect ensure stable readings, with Ethernet, EtherCAT, RS-485, and analog interfaces for industrial and collaborative robots. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis Force-Torque Sensing for Robotic Control

Hypersen’s HPS-FT080-60 six-axis force/torque sensor measures forces along and torques about the X, Y, and Z axes. Featuring a 24-bit ADC, high-SNR digital output, and a data output rate up to 2200 Hz, it provides feedback for robotic force control. Low drift and cross-axis interference support stable measurements, with Ethernet, EtherCAT, RS-485, and analog output options. (read more)

Hypersen Technologies Co., Ltd. - 3D Line Confocal Sensor for Transparent Surfaces

HPS-LCF4000 is a compact high-precision 3D line confocal sensor for transparent and specular surfaces. It achieves 0.04µm Z repeatability, 2048 points per profile and scan rates up to 35,000 lines/sec. Chromatic line confocal technology outperforms laser triangulation on shiny parts. SDK and software are supplied for easy integration, ideal for inline measurement in limited mountin... (read more)

Hypersen Technologies Co., Ltd. - 3D LiDAR Sensor: Robots’ Eyes for Smart Navigation

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. (read more)

Hypersen Technologies Co., Ltd. - 3D LiDAR Solutions for Reliable Work Zone Safety

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. (read more)

Hypersen Technologies Co., Ltd. - Heavy-Duty Robot Force/Torque Sensors

The Hypersen HPS-FT120 high-capacity 6-axis force/torque sensor delivers accurate multi-axis measurement, high overload protection, and high-speed digital communication for heavy-duty robots, industrial automation, and intelligent manufacturing systems. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis Force/Torque Sensing for Robot Control

Hypersen’s HPS-FT080-20 six-axis force/torque sensor measures forces along and torques about the X, Y, and Z axes. Featuring a 24-bit ADC, high-SNR digital output, and a data output rate up to 2700 Hz, it provides feedback for robotic force control. Low drift and cross-axis interference support stable measurements, with Ethernet, EtherCAT, RS-485, and analog output options. (read more)

Hypersen Technologies Co., Ltd. - 3D Confocal Sensors for Precision Inspection

Hypersen provides 3D line confocal sensors with nanometer-level precision, ultra-fast scanning, and advanced inspection capability for transparent, mirrored, and highly reflective materials. (read more)

Hypersen Technologies Co., Ltd. - Hypersen 3D LiDAR for Safety Protection

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. (read more)

Hypersen Technologies Co., Ltd. - 6-axis F/T Sensors for Coffee Cooking Robotics

​Hypersen 6-axis force torque sensor uses strain gauge tech, integrating high-sensitivity strain gauges into a robust elastomer. Under external force/torque, deformation is converted to electrical signals; algorithms then calculate 3D forces (Fx, Fy, Fz) and torques (Tx, Ty, Tz), enabling high-precision sensing (0.1% FS) to support coffee robots' "delicate operations". (read more)

Hypersen Technologies Co., Ltd. - Now Available: CF6000 Point Confocal Sensor

The Hypersen all-new Point Spectral Confocal Sensor CF6000 is officially launched! It features a more compact size, lighter weight and better heat dissipation, with upgraded sampling frame rate and enhanced signal strength. Building on the strengths of the previous generation, it has been fully optimized for even more reliable performance. (read more)

Hypersen Technologies Co., Ltd. - Laser Sensors for industrial positioning

Laser Cross-Beam Sensor HPS-LCB02 is a high-precision industrial positioning sensor. It enables 2D absolute position correction and zero-point reset within the sensor plane, boasting excellent impact resistance and durability. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis Force Sensor, 350% Overload Capacity

Hypersen's HPS-FT080-80 6-axis force/torque sensor measures force and torque across all three spatial axes with a 24-bit ADC, high SNR digital output, and up to 2700Hz data rate. Low zero drift and cross-axis effect ensure stable readings, with Ethernet, EtherCAT, RS-485, and analog interfaces for heavier-load industrial and collaborative robots. (read more)

Hypersen Technologies Co., Ltd. - Chromatic Confocal Sensors for Inspection

Hypersen HPS-CF6000 chromatic confocal controller enables high-speed precision inspection on curved, uneven, and rough surfaces for semiconductor, automation, and manufacturing applications. (read more)

Hypersen Technologies Co., Ltd. - Chromatic Confocal Sensor for Glass Measurement

Hypersen point chromatic confocal sensor enables non‑contact, high‑precision measurement of glass thickness, flatness and surface profile. Ideal for automotive, optical and display glass inline inspection with stable performance on transparent surfaces. (read more)

Hypersen Technologies Co., Ltd. - Miniature 6-Axis F/T Sensor for Desktop Robots

HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications. (read more)

Hypersen Technologies Co., Ltd. - 76° FOV 3D LiDAR for Industrial Sensing

Hypersen HPS-3D160 Pro is a compact solid-state 3D LiDAR combining a 76° × 32° field of view, ±2cm precision, 80,000 Lux strong-light performance, multi-mode HDR, and IP67 protection for industrial 3D sensing. (read more)

Hypersen Technologies Co., Ltd. - Laser Sensor for industrial positioning

HPS-TCP series is a high-precision optical calibration sensor for industrial positioning.It can achieve absolute position correction and zero reset along two dimensions in the sensor plane,and has good impact resistance and durability.It is widely used in scenarios such as dispensing needle positioning,CNC tool positioning,etc. (read more)

Hypersen Technologies Co., Ltd. - Compact 6-Axis Force Torque Sensor

The HPS-FT025 measures force and torque across all three XYZ spatial axes in a compact 28 g design, providing precise force feedback without adding significant size or weight to robotic systems. (read more)

Hypersen Technologies Co., Ltd. - 3D LiDAR?Worksite Safety & Protection Solutions

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. (read more)

Hypersen Technologies Co., Ltd. - Confocal Sensors for Transparent Material Testing

Chromatic confocal sensors uniquely solve the measurement pain points of transparent and semi-transparent materials. Featuring wavelength dispersion and coaxial optical design, they accurately detect the thickness, flatness and defects of glass, adhesive glue, optical films and transparent coatings without reflection interference, outperforming traditional laser and vision sensors. (read more)

Hypersen Technologies Co., Ltd. - Point Confocal Sensors for Industrial Inspection

Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads. (read more)

Hypersen Technologies Co., Ltd. - Chromatic Confocal Sensor for Transparent Adhesive

Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that delivers high-speed and accurate thickness measurement for transparent adhesive layers. It performs stably on different types of transparent glue. The whole sensor system consists of a sensor controller and one or more sensor heads. (read more)

Hypersen Technologies Co., Ltd. - 3D Line Confocal Sensor for Reflective Surfaces

Hypersen's HPS-LCF 4000 3D line confocal sensor inspects transparent, mirrored, and highly reflective materials with 0.04µm Z-axis repeatability, 2048 data points per profile, and scanning up to 35,000 lines/sec. Complete SDK and software support included. Ideal for high-precision 3D surface inspection where conventional optical sensors struggle. (read more)

Hypersen Technologies Co., Ltd. - Force/Torque Sensors for Coffee Cooking Robotics

Hypersen 6-axis force torque sensor uses strain gauge tech, integrating high-sensitivity strain gauges into a robust elastomer. Under external force/torque, deformation is converted to electrical signals; algorithms then calculate 3D forces (Fx, Fy, Fz) and torques (Tx, Ty, Tz), enabling high-precision sensing (0.1% FS) to support coffee robots' "delicate operations". (read more)

Hypersen Technologies Co., Ltd. - Hypersen Force/Torque Sensors for Cobots

The Hypersen 6-Axis Force/Torque Sensor system measures all six components of force and torque. It is applicable to industrial robots and cobots, supporting precision assembly, as well as pick-and-place operations for 3C products and automotive components. (read more)

Hypersen Technologies Co., Ltd. - Mini 6-Axis F/T Sensor for Desktop Robots

HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications. (read more)

Hypersen Technologies Co., Ltd. - HPS-3D LiDAR: AGV’s Obstacle & Safety Guardian

For AGVs, accurate obstacle avoidance is key to safe operations—and HPS-3D LiDAR is its core support. With an optimized lighting system and low-distortion infrared lens, it detects up to 8m on 90%-reflectivity white targets. It even spots tiny path obstacles (e.g., scattered parts, shelf edges), eliminating collision risks at the source. (read more)

Hypersen Technologies Co., Ltd. - Precision Force Control for Collaborative Robots

Hypersen introduces the compact six-axis force/torque sensors designed to bring precise force control to collaborative robots. Measuring Fx, Fy, Fz, Mx, My and Mz, it helps cobots perform polishing, grinding, assembly, insertion, testing and inspection tasks with stable contact feedback and flexible integration options. (read more)

Hypersen Technologies Co., Ltd. - Precision Laser Calibration Sensor Manufacturing

Hypersen provides precision laser calibration sensors with high repeatability, fast response, and reliable positioning performance for industrial automation, robotics, and precision equipment calibration applications. (read more)

Hypersen Technologies Co., Ltd. - High-Speed Digital 6-Axis Force Torque Sensors

The Hypersen HPS-FT080-20 digital 6-axis force torque sensor delivers high-speed data acquisition, precise multi-axis measurement, and industrial communication interfaces for robotics, automation, and intelligent manufacturing. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis Force Torque Sensor for Robot Force Control

The Hypersen HPS-FT060E 6-axis force torque sensor delivers high-precision force and torque measurement with high-speed digital output, enabling accurate force control for industrial robots, collaborative robots, and intelligent automation systems. (read more)

Hypersen Technologies Co., Ltd. - 3D LiDAR: Safe Work Area Protection Solutions

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. (read more)

Hypersen Technologies Co., Ltd. - Hypersen 3D LiDAR: AGV & Robot Navigation

For AGVs, accurate obstacle avoidance is key to safe operations-and HPS-3D LiDAR is its core support. With an optimized lighting system and low-distortion infrared lens, it detects up to 8m on 90%-reflectivity white targets. It even spots tiny path obstacles (e.g., scattered parts, shelf edges), eliminating collision risks at the source. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis Force Torque Sensor for Medical industry

Hypersen HPS -FT series sensors are high-performance digital six-axis force torque sensors that accurately measure the force and torque on the three spatial coordinate axes of X, Y, and Z. The sensor can be applied in robots and cobots for precision assembly & polishing, and robot hand guiding. In addition, it can be used in medical robots. (read more)

Hypersen Technologies Co., Ltd. - Six-Axis Force Sensing for Compact Robotics

Hypersen HPS-FT025 combines 28 g compact design, six-axis force/torque measurement, up to 2700 Hz output, and multi-interface integration for compact robotics and precision automation. (read more)

Hypersen Technologies Co., Ltd. - HPS-CFLV016: Compact Sensor for High-Temp & Vacuum

Hypersen launches the new HPS‑CFLV016 series chromatic confocal sensor heads, designed for high-precision inspection in complex working conditions. Compact and high‑temperature resistant, it enables 90° rotatable measurement for high‑precision inspection of small hole inner walls and operates reliably in vacuum environments. (read more)

Hypersen Technologies Co., Ltd. - Laser sensor for Dispenser Needle Positioning

Laser Cross-Beam Sensor HPS-LCB02 is a high-precision industrial positioning sensor. It enables 2D absolute position correction and zero-point reset within the sensor plane, boasting excellent impact resistance and durability. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis F/T Sensor for cobot end force control

Hypersen HPS-FT Series 6-Axis Force/Torque Sensor enables real-time measurement of force and torque on X, Y and Z axes. Optimized for cobot end-effector force control, it also fits industrial robots, ideal for precision assembly, and pick-and-place tasks of 3C and automotive parts. (read more)

Hypersen Technologies Co., Ltd. - Cobot-Compatible 6-Axis Force Torque Sensor

Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) enables real-time measurement of force and torque values across the X, Y, and Z axes. It is applicable to industrial robots and cobots, supporting precision assembly, as well as pick-and-place operations for 3C products and automotive components. (read more)

Hypersen Technologies Co., Ltd. - Laser Cross Beam Sensor for industrial positioning

It is a high-precision optical calibration sensor. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane, and has good impact resistance and durability. It can be applied in Automotive/ Logistics industry. (read more)

Hypersen Technologies Co., Ltd. - Non-contact sensor for step height measurement

Chromatic Confocal Sensor is a non-contact displacement sensor that measure object’s distance, surface height and displacement. It’s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts. The whole sensor system consists of a sensor controller and one or more sensor heads. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis Force/Torque (F/T) Sensors for Cobots

Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embedded temperature compensation algorithm highly reduces the temperature drift. (read more)

Hypersen Technologies Co., Ltd. - 3D LiDAR: Work Area Safety & Protection Solutions

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. (read more)

Hypersen Technologies Co., Ltd. - Laser Cross Beam Sensor for CNC Precision

This high-precision optical calibration sensor ensures absolute position correction and zero reset along two dimensions. With ultra-small light spots, 0.01mm repeatability, and strong light resistance, it is ideal for CNC tool positioning and dispensing tip alignment. (read more)

Hypersen Technologies Co., Ltd. - 6-Axis Force Sensors in Collaborative Robots

6-axis force sensors redefine collaborative robot performance! With high-precision force and torque detection, they ensure safe human-robot collaboration and precision assembly. Their high sensitivity and rapid response drive intelligent upgrades across 3C, automotive, and medical industries. (read more)

Hypersen Technologies Co., Ltd. - ToF Ranging Sensor for Obstacle Avoidance

ToF ranging sensor is a new generation of time-of-flight (ToF) infrared ranging sensor equipped with optimized transmitting and receiving optical lenses. Designed for high-precision, long-distance measurements, it can detect obstacles up to 40 meters away. (read more)

Hypersen Technologies Co., Ltd. - Chromatic confocal sensor for film measurement

Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of transparent materials in high speed, such as glass and film. The whole sensor system consists of a sensor controller and one or more sensor heads. (read more)