Announcements

Imao-Fixtureworks has promoted these products / services:

Imao-Fixtureworks - Super-compact clamps for the tightest spaces

Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. (read more)

Imao-Fixtureworks - Efficient clamping and unclamping — with no tools!

One-Touch Workholding Clamps and Supports

Easy and efficient clamping and unclamping — with no tools! (read more)

Imao-Fixtureworks - Quick Change Flex Clamping Locators

One-Touch no-tool solution for fast and accurate fixture changes (read more)

Imao-Fixtureworks - Highly precise 1/4 turn Flex locator clamps

Highly precise 0.003 mm repeatability. 674 lbs clamping force. Easy 1/4-turn tooless operation. (read more)

Imao-Fixtureworks - One-Touch clamping & fastening — No tools needed

Ideal for quick changeover applications. Many styles including quarter-turn, button-push, retractable, low-profile, heavy-duty and more. (read more)

Imao-Fixtureworks - Expanded Line of Pneumatic Shaft Locking Clamps

Perfect for quick change applications, pneumatic shaft clamp main features include:

  • Spring clamping for positive locking and air for unclamping.
  • Remote and multiple-unit capability for efficient, out-of-reach operation.
  • Fits shaft diameters from 8 mm to 30 mm.
  • Compact and heavy-duty versions available to ma...
(read more)
Imao-Fixtureworks - Our latest super-compact clamping fasteners

Provide positive locking in quick change applications where there is frequent insertion and removal of a fastener. They allow for consistent fastening force, eliminating the chance for under or over tightening by the operator. (read more)

Imao-Fixtureworks - Compact Self-Centering Vises for 5-Axis Machining

Center-moving jaws provide stable workpiece centering settings. Ideal for 5-axis machining. (read more)

Imao-Fixtureworks - Clamp on the diameter of any irregular workpiece

OD Holding Clamps with a machinable jaw are perfect for irregular-shaped workpieces. This simple workholding solution eliminates the need for custom fixtures. (read more)

Imao-Fixtureworks - No Tool Interface in Top Surface Machining

Our side and edge clamps grip the side of a workpiece to keep the top face free of obstructions on fixtures. Strong downward clamping forces prevent the workpiece from lifting. (read more)

Imao-Fixtureworks - Prevent Vibration & Improve Machining Accuracy

Lock the support plunger just by tightening the screw,turning the handle or applying compressed air. (read more)

Imao-Fixtureworks - Expanded Pneumatic Shaft Clamp Options!
  • New low-pressure version for the compact shaft clamps.
  • New sensor mounting option for the heavy-duty shaft clamps.
(read more)
Imao-Fixtureworks - Pneumatic Shaft Locking Clamps

Pneumatic Shaft Locking for Automated Machine Changeover (read more)

Imao-Fixtureworks - Tool-less One-Touch Clamps

Reduce Setup Time, Increase Productivity with Tool-less One-Touch Clamps (read more)

Imao-Fixtureworks - Pneumatic clamps for automation applications

Pneumatic clamps are ideal for automation applications and repetitive operations. These air-assisted components slash set-up time in multi-parts holding and frequent changeover of machinery and fixtures. (read more)

Imao-Fixtureworks - Pneumatic Zero Point Clamping Devices

IMAO Fixtureworks' Flex Locators is a zero point pneumatic clamping system that provides quick change of fixtures or tools within 0.003 mm accuracy. Pneumatic clamp and quick locating eliminates setup time for frequent changeover of fixtures, plates and tooling on automation machinery. (read more)

Imao-Fixtureworks - Automated Fasteners for Instant Clamping

Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. (read more)

Imao-Fixtureworks - One-Touch Sliding Locks slash setup time

One-Touch Sliding Locks slash setup time in a wide variety of applications. (read more)

Imao-Fixtureworks - Torque Limiting Knobs - Easy, secure tightening

Adjustable Torque Limiting Knobs & Handles - Torque Limiters
Adjustable torque handles provide tightening with steady torque to prevent overtightening. (read more)

Imao-Fixtureworks - Eliminate the chance of over or under tightening

Achieve Constant Tightening Force with Torque Limiting Knobs & Handles (read more)

Imao-Fixtureworks - One-Touch Clamps Evolution

New in the One-Touch Clamp line, Stablelock clamps offer enhanced options with greater stability and reliability, with easy One-Touch operation. (read more)

Imao-Fixtureworks - New! Flat Compact Hex Quarter-turn Clamps
  • Perfect for tight spaces with an even smaller size
  • Flat design with no protruding knobs or body components - ideal for applications in limited spaces

● A simple quarter-turn with a hex wrench delivers effective clamping with a force of 60N (read more)

Imao-Fixtureworks - Floating Receptacles
  • Extend the tolerance range for hole spacing up to 1 mm on either side and ensure secure mounting
  • Useful where standard hole spacing on an assembled base is not possible
  • Useful where variations are expected, such as welded bases and profile assemblies
(read more)
Imao-Fixtureworks - Compensate for mounting misalignments

One-Touch Fastener Solutions (read more)

Imao-Fixtureworks - Fast, precise positioning with quick fasteners

Experience fast, precise positioning with quick fasteners that lock securely in seconds. Designed for efficiency and ease of use. (read more)

Imao-Fixtureworks - Five-Axis clamping with no tool interference

The modular pull clamping system is a work-holding system for five-axis machining with precise locating repeatability of five microns. Locate and clamp quickly with this low-profile module/clamping screw system. (read more)

Imao-Fixtureworks - ADJUSTABLE CLAMPING HANDLES & LEVERS

CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. (read more)

Imao-Fixtureworks - CLAMP ON ANY IRREGULAR SHAPE.

Eliminate the need for custom fixtures
Simple, secure O.D. clamping solutions save time (read more)

Imao-Fixtureworks - Customizable jaws to fit your workpiece

OD Holding Clamps with a machinable jaw are perfect for irregular-shaped workpieces. This simple workholding solution eliminates the need for custom fixtures. (read more)

Imao-Fixtureworks - Compact design for clamping in limited spaces

Compact design for multiple clamping in limited space (read more)

Imao-Fixtureworks - Receptacle for QCSJS Heavy Duty Shaft Mount

These receptacles are used with QCSJS-series heavy duty shaft-mount fasteners. The body is made from 1045 steel with a nickel-plated finish. (read more)

Imao-Fixtureworks - Retractable Quarter-Turn Ball-lock Fasteners

IMAO Fixtureworks expands its One-Touch Fastener line to include a new Retractable type of fastener. The QCWEA retractable knob-locking fastener locks and unlocks with a simple quarter turn of the knob and features a retractable shaft that raises out of the way when the knob is turned to the "OFF" position. (read more)

Imao-Fixtureworks - 5-Axis Modular Clamping System

Compact, modular and versatile, the 5-Axis Modular Clamp System offers precise clamping without tool interference. (read more)

Imao-Fixtureworks - Quick Release Clamps and Ball Lock Fasteners

Secure clamping with cam-locking and ball-locking mechanisms, no tools needed! Simply give the knob a quarter turn or release the button to lock the fastener. (read more)

Imao-Fixtureworks - This quick clamping solution reduces setup time

Easy, tool-less locking for slide and angle adjustment
With a simple 90-degree turn of the handle, push lock clamps lock securely onto flat bars, round shafts and linear rails. A visible indicator line and noticeable locking "click" provides secure, error-free operation. This quick clamping solution reduces setup time and increases productivity. New heavy-duty... (read more)

Imao-Fixtureworks - Heavy Duty Ball-Lock Fasteners.

Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched performance. (read more)

Imao-Fixtureworks - One-touch fasteners, ideal for quick-changeovers

The best thing since nuts and bolts — One-Touch Fasteners provide secure, reliable clamping at the turn of a handle or push of a button. Lock and unlock fixture plates, panels, machine components and more. No need for tools! (read more)

Imao-Fixtureworks - Introducing our new Heavy Duty Sliding Locks

Introducing our new Heavy Duty Sliding Locks—clamp, secure, done. Effortless locking with a 120° turn, perfect for bars, shafts, and rails. Precision and power in one sleek design. (read more)

Imao-Fixtureworks - NEW CLAMPING FASTENER WITH RECESSED KNOB AND BODY!

The innovative flat design ensure no interference. Ideal for use in limited spaces. (read more)

Imao-Fixtureworks - NEW RETRACTABLE QUARTER-TURN BALL-LOCK FASTENERS

Ideal for slide and door applications. No interference! (read more)

Imao-Fixtureworks - ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES

Conventional knob causes over / under tightening and unstable tightening depending on worker.

IMAO's Torque Limiting Knobs can be solution! Tightening end is easy to feel with sound and click. After a male worker tightens,a female worker can loosen the knob easily. Anybody can tighten the knob perfectly!

IMAO's Torque Limiting Knobs provide perfect ti... (read more)

Imao-Fixtureworks - Adjustable Torque Limiting Handles

Take control of your tightening process with our adjustable torque handles and knobs! Say goodbye to damaging overtightening or rattling due to insufficient torque. (read more)

Imao-Fixtureworks - MODULAR PULL CLAMPING SYSTEM - NEW LARGER MODULE!

The new CP150-20100 module provides a higher clamping force for large workpieces and molds. (read more)

Imao-Fixtureworks - Effortless machining capabilities with our jaws

Elevate your machining capabilities effortlessly with our jaw set! Compatible with TG GripSerts workholding grippers and Snap-in parallels, it seamlessly integrates with your Kurt 6” vise.

Upgrade your setup now! (read more)

Imao-Fixtureworks - Eliminate cumbersome nut-and-bolt assembly

Stripped threads. Misaligned plates. Missing tools. Operator fatigue. Old nut-and-bolt assembly is cumbersome and slow for clamping and fastening. (read more)

Imao-Fixtureworks - QCWES heavy-duty ball-locking fasteners

These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They feature excellent clamping strength up to 450 lbs. (read more)

Imao-Fixtureworks - See what's new with One-Touch Fasteners!

Ideal for quick changeover applications and frequent disassembly. Secure, reliable clamping up to 450 lbs - with no tools needed. (read more)