Announcements

Konica Minolta Sensing Americas, Inc. has promoted these products / services:

Konica Minolta Sensing Americas, Inc. - XR Lens Display Testing/Replicating the Human Eye

Today's AR/VR/MR (collectively XR) developers and manufacturers are working with a wide array of devices such as headsets, helmets, gogles, and smart glasses. (read more)

Konica Minolta Sensing Americas, Inc. - The Future of Color Measurement

Spectrophotometer CM-3700A Plus: Discover the Future of Color Measurement with Konica Minolta Sensing (read more)

Konica Minolta Sensing Americas, Inc. - Display Color Analyzer with ultra-low luminance

The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range from ultra-low to high luminance, providing a broader range of measurement accuracy and repeatability than its predecessor. (read more)

Konica Minolta Sensing Americas, Inc. - NEW Spectrophotometer Precisely Evaluate Color

NEW Spectrophotometer CM-3700A Plus - Improved funcionality and better workflow. Expanding on the performance and reliability of its predecessor, the benchtop Spectrophotometer CM-3700A Plus is an advanced measurement instrument designed to precisely evaluate the color and appearance of opaque, transparent, translucent, and fluorescent samples. (read more)

Konica Minolta Sensing Americas, Inc. - Reduce the need for manual inspection processes

A trio of hyperspectral imaging cameras built for industrial machine vision. The use of Specim FX Hyperspectral Cameras on your production line allows you to reduce the need for manual inspection processes, this will lead to reduce labor costs and allow your experienced staff to effectively use their time on other tasks. (read more)

Konica Minolta Sensing Americas, Inc. - Spectrophotometer for small or curved surfaces

A vertical portable spectrophotometer designed to be simple to configure and use. It has an electronic viewfinder for easy positioning and is excellent for measuring small samples and curved surfaces. It is ergonomically designed (read more)

Konica Minolta Sensing Americas, Inc. - CM-17d Spectrophotometer

The CM-17d is a vertical portable spectrophotometer designed to be simple to configure and use. It has an electronic viewfinder for easy positioning and is excellent for measuring small samples and curved surfaces. It is ergonomically designed to be easy to grip and is designed to be used in various measurement scenarios, including one-handed work (read more)

Konica Minolta Sensing Americas, Inc. - Konica Minolta Sensing-Lighting Industry Solutions

Konica Minolta Sensing provides color and light solutions for the lighting industry in R&D, design, production, QA/QC, installation and field verification. (read more)

Konica Minolta Sensing Americas, Inc. - Instrument Systems Display Measurement

Instrument Systems brings you a selection of exciting turnkey systems for use in evaluating display characteristics. It allows for the easy measurement of different spot sizes due to the variety of interchangeable lenses (read more)

Konica Minolta Sensing Americas, Inc. - Why our Light Meters are Superior

When choosing an instrument, choose one with world class service and support. Read blog and see the superiority of Konica Minolta Sensing's Light Meters.

https://sensing.konicaminolta.us/us/blog/why-are-konica-minolta-sensings-light-meters-superior/ (read more)

Konica Minolta Sensing Americas, Inc. - lightweight & compact luminance colorimeter

The CS-160 is a lightweight, compact and battery powered luminance and tristimulus colorimeter for the measurement of a wide range of luminance conditions and non-contact measurement of color. The CS-160 luminance and color meter allows luminance and chromaticity to be measured remotely with an acceptance angle of 1/3° for small light-emitting surfaces. (read more)

Konica Minolta Sensing Americas, Inc. - Highest Accuracy Luminance Meter

The LS-150 Luminance Meter (successor to the LS-100) is a highly accurate luminance meter that uses a designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate well with visual evaluation (read more)

Konica Minolta Sensing Americas, Inc. - CA-410 for Display Calibration

The CA-410 is the next step in this analytic technology. The enhanced accuracy of the XYZ filters, the CA-410 pushed its spectral sensitivity even closer to the color-matching functions defined by CIE in 1931. The accuracy of chromaticity measurements has been further improved by calibrating the analyzer with reference that replicates the optical spectrum of current displays. Users can m... (read more)

Konica Minolta Sensing Americas, Inc. - Higher Accuracy for Luminous Color Measurement

The CAS 140D spectroradiometer offers higher accuracy for luminous color measurement, suitable for meeting national and international vehicle regulations of state-of-the-art LED headlamps, brake lamps and signal sources. (read more)

Konica Minolta Sensing Americas, Inc. - Need a cost-effective illuminance meter?

The CL-70F CRI Illuminance Meter is an entry-level solution for the measurement and evaluation of the illuminance, color temperature, and color rendering index (CRI) of various illumination sources such as LEDs and fluorescent lamps. It is most commonly used (read more)

Konica Minolta Sensing Americas, Inc. - Konica Minolta Sensing’s CA-2500 2D color analyzer

As major manufacturers investigate the possibilities of MicroLED technology, luminance efficiency issues come to question. The need for instruments and tools to accurately measure photometric brightness and color is a must. Konica Minolta Sensing’s CA-2500 2D color analyzer series is ideal for measuring the distribution of luminance and chromaticity on smart phones. Read our Februa... (read more)

Konica Minolta Sensing Americas, Inc. - The illuminance meter of choice.

When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of measurements. You can easily compare illuminance values and have them shown either in a percentage or a difference value. (read more)

Using LED Calibration Standards, the ACS-570 series are available in several models from UV-C to IR and are calibrated to luminous flux and luminous intensity or Averaged LED Intensity. Learn more.
https://sensing.konicaminolta.us/us/technologies/uv-led-measurement/ (read more)

Konica Minolta Sensing Americas, Inc. - Spectrophotometer CM-26dG

The Spectrophotometer CM-26dG is a Close Tolerance (CT) grade instruments developed for digital color data management. With tight inter-instrument agreement (IIA) and high repeatability, it is ideal for evaluating the color and gloss of parts within automotive interior and smartphones/tablets exterior. (read more)

Konica Minolta Sensing Americas, Inc. - The new CM-26d Portable Sphere Spectrophotometer

Announcing the launch of the new CM-26d portable sphere spectrophotometer, a Laboratory Grade Instrument in a Portable Device created for high-precision color measurement from Konica Minolta Sensing Americas, Inc. Increase efficiency, reduce manpower and enable digital color data management across your globalized supply chain with Konica Minolta Sensing Americas' CM-26d. (read more)

Konica Minolta Sensing Americas, Inc. - CM-M6 Multi-Angle Spectrophotometer

The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints. It uses a new, patented double-path illumination system with directed 45° illumination and 6-angle observation (-15°/15°/25°/45°/75°/110° aspecular) from two sides to accurately measure painted parts at the automotive prod... (read more)

Konica Minolta Sensing Americas, Inc. - detect extremely low luminance

The CS-2000 Spectroradiometer enables accurate luminance and chromaticity measurements of various optical devices and features the world’s top level capability to detect extremely low luminance levels of 0.003 cd/m2. It is easy to operate with a color LCD screen and a simple operation panel. (read more)

Konica Minolta Sensing Americas, Inc. - CR-410 Chroma Meter - Colorimeter

The CR-410 Chroma Meter is built to measure the color of samples with texture, uneven surface conditions, or a lot of color variation. Through standard or customized evaluation formulas, this reliable colorimeter is used to average the color of a sample or batch with variation in appearance, identify differences in color between samples, and provide pass/fail assessments to immedi... (read more)

Konica Minolta Sensing Americas, Inc. - Compact, Lightweight Chroma Meter

The Chroma Meter CL-200A is a compact, lightweight, handheld instrument for measuring the color and illuminance of light sources, including LED and EL light sources. The results are displayed in terms of tristimulus values, illuminance, chromaticity, dominant wavelength, excitation purity, correlated color temperature, and difference values from a target. (read more)

Konica Minolta Sensing Americas, Inc. - CS-200 Color and Luminance Meter

The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation. (read more)

Konica Minolta Sensing Americas, Inc. - T-10A and T10MA Illuminance Meters

An easy-to-use handheld illuminance meter capable of measuring intermittent light sources. It's the ideal instrument for when you need to evaluate the illumination of light hitting a specific location or perform lux measurements. The illumination and average values of measurements quickly display on the LCD screen, allowing you to compare illuminance values as a difference or percentage... (read more)

Konica Minolta Sensing Americas, Inc. - CM-5 Spectrophotometer - Bench-top

The CM-5 Spectrophotometer is built to measure the color and appearance of opaque, transparent, and translucent samples small to large in size. Its versatility and advanced capabilities, including automatic calibration and industry-specific formulas, are ideal for measuring the color and appearance of solids, liquids, pastes, powders, pills, and granules to meet application needs... (read more)

Konica Minolta Sensing Americas, Inc. - CL-500A Illuminance Spectrophotometer

The CL-500A is a lightweight, compact illuminance spectrophotometer used for spectral evaluation of light sources including next-generation lamps such as LEDs, OLEDs and EL illumination. The advanced sensor measures CRI (Color Rendering Index), illuminance, chromaticity, color temperature and spectral power distribution of virtually any light source. (read more)