Announcements

Links-Japan, LLC has promoted these products / services:

Links-Japan, LLC - Struggling with Heavy Die Movement & Positioning?

How Air-Operated Ball Lifters Can Help

Common Challenges in Heavy Die Handling and Positioning

Moving and positioning heavy dies in manufacturing facilities can be challenging, particularly when space is limited. Engineers and operators often face problems such as:

  • Moving heavy dies requires considerable force.
  • Precise positioning involves repea...
(read more)
Links-Japan, LLC - How Does a Floating Centering Unit Work?

Unlike conventional fixed supports, ATEC’s PVXM Centering Unit features a top plate that can slide horizontally in any direction through 360°.

When multiple centering units support a workpiece, an external positioning force causes the top plates to slide, allowing the workpiece to follow the equipment’s guiding mechanism.

Depending on the model, the PVXM Ser... (read more)

Links-Japan, LLC - Floating Units Correct Workpiece Misalignment

How Floating Centering Units Solve Workpiece Misalignment in Automated Manufacturing (read more)

Links-Japan, LLC - What Is NonBuren?

An Anti-Vibration Material That Outperforms Conventional Rubber

Vibration can be a serious challenge for machines, precision equipment, and industrial systems. Traditionally, machines and structures have often been made heavier and more rigid to help reduce vibration. However, as industries seek lower costs and more compact equipment designs, lighter and less rigid structures can... (read more)

Links-Japan, LLC - Eliminate Debris Traps in Ball Transfer Units

Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation.

With conventional ball transfer units, debris and water can easily accumulate around the supp... (read more)

Links-Japan, LLC - 360° Installation: More Ball Transfer Options

Ball transfer units are used to move workpieces smoothly in various directions through the rotation of the main ball. However, allowing a workpiece to move in any direction is not the same as allowing the ball transfer unit itself to be installed and operated in any orientation.

Planeveyor, the ball transfer unit developed by ATEC Co., Ltd., features an original spherical structur... (read more)

Links-Japan, LLC - Optimizing Ball Transfer Unit Performance

Ball transfer units are available in a wide variety of designs and specifications. However, one of the most important factors affecting their performance is the internal structure. Planeveyor, the ball transfer unit developed by ATEC Co., Ltd., features a unique spherical support structure (PAT.P) that fundamentally changes how loads are supported compared with conventional ball transfer... (read more)

Links-Japan, LLC - Are Conventional Vibration Isolators Enough?

Vibration Control for Precision Optical Equipment

The Growing Importance of Vibration Control in Precision Optical Equipment

As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher levels of measurement accuracy and positioning precision than ever before. As a result, the demand for effective vibration con... (read more)

Links-Japan, LLC - Spring-Cushioned Ball Transfer Units

Ball Transfer Unit -PV-C/PV-CF/PV-CAM/PV-BC series- Planeveyor Spring cushion embedded type

The Planeveyor Spring Cushion Series includes the PV-C, PV-CF, PV-CAM, and PV-BC models, designed for smooth material handling, die positioning, and mold exchange applications. Featuring an integrated spring cushion mechanism, the series helps absorb impact during loading and positio... (read more)

Links-Japan, LLC - Noise & Vibration Control in High-Speed Rail

How to Reduce Vibration and Noise in High-Speed Railway Vehicles
Practical Vibration and Noise Control Approaches for Modern Railway Applications

In railway vehicles, vibration and noise can directly affect passenger comfort. In high-speed rail systems especially, even relatively small vibrations may influence:

- Interior noise levels

- Passenger comfort

... (read more)

Links-Japan, LLC - Reduce Compressor Floor Vibration

How to Reduce Floor Vibration Caused by Industrial Compressors - A Practical Approach Without Major Equipment Modification

When large industrial compressors are operating inside factories, vibration-related problems can occur, such as:
- Floor vibration
- Transmission of vibration to nearby equipment
- Deterioration of the working environment
- Negative effects... (read more)

Links-Japan, LLC - Coating for Noise & Vibration Reduction

Vibration-Damping Paint / Spray Damping Material

NonBuren Coat – Vibration-Damping Paint / Spray-Type Damping Material

Paint-Type Damping Material Mixed with Base Agent and Hardener

NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)

Links-Japan, LLC - Simple Sheet, Serious Vibration Control

NonBuren Sheet NS – Anti-Vibration Sheet

Sheet Type That Can Be Cut to Any Size or Shape

"NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance.

It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-... (read more)

Links-Japan, LLC - Are your measurements unstable?

Why Nearby Equipment Can Affect Your Measurement Accuracy (And How to Stop It)

1. Are your measurements unstable? Have you ever experienced issues such as:
- Measurement results that vary each time
- Poor repeatability
- Results that change depending on the environment
In many cases, the cause is not the equipment itself. It is vibration coming from the surroun... (read more)

Links-Japan, LLC -  Why Standard Rubber Sheets Can Amplify Vibration

1. Why does vibration sometimes get worse even with rubber?
In some cases, vibration can actually become stronger even when rubber sheets are used for isolation. This does not necessarily mean that the material itself is poor. In many cases, the issue is caused by improper selection based on the application conditions. In this article, we explain why standard rubber sheets can somet... (read more)

Links-Japan, LLC - Anchorless Seismic Fixing for Industrial Equipment

Overview
In manufacturing facilities, industrial machines and precision equipment are often secured to the floor using anchor bolts as part of seismic protection measures. However, in environments where equipment layout changes frequently, anchor bolts can create several challenges. Drilling holes in the floor and removing anchors during relocation requires significant labor and can... (read more)

Links-Japan, LLC - Powerful Grip, Zero Damage

TACK GEL is a high-performance gel that offers excellent cushioning for shock protection and strong self-adhesive properties. (read more)

Links-Japan, LLC - High-Tack Gel for Superior Shock Control

TACK GEL is a high-performance gel that offers excellent cushioning for shock protection and strong self-adhesive properties. (read more)

Links-Japan, LLC - Seismic Protection Without Bolts or Drilling

Anchor-Free Seismic Fixation Suitable for Cleanroom Environment (read more)

Links-Japan, LLC - Secure Seismic Fixing for Clean Environments

— NonBuren Tack Gel —

NonBuren Tack Gel is a self-adhesive seismic fixation material designed to prevent equipment from overturning during earthquakes.
It allows equipment to be fixed directly to the floor without drilling or the use of anchor bolts. Because the formulation is free of plasticizers, it does not contaminate or stain floor surfaces, and removal after... (read more)

Links-Japan, LLC - Protect Precision Tools from Vibration

Vibration Isolation Table

Vibration Control for Optical Microscopes and Precision Balances

Using NonBuren, with its excellent vibration damping and shock absorption, we’ve achieved a level of vibration control that goes beyond conventional rubber. NonBuren can be placed directly under devices like optical microscopes and precision balances, and it's ready to use right... (read more)

Links-Japan, LLC - Powerful Vibration Isolation for Big Machines

Layered Type Designed for Anti-Vibration Use with Large Equipment

"NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment.

It is suitable for machines such as looms and large compressors.

Made to order (read more)

Links-Japan, LLC - Simple Vibration Isolation for Sensitive Devices

Sheet Type That Can Be Cut to Any Size or Shape

"NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance.

It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)

Links-Japan, LLC - NonBuren Mounts for Large Equipment Stability

Layered Type Designed for Anti-Vibration Use with Large Equipment

"NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment.

It is suitable for machines such as looms and large compressors.

Made to order (read more)

Links-Japan, LLC - Reduce Noise & Vibration with NonBuren NS

Sheet Type That Can Be Cut to Any Size or Shape

"NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance.

It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)

Links-Japan, LLC - Say Goodbye to Vibration Woes with NonBuren

Features of the NonBuren Anti-Vibration MountDesigned for Large Equipment

NonBuren Anti-Vibration Mount is a layered type developed specifically for vibration control in large Equipment.

Customizable to match the Equipment

Different types of NonBuren materials, each with a different natural frequency, are layered to match the vibration characteristics of the equipment. (read more)

Links-Japan, LLC - Vibration-Damping Paint / Spray Damping Material

NonBuren Coat – Vibration-Damping Paint / Spray-Type Damping Material

Paint-Type Damping Material Mixed with Base Agent and Hardener

NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener.
It can be applied like a coating to cover the source of noise or vibration.
※Made to order. (read more)

Links-Japan, LLC - Easy to Install! NonBuren Insulator Type

The “Round-Type NonBuren” is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It’s simple to use and suitable for various environments.

Features of Round-Type NonBuren Anti-Vibration MaterialSuitable for Various Weights

When used with four-point support, it can handle loads ranging from 2 kg to 1 to... (read more)

Links-Japan, LLC - Vibration Control for Optical Microscopes

Vibration Isolation Table

Vibration Control for Optical Microscopes and Precision Balances

Using NonBuren, with its excellent vibration damping and shock absorption, we’ve achieved a level of vibration control that goes beyond conventional rubber. NonBuren can be placed directly under devices like optical microscopes and precision balances, and it's ready to use right... (read more)

Links-Japan, LLC - NonBuren Anti-Vibration Mount

Layered Type Designed for Anti-Vibration Use with Large Equipment

"NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment.

It is suitable for machines such as looms and large compressors.

Made to order (read more)

Links-Japan, LLC - NonBuren Sheet NS – Anti-Vibration Sheet

Sheet Type That Can Be Cut to Any Size or Shape

"NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance.

It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)