Announcements
The T-Ray® 5000 product family allows state of the art terahertz measurements to be performed quickly and easily. The T-Gauge® Explosion Proof Thickness Measurement System (SCS500n) takes the robustness of the T-Ray® 5000 to a new level with the ability to operate in flammable atmospheres, such as
paint booths or coating facilities.
Luna’s HYPERION si255 is an industrial-grade fan-less interrogator for high-speed multipoint fiber optic sensing applications. Featuring both static and dynamic full-spectrum analysis, the si255 provides long-term, reliable and accurate measurements of nearly 1000 sensors on 16 parallel, 160 nm wide channels.
(read more)Luna's new optical strain rosettes simplify model validation
(read more)New Product: Ultra-Sensitive Tilt Measurements for Fiber Optic Sensing Systems
Luna has launched the os8100 optical tilt sensors, delivering rugged and multipoint tilt measurements to expand the capabilities of structural health monitoring systems based on fiber optic sensors.
(read more)The HYPERION Single Board Interrogator is a high-performance optical sensing instrument that offers unmatched ease of integration for OEM systems. A full suite of software tools typically only available to high-end instruments is among one of the many features of the HYPERION Single Board Interrogator.
(read more)Luna’s proven Optical Backscatter Reflectometer (OBR) technology provides advanced design, diagnostic and inspection capabilities to fiber-optic manufacturers, developers and installers by illustrating a map, in ultra-high resolution, of an optical link.
(read more)The os3100 is a spot-welded optical strain gage based on fiber Bragg grating (FBG) technology.
(read more)High-definition temperature mapping in challenging environments is easier than ever with the ODiSI 6000 Distributed Temperature Profiler. The ODiSI 6000 uses small flexible optical fiber to measure temperature profiles with very high spatial resolution so you don't miss your critical data locations.
(read more)LunaCare instrument support plans help your team maximize test and measurement productivity by taking advantage of Luna’s industry-leading technical expertise. From instrument set-up through data processing and analysis, LunaCare support plans will make everyday a productive day.
(read more)The T-Ray® 5000 Dual Channel Control Unit (TCU54nm) is the same size, shape and weight as our successful single channel unit (TCU52nm) but with the added benefit of being able to control two terahertz sensors enabling a wide variety of multi-sensor applications.
(read more)Luna Innovations Incorporated announced a $6.2 million deal with Lockheed Martin.
(read more)The os7500 is a fiber optic accelerometer based on patent pending Fabry-Pérot (FP) technology. Combined with the HYPERION instrument platform, the os7500 offers unmatched sensitivity and multi-sensor distributed systems with other FP and FBG sensors.
(read more)Luna’s HYPERION si155 is an industrial-grade fan-less interrogator for high-speed multipoint fiber optic sensing applications. Featuring both static and dynamic full-spectrum analysis, the si255 provides long-term, reliable and accurate measurements of nearly 1000 sensors on 16 parallel, 160 nm wide channels.
(read more)The T-Ray 5000 SPG single point thickness measurement gauge allows direct measurement of multiple layer objects with the press of a button.
(read more)With high-def distributed fiber optic sensing , map strain profiles with sub-mm resolution, capture more data and meaure where ordinary gages can't survive.
(read more)The os3155 is a rugged, spot-weldable optical strain gage based on fiber Bragg grating (FBG) technology, with integrated temperature compensation.
(read more)The os3120 is an epoxy-mounted optical strain gage based on fiber Bragg grating (FBG) technology.
(read more)The os3200 is a small, non-metallic optical, epoxy-mounted strain gage based on fiber Bragg grating (FBG) technology.
(read more)The T-Ray® 5000 Small Collinear Industrial Sensor (TCU54nm) provides the same rugged measurement capability as the standard industrial collinear sensor, but in a smaller package. Measuring the thickness of multiple layers, layer density, basis weight and caliper thickness are all possible.
(read more)Luna’s os9100 are Fiber Bragg grating (FBG) based discrete static and dynamic pressure sensors. Featuring ultra-sensitive, low profile sensors that can be dispersed over up to 10km.
(read more)The os3150 is a rugged, spot-weldable optical strain gage based on fiber Bragg grating (FBG) technology.
(read more)The T-Ray® 5000 is a compact pulsed terahertz measurement system that is designed to be deployed in an industrial environment.
(read more)The OBR 6225 tests deployed fiber optic networks with unmatched precision and resolution. Measure loss along a fiber optic link and exactly pinpoint issues in fiber optic assemblies.
(read more)