Videos
Featured Videos
Polarization Management & Control
Product Demo Filmed Live at OFC 2020
Synthesizers, Controllers and Scramblers
Polarization Emulation for Coherent Receiver Test
Product Demo Filmed Live at OFC 2020
PMD Sources, PDL Emulators, Polarization Controllers
Polarization Measurement & Analysis
Product Demo Filmed Live at OFC 2020
PDL/IL Multimeter, ERM, DOP and Polarimeter
OVA 5000
Classification: Fiber Optic Test Equipment
Product Demo Filmed Live at OFC 2020
Luna’s Optical Vector Analyzer (OVA) is the only instrument on the market that is capable of full and complete all-parameter linear characterization of single-mode optical components in a single scan.
OBR 6200
Classification: Fiber Optic Test Equipment
The Luna OBR 6225 is a portable and rugged ultra-high resolution reflectometer with backscatter-level sensitivity for testing short networks deployed in aerospace, naval, data center and industrial applications. Troubleshoot fiber assemblies in the field to easily locate optical loss events with sub-millimeter resolution.
Single Point Gauge
Classification: Thickness Gages
The TeraMetrix single point thickness measurement gauge allows direct measurement of multiple layer objects with the press of a button.