Announcements

METCASE has promoted these products / services:

METCASE - 15 Years of Innovation: New Stronger COMBIMET 19"

METCASE is celebrating the 15th anniversary of its bestselling COMBIMET 19" rack cases by launching a new, even stronger design. (read more)

METCASE - Portable 19"/10.5" Rack Enclosures with Handles

Versatile INSTRUMET desktop/portable rack enclosures offer tilt feet and an adjustable bail arm (read more)

METCASE - Fully Customizable COMBIMET 19" Rack-Mount Cases

Smart COMBIMET’s easy-to-customize design makes it METCASE’s most versatile and best-value 19" rack case range. (read more)

METCASE - Universal Accessories for Plastic/Metal Enclosures

METCASE’s new enclosure accessories brochure features its expanded range of options including metal tilt/swivel bail arms, a wide range of molded enclosure feet, PCB mounting parts, 19" front panels, rack shelves and rack hardware. (read more)

METCASE - Small Instrument Enclosures in Custom Sizes/Colors

METCASE’s MINIMET desktop/portable instrument enclosures are now available in custom heights and a new color scheme. There is also a new catalog. (read more)

METCASE - Wall-Mount Enclosures For Today's HMI Systems

DATAMET wall‑mount enclosures from METCASE are ideal for meeting growing demand in the HMI electronics field, as well as for control and instrumentation applications. (read more)

METCASE - Sleek New Rack Enclosures For 19" & 10.5" Systems

METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. (read more)

METCASE - Universal Feet Kits For Plastic/Metal Enclosures

METCASE’s TECHNOFEET kits for electronic enclosures are now available in traffic gray A (RAL 7042) as standard – complementing the existing light gray (RAL 7035), anthracite (RAL 7016) and black (RAL 9005) options. (read more)

METCASE - More Colors For UNIDESK Sloping-Front Enclosures

METCASE's UNIDESK sloping-front terminal enclosures are now available in three standard colors: black (RAL 9005), light gray (RAL 7035) and new traffic white (RAL 9016). Custom colors are also available. (read more)

METCASE - Electronic Instrument Enclosures In More Colors

METCASE’s UNICASE instrument enclosures are now available in traffic white (RAL 9016) as standard, complementing the existing light gray (RAL 7035) and black (RAL 9005) options. Custom colors are also available on request. (read more)

METCASE - Save Workstation Space With New Tower Enclosures!

METCASE has launched TECHNOMET TX, an elegant new range of premium tower enclosures for tabletop electronic instrumentation. (read more)

METCASE - Pole-Mount Enclosures For Your HMI Electronics

METCASE’s premium TECHNOMET-CONTROL HMI and instrument enclosures can now be specified with a mounting bracket (accessory) for poles and masts ⌀1.97” mm or larger. (read more)

METCASE - Get A Handle On These Instrument Enclosures!

METCASE’s premium TECHNOMET desktop instrument enclosures can now be specified without a handle, or with recessed side handles or a tilt/swivel bail arm. (read more)

METCASE - Premium Instrument Enclosures Now In New Colors!

METCASE’s premium TECHNOMET instrument enclosures are now available in an additional new standard color scheme: traffic white (RAL 9016)/traffic gray A (RAL 7042). TECHNOMET is ideal for medical and wellness electronics, test and measurement, industrial control, peripheral devices and interfaces, switchboxes, communications and laboratory equipment. (read more)

METCASE - Specify Bail Arms For Your Instrument Housings

New universal bail arms/desk stands for portable electronic enclosures. Adjustable in 30° increments for the ideal viewing angle. (read more)

METCASE - Just The Right Enclosures For Your HMI Electronics

METCASE’s advanced TECHNOMET-CONTROL VESA-mount enclosures for HMI can now be specified fully customized ready for installation of the electronics.

TECHNOMET-CONTROL is perfect for indoor applications such as industrial machine control, factory processing, security systems, test and measurement, point-of-sale, IIoT and detection equipment. (read more)

METCASE - METCASE's COMBIMET 19" Rack Cases Just Got Cooler!

METCASE’s versatile COMBIMET 19" rack cases can now be specified with custom ventilation for greater heat dissipation. Other modifications are also available on request. (read more)

METCASE - VESA-Mount Enclosures For HMI/Control Electronics

METCASE has launched elegant new TECHNOMET-CONTROL VESA-mount aluminum enclosures for touch screens, displays, panel PCs and HMI electronics. These are ideal for machine control, factory processing, security systems, test and measurement, point-of-sale, IIoT and detection. (read more)

METCASE - Designer Instrument Enclosures With The Right Face

METCASE’s premium TECHNOMET desktop/portable instrument enclosures can now be specified with or without a sloping front for easier viewing. Highly attractive TECHNOMET is ideal for medical and wellness devices, test and measurement, industrial control, peripheral devices, communications and laboratory equipment. (read more)

METCASE - 7 Step Guide To Specifying Customized Enclosures

Fabricated metal enclosures are quicker, easier and more cost-effective to prototype than plastic cases: you don’t need new tooling every time you design a new housing. So you can specify fully customized aluminum enclosures in very small batches. Here’s the best way to start… (read more)

METCASE - Instrument Enclosures In Just The Right Colors

METCASE’s advanced TECHNOMET instrument enclosures can be specified in custom colors – even in low volumes. Options range from trim and bezel highlights to bespoke colors for the whole enclosure. (read more)

METCASE - Have These Instrument Enclosures To Specification

METCASE’s popular UNIMET and UNIMET-PLUS desktop and portable instrument enclosures now feature new improved bezels – enhancing their aesthetics and making them even more customizable.

They can now be offered in custom heights as well as bespoke widths and depths. It makes them two of METCASE’s most customizable models. (read more)

METCASE - Your 10.5" (42HP) Subracks/Chassis Have A New Home

Metal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures. (read more)

METCASE - Improving A Highly Popular Instrument Enclosure

METCASE has updated its highly popular UNIMET electronic instrument enclosures with improved earthing facilities – speeding up installation times. The update brings UNIMET into line with other advanced instrument enclosures in the company’s range, such as the TECHNOMET series. (read more)

METCASE - 19" Desktop Rack Enclosures - Even 16U Is Possible

METCASE TECHNOMET 19” desktop mini-racks are now available in custom heights and depths to suit the customer’s rack mounted equipment.

These advanced mini-racks are designed for mounting standard 19” subracks, chassis and front panels. (read more)

METCASE - For When Your Equipment Comes Without Rack Mounts

Metal enclosures manufacturer METCASE has launched new universal cantilever shelves that will fit any standard 19” rack or cabinet. They enable the easy installation of any electronics equipment that does not have built-in rack mounting facilities. (read more)

METCASE - A Smooth Top Makes A Great Impression Here

METCASE has launched a new version of its COMBIMET 19” rack cases. It has a wraparound top that offers superior aesthetics and easier access to components. (read more)

METCASE - Your 19" Subrack/Chassis Belongs Right In Here

METCASE now offers a wider range of standard and customized 19” aluminum enclosures for desktop and portable instrumentation. Our new TECHNOMET 19” mini-rack enclosures and proven INSTRUMET 19” cases offer solutions for test and measurement, laboratory instrumentation, networking and communications, industrial computers, sound/audio systems and industrial control. (read more)

METCASE - Save Time With Ready-To-Use Aluminum Enclosures

METCASE manufactures an extensive range of high quality aluminum enclosures for a wide variety of electronics equipment and applications. Our engineers employ the latest manufacturing technology, using diecasting, extrusions and sheet aluminum to create our modern range of highly versatile enclosures. (read more)

METCASE - When You Need A Wall-Mount Enclosure In Metal

Modern and robust aluminum enclosures for indoor wall or machine mounted electronics equipment. Can be supplied fully customised to customer requirements.

Modern range of wall mount enclosures for indoor applications including security equipment, building access systems, machine controllers, timers, detectors, monitoring systems and much more. (read more)

METCASE - Mount Your 19" Subracks/Chassis Right In Here

Modern aluminum 19" enclosures for rack mounted electronics

Comprehensive range of modern and stylish rack mount enclosures which conform to DIN 41494 and IEC 291-1 standards. Enclosures are available in 1U, 2U, 3U, 4U, 5U and 6U sizes. They are manufactured from aluminum components designed to allow easy assembly of the electronics. (read more)

METCASE - Have Your Enclosures Exactly As You Specify Them

METCASE offers fully bespoke electronic enclosures service. These are created using our standard case components such as diecastings and extrusion profiles or from fully fabricated sheet metal components. (read more)

METCASE - Made To Your Specification Rack Cases (1U - 3U)

Highly versatile range of rack mount enclosures in sizes: 1U, 2U and 3U. Features a diecast front bezel with removable front panel. Can be supplied fully customized. (read more)

METCASE - Rack Cases You Can Access While Still In The Rack

Modern 2U and 3U high 19" rack mount enclosures with modern diecast front bezel and removable front panel (no need to dismount the enclosure from the rack). (read more)

METCASE - Faster installation in a 1U housing from the start

Versatile range of 1U height 19 inch rack mount cases for modern communications, networking, laboratory, AV and sound studio electronic equipment. (read more)

METCASE - You get the right choice of 3U Rack Cases here

METCASE manufactures three ranges of elegant, versatile 3U x 19" rack cases in aluminum. All three conform to DIN 41494 and IEC 291-1 standards. 3U = 5.25" (133.35 mm). (read more)

METCASE - Great Things Often Come In Small Housings

Highly attactive small aluminum instrument enclosures for compact desktop electronics. (read more)

METCASE - Professional Housings For Your Desktop Electronics

Modern Desktop and Portable Instrument Enclosures

Stylish, robust and versatile aluminum design in six standard sizes With or without a bail arm for portable use. (read more)

METCASE - Ensure A Perfect View Of Your Front Panel Controls

With 18° inclined front panel for a perfect viewing angle

METCASE has launched a new sloping front version of its advanced TECHNOMET desktop instrument enclosures. TECHOMET SL is designed for applications including medical and laboratory instruments, test and measurement, industrial control and communications. (read more)

METCASE - The Right Rack Housings For Your 19" Equipment

Smart desktop mini-racks (3U to 6U) for housing 19" systems

METCASE has created a new 19” mini-rack version of its advanced TECHNOMET table-top instrument enclosures. (read more)

METCASE - Specify Your Sloping Front Enclosures In Any Width

UNIDESK’s smart design makes it easy to supply in custom widths

METCASE can supply its modern and robust UNIDESK aluminum sloping front enclosures in custom widths to suit customer requirements. (read more)

METCASE - 19" Rack Cases Are Going Really Deep These Days

COMBIMET is now available in a super-deep size

METCASE has launched a new extra-deep 24” version of its bestselling COMBIMET 19” enclosures which are perfect for server rack type applications. (read more)

METCASE - Everything We Know About Instrument Enclosures

The latest and most advanced range of instrument enclosures from METCASE
The all new TECHNOMET range is a big step forward in the design of standard desktop and portable instrument enclosures. (read more)

METCASE - How To Find The Right 1U Rack Case For Your System

Smart modern 19" enclosures for 1U rack mounted electronics
METCASE manufactures three ranges of elegant, modern 1U x 19" aluminum rack cases. All three conform to DIN 41494 and IEC 291-1 standards. 1U = 1.75" (44.45 mm). (read more)

METCASE - Make Your Electronics Equipment Even More Portable

Comfortable bail arms for carrying and canting on a desk

METCASE’s advanced new TECHNOMET instrument enclosures can now be ordered with bail arms for portable electronics applications. (read more)

METCASE - Now You Can Specify These 19" Rack Cases In 5U

METCASE's COMBIMET is now available in all sizes from 1U to 6U

These modern and versatile rack mount enclosures are available in all sizes from 1U to 6U — now including 5U as standard. Previously 5U was available only as a custom size. (read more)

METCASE - Specify 19" Rack Cases Exactly As You Need Them

Highly versatile range of 19" rack mount enclosures in a huge range of sizes and options from 1U to 6U as standard. Larger heights available on demand. (read more)