Announcements
Mitsui Chemicals Inc. is beginning sales for InnoCell™ cell culture microplates, which offer excellent oxygen permeability. The novel microplates were created by synergizing Mitsui Chemicals’ unique materials with the company’s precision cutting technologies.
(read more)Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions—engineered
Known as the first thiourethane based high-index lens material, the Optical material is available in a variety of grades and is suitable for ophthalmic lenses.
(read more)CHEMIPEARL™ is a particulate aqueous dispersion made of fine particles of polyolefins, previously considered difficult to disperse in water.
(read more)These monomers are key monomers in the production of epoxy resins and polycarbonate plastic
(read more)TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits.
(read more)These monomers are the raw materials of polyimide, polyamide, and a curing agent for epoxy resin.
(read more)Mitsui Chemicals' ICROS™ TAPE is a surface protective tape used in silicon wafer-back-grinding processes in semiconductor manufacturing for the manufacturer of integrated circuits.
(read more)Mitsui Chemicals can offer an adhesive resin solution for your sophisticated multilayer barrier structures. Available in pellet form, ADMER™ Adhesive Resin can be used in a wide variety of coextrusion processes for bottles, tubes, sheets and films.
(read more)APEL is a cyclic olefin copolymer used in the camera lenses of smartphones.
(read more)MITSUI PELLICLE is employed in the exposure process that facilitates the production of semiconductors, LCD panels and more.
(read more)An adhesive resin, ADMERTM is used in multilayer packaging systems in the food industry and in plastic fuel tanks (PFT), fuel lines, fuel filler pipes, and connectors in the automotive industry. It is also used in industrial and medical applications.
(read more)The low birefringence and high refractive index of APEL™, a cyclo olefin copolymer, makes the material suitable for demanding electro-optical applications such as pick up lens for DVD and SACD players, camera lens, and optical film as well as packaging applications such as blister packs.
(read more)The versatility of Arlen™ is a heat resistant modified polyamide 6T used in electronic and automotive applications.
(read more)DMI, a high purity aprotic solvent, is composed of nitrogen containing five membered ring compound and widely recognized as an epoch making solvent. DMI can be used in a variety of applications including detergents, dyestuffs, electronic materials and in the manufacture of polymers.
(read more)Excerex™ is a high performance polymer processing aid for materials such as polypropylene, LLDPE, LDPE, and HDPE.
(read more)ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process.
(read more)A self-lubricating specialty polyethylene, LUBMER™ is ideally suited for use in applications subjected to abrasive and/or corrosive conditions; currently it is used in automotive, electronics and building materials and parts. Relative to other engineered resins, it possesses high mechanical strength, low water absorption and high abrasion resistance.
(read more)LUCANT™ can be used as an enhancing agent in applications where a stable material with excellent temperature resistance and viscosity-temperature properties is vital.
(read more)Milastomer™, a thermoplastic olefinic elastomer, is used in numerous automotive applications because of its inherent lightness, recyclability, excellent feel, and good processability. It is also used in industrial and construction applications such as home window weather strips.
(read more)Mitsui Pellicle is a dust proof membrane applied to photomask in the lithography process of the semiconductor manufacturing process.
(read more)The TAFMERTM alpha-olefin copolymer product series is a colorless, transparent, odorless and gelation-free line, making the material suitable for numerous applications. The company's ethylene/alpha-olefin copolymer product is a two part series known as TAFMERTM A and TAFMERTM P and the propylene/alpha-olefin copolymer product is TAFMERTM XM.
(read more)TAKELAC™ is a line of high performance laminates and adhesives available in solvent based and solvent free grades used for different types of retort packaging applications as well as for solar cell backing and PDP mesh filter.
(read more)TPX Polymethylpentene (PMP) is a lightweight, functional polymer with a unique combination of transparency, heat and chemical agent resistant properties.
(read more)Mitsui Chemicals America, Inc. offers two types of UNISTOLE™, which are primers and adhesives mostly composed of liquid modified polyolefins. The P series can be used as a primer for automotive and appliance parts and the R series can be used as an adhesive for bonding metal foil and PP film to make retort, PTP and easy peel packages.
(read more)