Announcements

O'Keefe Controls Co. has promoted these products / services:

O'Keefe Controls Co. -  Checked Orifices: Metered Flow with No Back Flow

In flow control applications where precise fluid metering is needed with backflow prevented, O'Keefe Controls Co. Tamperproof Checked Orifices provide a reliable solution within a single device. (read more)

O'Keefe Controls Co. - Integral Check Valves thread directly into device

Designed to thread into some other existing device like a valve, manifold, or vessel wall, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient and reliable option for preventing backflow in numerous miniature industrial applications. (read more)

O'Keefe Controls Co. - Ball-Type Check Valves for Miniature Applications

For small and miniature industrial fluid control applications requiring prevention of reverse flow, O'Keefe Controls Co. Ball Type Check Valves provide a reliable, long-lasting solution. (read more)

O'Keefe Controls Co. - Miniature Check Valves for High-Cycle Applications

O'Keefe Controls Co. small and miniature Disk-Type Check Valves excel in high-cycle applications, providing trouble-free performance over a long operating life. (read more)

O'Keefe Controls Co. - Accurate Flow–Orifice Sizes as Small as 0.0003 in

In applications where extremely small orifice sizes are required — from 0.005 to 0.0003 in diameter — O’Keefe Controls Co. Precision MICRO-ORIFICES® provide accurate flow and reliable, repeatable performance. (read more)

O'Keefe Controls Co. - Precision Sapphire Orifices: Many Sizes/Exact Flow

Discover O'Keefe Controls Co. extensive line of Precision Sapphire Orifices. Made of extremely durable synthetic sapphire, they are available in a very large selection of sizes within a tight range, for accurate, repeatable flow. (read more)

O'Keefe Controls Co. - Reliable Flow Control: Precision Metal Orifices

O’Keefe Controls Co. Precision Metal Orifices provide extremely accurate, repeatable flow for a variety of liquids and gasses, at a wide range of temperatures and pressures. Many configurations and connections allow broad compatibility across applications. (read more)

O'Keefe Controls Co. - Non-electrical Pneumatic Level Sensors & Controls

O’Keefe Controls Co. non-electrical Pneumatic Level Controls are used in conjunction with our Pneumatic Float Valves for accurate liquid level sensing and control — without risk of explosion. (read more)

O'Keefe Controls Co. - Non-Electrical Alternative to Liquid Level Control

O’Keefe Controls Co. Pneumatic Float Valves effectively solve the need for accurate, non-electrical level control. Especially useful in environments where risk of explosion is a factor, they are suitable for a wide variety of liquids. (read more)

O'Keefe Controls Co. - Secure Fluid Connections into Devices & Enclosures

O’Keefe Controls Co. Miniature Stainless Steel Bulkhead Connectors - an excellent solution for secure, leak-free fluid pathway connections from outside to inside a device or equipment enclosure (read more)

O'Keefe Controls Co. - Finding the Right Leak-Free Connection is Easy!

Connect fluid pathways in your system with reliable, leak-free O'Keefe Controls Co. Miniature Stainless Steel Fittings. Available in several harder-to-find configurations for wide compatibility. (read more)

O'Keefe Controls Co. - Allow clean air IN; keep unwanted particles OUT

For critical components in enclosures, O'Keefe Controls Miniature Fine Screen Breathers provide an effective method of aeration and particulate control. (read more)

O'Keefe Controls Co. - Protect Critical Components from Clogging & Harm

Critical components in your fluid control system could still be at risk for clogging and damage, despite use of a filtration system. O’Keefe Controls Co. Miniature In-Line Screens provide a vital added level of protection. (read more)

O'Keefe Controls Co. - Is A Normal Filtration System Enough Protection?

Critical components often need additional protection beyond a normal filtration system. O’Keefe Controls Co. Miniature Stainless Steel Wire Screens provide excellent particulate protection integrated directly into the fluid system. (read more)

O'Keefe Controls Co. - Metered Flows in Opposite Directions in One Device

Does your flow control application need exact metered flows in opposite directions? The efficient design of O'Keefe Controls Co. Bidirectional Fixed Flow Controls provides this functionality — within a single construction. (read more)

O'Keefe Controls Co. - Accurate, Repeatable Process Flow Control

When optimum process performance depends on accurate speed control and timing, O’Keefe Controls Co. Tamperproof Flow Controls provide exceptional, reliable service over a long operating life. (read more)

O'Keefe Controls Co. - VIDEO: Protect Critical Components from Damage

Particulate protection of critical components in fluid systems, or within enclosures, is vital to ensure problem-free operation. Our video details another level of control beyond a normal filtration system. (read more)

O'Keefe Controls Co. - VIDEO-Ideal Solutions in Precision Process Control

Tamperproof Flow Controls are designed to keep processes running at the exact optimum settings established, providing worry-free operation. Watch our video detailing types, features and benefits of these devices. (read more)

O'Keefe Controls Co. - VIDEO: Benefits of Small & Miniature Check Valves

Available in sizes smaller than a penny, O’Keefe Controls’ Check Valves provide superior service in miniature applications. Watch our video detailing both in-line and integral types, features and benefits. (read more)

O'Keefe Controls Co. - VIDEO: Accurate Repeatable Flow Control Solutions

O'Keefe Controls Co.'s extensive line of Precision Orifices enable highly accurate, repeatable flow restriction. A wide range of configurations is available to address applications across industries. Watch video. (read more)

O'Keefe Controls Co. - O’Keefe Controls Co. Maintains ISO Registration

O’Keefe Controls Co. remains part of the elite group of companies, across 170 countries worldwide, that adhere to the established standards of ISO 9001:2015. (read more)