Announcements

Optris Infrared Sensing, LLC has promoted these products / services:

Optris Infrared Sensing, LLC - CSvision 1M: Temp range up to 3500 °C

The Optris CSvision R1M two-color pyrometer measures temperatures from 550 °C to 3500 °C with ±0.5% accuracy. Its dual-color design resists dust, smoke, and steam. Features video sighting, laser crosshair, and motorized focus for easy alignment. Ideal for industrial use with multiple outputs. (read more)

Optris Infrared Sensing, LLC - CTi LThot

Compact Two-piece Industrial Infrared Pyrometer with High Operating Temperature Rating (read more)

Optris Infrared Sensing, LLC - Xi 05M ETH

Compact Industrial Autonomous Short-Wavelength Infrared Camera for molten Metal, Steel, Ceramics. (read more)

Optris Infrared Sensing, LLC - The new 120° optics

The Optris PI 640i is a high-performance infrared camera with VGA resolution (640x480 pixels), ideal for researchers and engineers. It delivers sharp radiometric images and videos. With various optics, from telephoto to wide-angle lenses, it suits diverse applications. (read more)

Optris Infrared Sensing, LLC - CTi LT pyrometer

The pyrometer Optris CTi LT is equipped with one of the world’s smallest infrared sensors, featuring a high optical resolution of 22:1. Additionally, it offers high variability due to its selectable analog outputs, as well as several digital interfaces in the electronics box and a built-in USB interface. (read more)