Announcements
Vicfuse PV10 fuses are designed for solar photovoltaic systems. They protect PV circuits from overcurrent up to 1000V DC, 1A to 30A, 10kA interrupting. UL/cUL certified.
(read more)Fast-acting, current-limiting Class T fuses for panelboards, switchboards and feeder circuits. They limit fault current to help protect equipment and reduce repair downtime. 1A to 1200A, 200kA AC interrupting.
(read more)Vicfuse VGT is a UL Listed, time-delay, current-limiting Class G fuse for lighting, heating and general branch-circuit loads, rated 600VAC/300VDC to 20A and 480VAC/300VDC to 60A.
(read more)Vicfuse VJT is a UL Listed, time-delay, current-limiting Class J fuse that rides through motor and transformer inrush, rated 600VAC/500VDC, 1A-600A, 200kA AC interrupting
(read more)VICFUSE VD Series DC fuses protect DC circuits from general overload and short-circuit conditions, particularly for semiconductor devices including diodes, thyristors, GTOs, and IGBTs. Voltage classes range from 750V DC to 4200V DC with interrupt ratings up to 100kA, providing reliable current-limiting protection for industrial DC power circuits and third-rail current collection shoe app...
(read more)The VICFUSE VF465 Slow Blow SMD Ceramic Fuse is a time-delay surface mount fuse designed for PCB overcurrent protection in industrial electronics, power supplies, and electronic equipment. Featuring compact SMT construction, ceramic body design, and multiple voltage/current configurations, the VF465 provides reliable protection against overload and short-circuit conditions.
(read more)Vicfuse VJF is a UL Listed, fast-acting Class J fuse with low I²t for solid-state motor controllers and power semiconductors, rated 600VAC/500VDC, 1A-600A, 200kA AC interrupting.
(read more)Vicfuse VJD is a UL Listed, high-speed, current-limiting Class J fuse rated 600VAC/500VDC, 1A-600A, with 200kA AC / 100kA DC interrupting capacity for AC and DC drives and controllers.
(read more)VICFUSE VC10 (1000V series) fast-acting, full-range fuses protect inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Rated 1000VAC/DC with current ratings from 0.1A to 40A, they offer low I²t for improved semiconductor protection, AEC-Q200 qualification, and current limiting performance in a compact 10×38mm cartridge format.
(read more)VICFUSE UL Class CF Fuses are finger-safe, current-limiting fuses offering up to 70% size reduction compared to Class J, CC, T, and RK fuses. Available in fast-acting, time-delay, photovoltaic, and wind power variants rated up to 600VAC/DC (or higher for PV/wind applications), they help reduce arc-flash hazards and personnel shock risk in UPS, critical power, solar, and wind power infras...
(read more)VRA semiconductor protection fuses deliver high current capacity and fast short-circuit protection, designed to safeguard diodes and power semiconductors in compact, high-reliability systems.
(read more)The VF451/VF453 Fast-Acting Ceramic Fuse series provides reliable overcurrent protection for industrial, automotive, telecommunications, and electronic circuit applications. Featuring compact size, high interrupting capability, and UL/CUL/CE certifications, these fast-acting fuses are designed for high-reliability circuit protection in demanding operating environments.
(read more)Vicfuse VCT is a UL/cUL Listed, time-delay, current-limiting Class CC fuse rated 600VAC/600VDC, 0.1A-30A, with 200kA AC / 50kA DC interrupting capacity for small motors, contactors and general loads.
(read more)The VICFUSE VF476 Fast Acting SMD Ceramic Fuse is a compact surface mount fuse designed for rapid overcurrent protection in electronic circuits and PCB assemblies. Rated at 250V with current ratings from 62mA to 10A, the VF476 provides fast fault interruption, ceramic construction, and reliable protection for industrial electronics, power supply circuits, and electronic equipment.
(read more)The VICFUSE VF154 Fast Acting SMD Fuse is a compact surface mount fuse designed for rapid overcurrent protection in electronic circuits and PCB assemblies. Rated at 125V with current ratings from 62mA to 10A, the VF154 provides fast response protection for industrial electronics, control boards, power supply circuits, and electronic equipment.
(read more)Vicfuse VF485H is a UL Recognized, fast-acting ceramic surface mount fuse rated 600V DC/350V AC, 50mA-3.15A, in a compact 12.3×4.45×4.45mm body for high-voltage PCB protection
(read more)Vicfuse VBS series British Standard semiconductor protection fuses are fast-acting fuses designed for semiconductor circuit protection in industrial and power conversion applications. Rated 690VAC/700VAC/450VDC
VICFUSE Class CC/CD Fuse Blocks are compact, space-saving fuse mounting solutions for industrial control panels, power distribution equipment, HVAC systems, and OEM applications. Rated 600V AC/DC, supporting Class CC fuses up to 30A and Class CD fuses up to 60A, they offer DIN rail mounting, universal mounting holes, and a rejection feature for safer fuse selection.
(read more)Vicfuse VRJ semiconductor protection fuses are fast-acting fuses designed for UPS systems, AC and DC drives, and reduced voltage motor starters requiring low I²t and high reliability. Rated 1000VAC/DC with current ratings from 35A to 2000A and a 100kA interrupt rating, these fuses protect power semiconductor devices across a wide range of high-voltage industrial applications.
(read more)VCTMP Class CC time-delay fuse is designed for motor and motor branch circuit protection. Rated 600VAC/600VDC with a current range of 0.1A-60A and interrupt ratings up to 200kA@600VAC, it provides reliable current-limiting overload and short-circuit protection for industrial control panels, motor circuits, and OEM electrical equipment.
(read more)Vicfuse Class CC fuse holders and fuse blocks are designed for space-constrained industrial control panels and OEM equipment requiring reliable overcurrent protection. Rated 600V AC/DC and up to 60A, they offer DIN-rail mounting, rejection-style clips, and optional blown-fuse indication for Class CC current-limiting fuses used in motor, lighting, and general branch-circuit applications.
(read more)UL Listed VGT Class G fuses deliver time-delay, current-limiting branch-circuit protection for lighting, heating and general loads, rated 600VAC/300VDC, 0.5-60A, with matching fuse blocks available.
(read more)PV10 UL/cUL Listed fuses protect solar PV combiner boxes and string circuits from overcurrent and fault conditions up to 1000V DC, ensuring safe, reliable photovoltaic system operation in the field.
(read more)The Vicfuse VD Series is a high-speed DC protection fuse designed for semiconductor and DC circuit protection applications. Rated up to 1500V DC with interrupting capability up to 250kA, the VD Series provides reliable protection against overload and short-circuit conditions in high-power semiconductor and DC systems.
(read more)The Vicfuse VT1 Series is a special-purpose telecommunication protection fuse designed for high fault-current DC applications. Rated at 170VDC with interrupting capability up to 100kA and current ratings from 1A to 125A, the VT1 Series provides reliable circuit protection for telecommunications power and network infrastructure equipment.
(read more)The VCF Class CC Fast-Acting Fuse from VICFUSE delivers high interrupting capacity and fast current-limiting protection for industrial control systems, branch circuits, power supplies, and general-purpose electrical applications. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VCF series is engineered for reliable circuit protection in demanding industrial environmen...
(read more)The VICFUSE VSP-0000IGBT Series Semiconductor Protection Fuse is designed for fast protection of IGBT modules and power semiconductor devices in high-power electronic systems. Rated from 690V to 1000V AC/DC with current ratings from 25A to 630A, the aR/gR class fuse provides low I²t performance and rapid fault interruption for demanding industrial power applications.
(read more)VICFUSE VHS switch disconnectors are designed for use with NT/NH series fuse links, combining a seat and melt-loading cover in a half-sealed structure with a front inspection window. Rated for operational currents from 160A to 1600A at up to 690V, VHS units offer compact, reliable fuse switching for industrial power distribution panels requiring convenient fuse installation and removal.
(read more)VICFUSE TPSHS is a 1-pole load-break fuse switch base designed for power distribution systems up to 80V DC, particularly telecommunication power supplies and battery-supplied circuits. Available in current ratings from 2A to 1600A across four base sizes, TPSHS accepts TPS series DC fuse-links in a compact, silver-plated design that saves space and cost in DC power distribution installati...
(read more)VICFUSE PV Series solar protection fuses are designed to protect photovoltaic string and array conductors from overcurrent and fault conditions in DC circuits. Available in voltage classes up to 1000V DC and 1500V DC with current ratings from 0.5A to 630A and interrupt ratings up to 50kA, the PV Series helps isolate faulted PV strings while keeping the rest of the array generating power.
(read more)Reliable branch circuit protection starts with the right fuse. The VICFUSE VCF Class CC Fast Acting Fuse delivers current-limiting overcurrent protection for industrial control panels, branch circuits, lighting systems, and OEM equipment. Rated up to 600VAC/600VDC and UL248-4 compliant, the VCF Series offers compact Class CC design with high interrupting capacity for demanding applicatio...
(read more)The VICFUSE 12SF Series is a 1206 very fast-acting surface mount fuse designed for reliable overcurrent protection in compact electronic circuits. Rated from 100mA to 50A with voltage ratings up to 125VAC/DC, the ceramic fuse combines rapid fault interruption, improved surge withstand performance, and SMT compatibility for PCB protection in industrial and electronic equipment.
(read more)The VJF Class J Fast-Acting Fuse series from VICFUSE delivers high-speed current-limiting protection for industrial power distribution, motor control, semiconductor protection, and branch circuit applications. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VJF series combines the low I²t performance of semiconductor fuses with the branch circuit protection.
(read more)VICFUSE Class G Fuse Blocks are DIN rail mountable fuse mounting solutions designed for use with time-delay, current-limiting Class G fuses. Rated 600V AC (1-20A) and 480V AC (25-60A), covering an overall current range of 1A to 60A, they support branch circuit protection requirements in industrial and commercial electrical panels.
(read more)Vicfuse VNJ semiconductor protection fuses are designed for UPS systems, AC and DC drives, and reduced voltage motor starters requiring low I²t and high reliability. Rated 1000VAC/1000VDC with current ratings from 35A to 800A and an interrupt rating of 100kA AC/DC, these fuses protect power semiconductor devices in demanding high-voltage industrial applications.
(read more)The Vicfuse VSP-000 Series is a high-voltage semiconductor protection fuse designed for IGBT and power electronic systems. Rated at 1000V AC/DC with current ratings from 25A to 500A and interrupting capacity up to 50kA, the VSP-000 provides reliable protection under overload and short-circuit conditions in semiconductor applications.
(read more)The Vicfuse VCTMP is a time-delay, current-limiting Class CC fuse specifically designed for motor and motor branch circuit protection. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VCTMP helps withstand temporary motor inrush currents while providing reliable overload and short-circuit protection.
(read more)The Vicfuse VC22 22x58 Series is a cylindrical semiconductor protection fuse designed according to IEC 60269-4 for AC and DC circuit protection. Rated up to 690V AC and 500V DC with interrupting capability up to 50kA AC and 20kA DC, the VC22 provides reliable protection for semiconductor devices under overload and short-circuit conditions.
(read more)The Vicfuse VTF Series is a fast-acting, current-limiting Class T fuse designed for high fault current protection in power distribution systems. Rated up to 1200A with interrupting capacity up to 200kA AC, the VTF provides compact, high-performance circuit protection for load centers, switchboards, panelboards, and feeder circuits.
(read more)The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed for small motors, transformers, contactors, lighting, heating equipment, and general industrial loads. With interrupting ratings up to 200kA AC and 50kA DC, the VCT helps prevent nuisance openings caused by temporary inrush currents while maintaining reliable fault protection.
(read more)The Vicfuse UL Class Fuse Series provides application-driven circuit protection for industrial AC and DC systems. Covering Class CC, J, T, and G fuse categories, the portfolio is designed for motors, transformers, drives, control panels, feeders, load centers, and semiconductor protection applications requiring reliable interruption performance and system compatibility.
(read more)The Vicfuse VD Series is a high-voltage semiconductor protection fuse designed for DC circuit protection against overload and short-circuit conditions. Engineered for diodes, thyristors, GTOs, and IGBT devices, the VD series provides ultra-fast current-limiting performance with high interrupting capacity up to 100kA for demanding power electronic applications.
(read more)The Vicfuse VSP-000 fuse provides reliable semiconductor protection for high-voltage AC and DC power electronics. Rated up to 1000VDC/AC and 500A, with 50kA interrupting capacity, it safeguards IGBTs, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters against overcurrent and short-circuit events.
(read more)The Vicfuse PV1085 Solar PV Fuse is a high-performance 1500VDC PV fuse designed for reliable overcurrent protection in photovoltaic systems. Featuring a compact 10x85mm form factor, high interrupting capability, and compliance with UL248, IEC60269, and GB13539 standards, this 1500V PV fuse provides dependable protection for solar combiner boxes, PV strings, inverters, and energy storage...
(read more)