Announcements
Thinktank manufactures breather valves for tank pressure relief, reducing vapor losses and protecting storage systems from overpressure conditions in industrial applications.
(read more)Reliable pressure/vacuum relief valves for storage tanks, preventing overpressure and vacuum losses while ensuring safe, efficient operation.
(read more)For upstream or downstream pressure control in gas, steam, and liquid service, THINKTANK pressure control valves combine a globe-type body with diaphragm or piston actuators and E/P, P/P, or smart positioners. Sizes 1 to 20 in, ANSI 150 to 2500, with custom trims, materials, and end connections.
(read more)The TT7100/8100 Series pressure/vacuum relief valves protect storage tanks from excessive pressure and vacuum while reducing vapor losses, ensuring safe, efficient, and reliable tank breathing performance.
(read more)API 607 fire-safe ball valve with automatic thermal shut-off, designed for combustible media. Provides rapid isolation under fire or overheating conditions, ensuring safer operation in oil, gas, and chemical systems.
(read more)Precision self-operated temperature control valve ideal for steam and thermal fluid systems; designed for automatic regulation without external power, offering stability, reliability, and easy integration across various industrial processes.
(read more)Robust DN80 150LB WCB pneumatic globe valve with 3-way diverting design, ideal for precise flow control in industrial processes.
(read more)THINKTANK's electric high-pressure globe control valves cover ANSI Class 150 to 2500 in LCB, WCB, WC6, and stainless bodies, with temperatures from -196°C up to 675°C, DN32 to DN600 sizing, and 4–20 mA signal control. Built to ANSI/ISA 75.01.01 and ASME B16.34 for oil, chemical, power, and pharmaceutical service, with custom sizing and materials.
(read more)Designed for fuel and combustible media systems, the FSV-F Fire-Safe Fusible Link Valve delivers automatic emergency shutoff and fire-triggered protection for critical safety applications.
(read more)THINKTANK breather valves with integrated flame arrestors provide pressure and vacuum protection for storage tanks while helping prevent flame propagation, making them ideal for petrochemical, oil & gas, chemical, pharmaceutical, and bulk liquid storage applications.
(read more)Emergency shut-off swing check valves provide automatic fire-triggered flow isolation for liquid, gas, and vapor systems, helping improve safety in critical process applications.
(read more)THINKTANK's ZZWP self-operated temperature regulators use thermal expansion of a temperature-sensitiv
THINKTANK's motorized three-way control valves handle mixing or diverting duties for water, steam, and gas, in 3/4 to 14 inch sizes with ANSI Class 125–600, JIS, and PN ratings. Cast globe bodies in WCB, LCB, and stainless grades, with plain, extension, or bellows-seal bonnets and custom configurations for your service conditions.
(read more)The HLC Pneumatic Small-Port Control Valve excels in high-pressure applications, providing low pressure loss, erosion resistance, and precise flow control for demanding industrial processes.
(read more)HMT and HDT pneumatic three-way control valves provide accurate mixing and diverting control for heat transfer, process automation, and high differential pressure applications.
(read more)High-temperature safety valves provide certified overpressure protection and reliable sealing for steam systems, power plants, and industrial pipelines.
(read more)Thinktank pipeline pressure vacuum relief valves provide reliable pressure control, vapor recovery support, and safe breathing protection for hazardous media transfer, process piping, and industrial emission control systems.
(read more)Thinktank provides self-operated pressure regulators with automatic pressure control, energy-saving operation, and reliable performance for gas, steam, and liquid process systems without requiring external power supply.
(read more)THINKTANK's HCB pressure-balanced cage control valves regulate high differential pressure with a small actuating force, with dynamic stability, low noise, and cavitation/flashing resistance. Available in straight-through and angle types from 3/4" to 16" in ANSI Class 125–600 and customizable for special requirements in high- or low-temperature, high-pressure process lines.
(read more)Compact 2-inch control valve designed for 300LB pressure systems, featuring stainless steel body and Stellite-reinforced trim for enhanced durability in high-temperature and high-cycle industrial flow control applications. Ideal for engineers seeking reliable performance and minimal maintenance.
(read more)Motorized 3-way valve for precise mixing and diverting of water, steam, and gas, engineered for high-temperature, high-pressure industrial systems.
(read more)Stainless steel 3-way control valves designed for precise fluid mixing and diversion, providing reliable performance in corrosive and demanding industrial environments.
(read more)THINKTANK's electric globe control valves (e.g. TT-EHCB/100C, DN100) cover Class 150–2500 pressure ratings, -196°C to 675°C temperature range, and DN32–600 sizing, receiving 4–20mA signals to automate flow, temperature, and pressure control. Built to ANSI/ISA 75.01.01 and ASME B16.34, suiting oil, chemical, power generation, and pharmaceutical industries.
(read more)Robust 1-1/2" control valve designed for 150LB service with A216 WCB body and SS316+Stellite trim, supporting temperatures from -20°C to 250°C. Ideal for fluid control in industrial automation systems with pneumatic actuator and fail-safe positioning.
(read more)The ZZWP Series self-operated temperature regulator offers precise, energy-efficient control for heating, cooling, and industrial processes, without the need for auxiliary power.
(read more)Thinktank manufactures vacuum relief valves with reliable pressure balancing, negative pressure protection, and customizable designs for storage tanks, pipelines, and industrial systems.
(read more)THINKTANK’s 2” motorized ball valve features a WCB body and SS304 trim, rated to 150LB and designed for reliable flow control in -29 to 120°C environments. Ideal for automated systems across chemical, power, and marine industries, this valve offers compact design, tight sealing, and long service life.
(read more)Designed for high-pressure, high-temperature process lines, offering precise flow control, low noise, and long-term durability.
(read more)Heavy-duty motorized 3-way valve for mixing or diverting water, steam, and gas, featuring wide temperature range, multiple pressure classes, and durable materials for demanding industrial flow control applications.
(read more)DN200 motorized globe valve ensures precise flow control in oil, chemical, power, and pharmaceutical systems under extreme temperatures.
(read more)Robust safety valve for steam and air systems, offering reliable overpressure protection, fast response, and high-temperature durability.
(read more)THINKTANK's HLC/HLS pneumatic small-port single-seated control valves handle differential pressures above 2940 kPa and heavy-duty service where flashing or cavitation may occur. A cage-guided design protects the valve body from erosion, while an S-shaped flow passage delivers low pressure loss with large flow capacity. DN15–DN40, multiple pressure classes and end connections availa...
(read more)Thinktank industrial flame arresters provide reliable explosion protection by preventing flame propagation into storage tanks and pipeline systems handling flammable materials.
(read more)ANSI flanged Emergency Shut-Off Swing Check Valves (2"–16"), featuring fusible links for automatic closure under fire or high temperature, ensuring rapid safety shutdown.
(read more)ZZY Series self-operated pressure regulators provide precise pressure control for gas, steam, and liquids without external power. Available in multiple valve structures and bonnet types for diverse industrial applications.
(read more)CF8 stainless steel pneumatic 3-way globe valve with bellows bonnet, designed for precise flow control and high corrosion resistance in demanding industrial systems.
(read more)Precision electric globe control valves for industrial automation, offering reliable flow control in oil & gas, chemical processing, power generation, and pharmaceutical systems.
(read more)The HCB pressure-balanced cage control valve delivers precise flow control for high-pressure and high differential pressure process applications. Designed for demanding industrial environments, it combines high flow capacity, low noise operation, and excellent cavitation resistance.
(read more)Compact, robust DN15 pneumatic valve for precise control under high-differential pressure, with versatile actuators and customizable bonnets.
(read more)CF8M stainless steel breather valves deliver reliable pressure control and corrosion resistance, validated by 11,200 pressure cycles, ensuring long-term durability in marine storage tanks and harsh industrial environments.
(read more)Breather valves with integrated flame arrestors for storage tanks, providing pressure regulation, fire protection, and safe venting in petrochemical, oil & gas, and chemical industries.
(read more)THINKTANK electric globe control valves provide precise flow, pressure, and temperature control for demanding process applications. Available in sizes from 1" to 24", pressure classes up to ASME 2500, and temperatures from -196°C to +550°C, they are suitable for oil & gas, chemical processing, power generation, and pharmaceutical industries.
(read more)NGP Series natural gas regulator delivers precise pressure control, reliable shutoff, and stable operation across industrial gas systems. Designed for harsh environments, it ensures safe, efficient performance in natural gas plants and process applications.
(read more)THINKTANK NGP Series self-operated pressure regulator provides automatic nitrogen supply and pressure control for storage tank blanketing systems, helping maintain the required tank pressure without external power.
(read more)Ensure tank safety and pressure balance with durable side mount vacuum relief valves, supporting versatile sizes and materials.
(read more)High-performance HMT/HDT three-way control valves for precise mixing and diverting. Featuring robust construction, high-output diaphragm actuators, and customizable options, they ensure reliable operation across heat control, industrial, and high-pressure applications.
(read more)Self-operated pressure regulator engineered for precise and safe pressure control in natural gas systems, offering reliable downstream, upstream, and differential regulation.
(read more)TT1200 flame arrester prevents flame propagation and explosion risks in tanks and pipelines, providing bidirectional protection, low flow resistance, and reliable safety performance for flammable gas and liquid handling systems in industrial environments.
(read more)The ESOV series provides quick and reliable shut-off for gas, liquid, or vapor in emergency situations. With fire-sensitive fusible links and versatile design, these valves ensure safety and reliability.
(read more)Engineered for extreme pressure and temperature, this HLS valve delivers precise flow control with versatile actuator and material options.
(read more)