Announcements
The MIV-32MAEX battery pack vent valve provides pressure equalization, waterproof protection, and rapid pressure release for electric vehicle battery systems, helping improve safety, reliability, and enclosure durability.
(read more)IP66–IP68 plastic/rubber vents provide pressure equalization, prevent condensation, and block dust or debris, ensuring long-lasting protection for outdoor enclosures in lighting, solar, telecom, and automotive applications.
(read more)Robust IP68/IP69K air vents for pressure equalization and device protection.
(read more)100pcs screw-in vents protect automotive batteries by controlling pressure, enabling ventilation, and enhancing safety during thermal events.
(read more)Milvent provides IP66–IP69K rated battery pack pressure relief vents with waterproof, breathable, and contamination-resist
High-performance powertrain venting system with dual-effect filtration, IPX9K protection, and two mounting options, ensuring reliability for both traditional and electric drive components in harsh environments.
(read more)MILVENT battery pack protective vent valves provide pressure equalization, waterproof protection, and rapid pressure relief to help improve the safety, reliability, and service life of EV battery enclosures.
(read more)For battery packs and compact sealed enclosures, Milvent MIV-TINY-15 snap-in vents are low-profile, small-size breather plugs that keep water and liquids out while letting the enclosure breathe, and quickly release internal pressure if a battery overheats or short-circuits. Black or light grey; custom solutions available even at small quantities.
(read more)For high-voltage battery systems in new energy applications, Milvent MIV fire arrestor venting units combine pressure equalization with an integrated fire arrestor that extinguishes flames within 5–11 seconds. Rated IP67/IP69K, -40°C to +125°C, UL94 V0, with 400 ± 150 mbar emergency degassing. Custom solutions are available.
(read more)High-performance automotive vents for traditional and electrified powertrains, ensuring reliable protection against water, dust, oil aerosols, and harsh environments.
(read more)Milvent snap-in battery pack vents provide waterproof, breathable, and pressure relief protection with IP68/IP69K performance for electric vehicle and energy storage applications.
(read more)For outdoor enclosures in lighting, solar, telecom, automotive, agriculture, and Wi-Fi/GPS devices, Milvent MIV-12B M12x1.5 plastic screw-in vent plugs equalize pressure, prevent condensation, and block dust and debris. Rated IP66 to IP68, in four colors, with custom options available.
(read more)For EV battery packs, Milvent MIV-40EXB M40x1.5 vents equalize pressure, prevent condensation, block dust and debris, and open rapidly under abnormal conditions such as overheating. Rated IP66 to IP69K. Custom thread options include M32x1.5, M20x1.5, and short-thread types.
(read more)The Milvent IP67 drain plug rapidly removes condensation while maintaining enclosure protection, helping improve equipment reliability and extend service life in demanding outdoor environments.
(read more)Low-profile snap-in battery vents provide waterproof protection, pressure equalization, and emergency pressure relief to improve battery safety and reliability in demanding environments.
(read more)Milvent's plastic battery pack vent valve is designed for outside assembly, equalizing pressure and opening rapidly under abnormal heating while blocking dust, dirt, and debris. Waterproof to IP66–IP69K, it helps extend seal life and prevent condensation in EV battery packs as a low-cost alternative to a traditional breather plug.
(read more)Compact snap-in waterproof vent plug designed for battery packs, enabling pressure equalization, emergency gas release, and ingress protection, improving safety, reliability, and environmental resistance in compact electronic and energy storage systems.
(read more)Milvent's MIV series snap-in vents block rain, insects, dirt, dust, and sand while letting water vapor diffuse through a microporous membrane, with IP66 to IP69K protection and -40°C to +125°C operation. Four variants offer 450 or 2000 ml/min airflow, a high-temperature version, and a no-logo version, with custom vent solutions available.
(read more)High-performance automotive powertrain vent balancing pressure while blocking water, dust, and oil aerosols for durable component protection.
(read more)Milvent's MIV-SNAP-16 snap-in breather vents keep battery packs waterproof and breathable in normal operation, then rapidly release internal pressure through an explosion-proof membrane during overheating or short-circuit events to prevent battery pack explosion. Low profile, small size, rated IP68/IP69K with high air flow. Contact us for the full datasheet.
(read more)Milvent provides condensation drain plugs designed to quickly remove water droplets and internal moisture from outdoor enclosures while maintaining waterproof protection for electronic equipment in harsh environments.
(read more)Designed for outdoor enclosures, the Milvent IP67 drain plug enables fast condensation drainage, pressure equalization, and reliable environmental protection in harsh conditions.
(read more)Milvent's MIV-TINY-15 is a low-profile, small-size plastic snap-in breather vent. Its waterproof, breathable membrane keeps liquids out of battery packs in normal use, while an explosion-proof vent membrane opens quickly to release high-pressure gas during overheating or short circuits. Available in black or light grey, with custom vent solutions for your design.
(read more)Milvent battery pack explosion-proof vents provide pressure equalization, rapid pressure relief, and environmental protection for battery enclosures. Designed for EV battery packs and energy storage systems, they help prevent condensation, extend seal life, and maintain enclosure reliability.
(read more)These dual-stage screw-in vents for automotive battery packs ensure reliable pressure equalization, effective ventilation, and safety during thermal runaway. Ideal for safeguarding battery housing from extreme pressure and environmental conditions.
(read more)Milvent's fire arrestor venting unit adds flame-arresting protection to standard battery pack breather function, equalizing pressure and blocking dust and liquid while rapidly releasing pressure during abnormal heating events. Waterproof to IP66–IP69K, it helps extend seal life and prevent condensation in EV battery pack applications. Contact us for the full datasheet.
(read more)Milvent manufactures IP68/IP69K protective vents with pressure equalization, waterproof protection, and high-temperature resistance for battery packs, automotive, telecom, and industrial equipment.
(read more)Milvent IP67-rated plastic drain plug with M12x1.5 thread and nut, designed to quickly drain condensation and prevent water ingress in outdoor enclosures under extreme weather conditions.
(read more)M6x1.0 metal vent plug providing waterproof yet breathable pressure equalization for outdoor enclosures in lighting, solar, telecom, and automotive applications.
(read more)The MIV-32MAEX Metal Battery Pack Vent Valve ensures pressure equalization, prevents condensation, and blocks contaminants in e-car battery packs, enhancing durability and performance.
(read more)Milvent's snap-in breather vents withstand up to 150°C while equalizing pressure and blocking dust and liquid ingress, rated IP68/IP69K with oil repellency to 8-rating. Durable automotive-grade glass-filled PBT construction suits motors, gearboxes, outdoor lighting, telecom/5G enclosures, and automotive battery packs. Custom port sizes available; contact us for the full datasheet.
(read more)The M25 waterproof vent provides pressure equalization and moisture control for sealed outdoor enclosures. With IP68/IP69K protection, high airflow performance, and multiple cable entry options, it helps protect sensitive electronics in photovoltaic, energy storage, telecommunications, and outdoor electrical applications.
(read more)Milvent battery vent valves equalize pressure, prevent condensation, and block contaminants, enabling safer and more reliable operation of battery packs and sealed enclosures in automotive and industrial applications.
(read more)M20x1.5 battery pack vent valves provide pressure equalization, waterproof protection up to IP68, and breathable sealing for EV battery packs and energy systems.
(read more)Milvent battery pack vent valves enable pressure equalization, condensation prevention, and contaminant protection, improving safety and reliability in EV battery packs and sealed electronic enclosures.
(read more)Milvent Vents prevent enclosure failures by equalizing pressure, reducing condensation, and blocking contaminants. Waterproof breather valves extend battery pack seal life for EV applications.
(read more)Plastic battery pack vent valve designed for electric vehicle battery enclosures, providing pressure equalization and waterproof protection (IP66–IP69K). The vent helps prevent seal failure, condensation, and contamination, improving reliability and service life of battery systems.
(read more)MILVENT powertrain vents provide robust protection with dual mounting, MILVENT filtration, and oil-aerosol pre-filters for reliable performance in harsh automotive environments.
(read more)Explosion-proof battery pack vent valve with pressure equalization, moisture protection, and IP66/IP67/IP68 sealing for EV battery systems and energy storage applications.
(read more)An explosion-proof, breathable protective vent designed for EV battery packs, offering pressure equalization, waterproof sealing, and condensation prevention in compact enclosures.
(read more)Turn-bayonet battery pack vent plug designed for EV enclosures, providing pressure equalization, rapid emergency venting, and IP66–IP69K waterproof protection. Prevents condensation and contamination while extending seal life and improving battery system safety.
(read more)Milvent IP67 drain plug with M12x1.5 thread and nut, designed to efficiently remove condensation and prevent water ingress in outdoor telecom, electrical, WiFi/GPS, and lighting enclosures.
(read more)High-performance powertrain vents protect transmissions, axles, and e-drives from water, dust, and oil contamination. Two mounting options (snap-fit & push-fit) ensure flexible, reliable installation in harsh automotive environments.
(read more)Ensure safety and reliability in EV battery packs with the explosion-proof valve. Designed for high pressure regulation in tough environments, it protects against overheating and internal pressure build-up.
(read more)Milvent Tiny Snap-In Vents are low-profile waterproof breather plugs designed for compact enclosures, providing pressure equalization, moisture protection, and enhanced safety in battery systems and sealed devices.
(read more)Waterproof and breathable M20x1.5 battery pack protective valve with IP68 protection for EV battery systems, pressure equalization, and condensation prevention.
(read more)IP69K waterproof breather valve for EV battery packs, ensuring pressure balance, condensation control, and contaminant protection.
(read more)Screw-in vents for automotive battery packs, ensuring pressure control, ventilation, and thermal safety.
(read more)